- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Actuator Diameter | Actuator Travel | Features | Height | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP7Z4B2234 APEM Inc. | 11 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Polyamide | - | - | - | - | - | Gold, Silver | 25,000 Cycles | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue, Dark | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 9435CDB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | - | - | Glass, Polyamide | - | - | - | - | Brass | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | PANEL MOUNTABLE | 8536.50.90.31 | 30V | 100mA DC | Straight | - | 100mA | PC Pin | - | 10mm | - | Round, Plunger | SPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 0.1A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | - | - | SPDT, SPST | 30V | - | - | - | - | - | - | .1A@30VDC | - | - | Epoxy Sealed Terminals | - | - | 11.85mm | - | 6mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() IMP7P432 APEM Inc. | 70 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Polyamide | - | - | - | - | - | - | 25,000 Cycles | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Green | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 18.1mm | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7Z492 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Polyamide | - | - | - | - | - | Gold, Silver | 25,000 Cycles | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Orange | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7Z412 APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Polyamide | - | - | - | - | - | Gold, Silver | 25,000 Cycles | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IRR3V222000 APEM Inc. | 45 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Silver | 500,000 Cycles | -40°C~85°C | Tray | IR | - | Active | 1 (Unlimited) | Screw | - | Standard | 85°C | -40°C | Black | - | - | 48V | 2A AC 4A DC | - | IP67 - Dust Tight, Waterproof | 4A | Screw Terminal | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 4A | - | - | - | - | - | 16 mm | - | Tactile Feedback | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7P462 APEM Inc. | 340 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Polyamide | - | - | - | - | - | - | 25,000 Cycles | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 18.1mm | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8632ABUL U482 APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | -40°C~85°C | Bulk | 8000 | - | Active | 1 (Unlimited) | Solder | - | Standard | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Black | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBAR2AF2000L0B APEM Inc. | 48 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | 200 | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | -40°C~75°C | Bulk | PBA | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | Blue | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Black | - | 5VDC | LED, Blue | - | - | - | - | SPST | - | - | 200mA | LED | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() ILP3PAD2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Thermoplastic | - | - | - | - | - | - | 200,000 Cycles | -40°C~85°C | Bulk | IL | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | - | - | - | - | - | 1000VRMS V | SPST | - | 1,000,000 Cycles | - | Illuminated | - | - | - | 2A@24VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 27mm | 12mm | - | 0.179 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 9133WWCD4 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 10.16mm | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | SPST | - | - | - | - | - | - | - | .1A@30VDC | - | - | Epoxy Sealed Terminals | - | - | 6.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9433YA APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Brackets, Panel, Through Hole | Panel Mount, Rear | - | - | - | - | - | Glass, Polyamide | - | - | - | - | Silver | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 1A DC | Straight | - | 1A | PC Pin | - | 16.15mm | 10 mm | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 1A | - | - | EPOXY TERMINAL SEALED | - | 250V | - | SPST | 30V | - | - | - | 0.6A | .6A@125VAC | 6.5 mm | 1A@30VDC | - | - | Epoxy Sealed Terminals | - | - | 13mm | - | 6mm | - | ROHS3 Compliant | - | - | - | ||
![]() 9632AB3 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 30V | 1A DC | - | - | 1A | Solder Lug | - | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 6.50mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IMP7Z412104 APEM Inc. | 50 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Silver | Polyamide | - | - | - | - | - | - | 25,000 Cycles | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 9533CD0 APEM Inc. | 47 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Rear | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | 100,000 Cycles | -30°C~65°C | Bulk | 9000 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 100mA DC | - | - | - | Solder Lug | - | 6.5mm | - | Round, Plunger, Flush | SPST-NO | Off-Mom | Circular - 4.20mm Dia | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 8mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IZPP1F462 APEM Inc. | 95 |
| Datasheet | 13 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | Polyamide | - | - | - | - | Silver | 200,000 Cycles | -40°C~85°C | Bulk | IZ | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | 85°C | -40°C | - | - | - | 24V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Wire Leads | - | - | - | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | 100mOhm | - | Red | - | - | - | - | - | - | - | SPST | 24V | 200,000 Cycles | 200mA | Illuminated | - | - | - | - | 16 mm | - | - | - | - | - | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ICR3SAD2 APEM Inc. | 90 |
| Datasheet | 10 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Brass | Thermoplastic | - | - | - | - | - | Gold, Silver | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | 48V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 14mm | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1443NC2 APEM Inc. | 47 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | POLYAMIDE | SILVER | COPPER | COPPER | SILVER | - | 10,000 Cycles | -20°C~55°C | Bulk | 1400N | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | PANEL MOUNTABLE | 8536.50.90.31 | 12V | 3A DC | - | - | 3A | PC Pin | - | 18mm | 18 mm | Square, Button | SPST-NO | Off-Mom | Rectangular - 16.50mm x 14.30mm | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 3A@12VDC | - | - | - | - | - | 14.5mm | 0.197 inch | 0.137 inch | - | ROHS3 Compliant | - | - | - | ||
![]() ISR3SAD508 APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | IS | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPC3SAD5L0Y APEM Inc. | 82 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | 2VDC | LED, Yellow | - | - | - | - | SPST | - | - | - | LED | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |