- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Bezel Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Insulation Materials | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Life (Hours) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Thread Size | Luminous Intensity | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Contact (DC) Max Rating R Load | LED Color | Lens Color | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Operating Force-Max | Washability | Bushing Diameter | Product | Features | Vf - Forward Voltage | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13440AD2G25X1156 U4546 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | - | - | - | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TP42P008000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | 60,000 Cycles | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold/Tin (Au/Sn) | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 9.1mm | 8.1 mm | Round, Plunger | DPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | 6 | ON-(ON) | 0.9906 mm | WAVE | 0.24 inch | - | 0.4VA@20VAC | - | SOLVENT | 0.196 inch | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 8.1mm | 0.129 inch | 0.139 inch | - | ROHS3 Compliant | - | - | - | ||
![]() AV22LC40A APEM Inc. | 2167 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | - | Anti-Vandal | - | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | 6A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 305ZQE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | Nylon | - | - | - | - | - | - | - | Silver | 250,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 28V | 1A AC/DC | Straight | - | - | 1A | Solder Lug | 125V | 9.4mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | 10mOhm | 10000000000Ohm | Black | 3A | - | - | - | EPOXY TERMINAL SEALED | 125V | - | - | 1000VAC V | SPST | 28V | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | 3A@28VDC | - | - | - | OFF-(ON) | - | - | 0.224 inch | RED | - | 3.34 N | - | 0.25 inch | - | Overtravel | - | - | - | - | - | - | 10.9mm | 0.22 inch | 4.52mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AV0830C940 APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | 200 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | - | 48V | 200mA DC | - | IP54 - Dust Protected, Water Resistant | - | 200mA | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 50mOhm | 1GOhm | Silver | - | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() 18235WCD3 APEM Inc. | 8 |
| Datasheet | 5 Weeks | Gold, Nickel | Panel, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Glass, Polyamide | - | - | - | - | - | - | - | Copper | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 18000 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | Right Angle | - | 27.1mm | 100mA | PC Pin | - | - | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | 50mOhm | 1GOhm | - | 0.1A | - | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | 100mA | - | - | SPDT, SPST | 30V | - | 100mA | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 13.2mm | 13.2mm | 7mm | - | 5.5mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MPB11402 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Bronze | 10,000 Cycles | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | MPB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | - | 300mA AC | Straight | - | - | 300mA | Solder Lug | 125V | 8.5mm | - | Round, Button | SPST-NC | On-Mom | Circular - 7.36mm Dia | 25mOhm | 100000000Ohm | Black | 0.3A | - | - | - | - | 125V | - | - | 500VAC V | SPST | - | 10,000 Cycles | - | - | M7 | - | - | - | 0.3A | .3A@125VAC | - | 0.3A@125VDC | - | - | - | (ON)-OFF | - | WAVE | - | - | - | 4.41 N | SOLVENT | - | - | - | - | - | - | - | - | - | 12.2mm | 0.236 inch | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AV9SLD2011001 APEM Inc. | 11 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | Gold (Au) | - | - | - | 8536.50.90.31 | - | 24V | 50mA DC | - | IP54 - Dust Protected, Water Resistant | - | 50mA | Solder Lug | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | 0.05A | 2VDC | - | LED, Blue | - | - | - | - | - | SPST | - | - | - | LED | - | - | - | Blue | - | - | - | .05A@24VDC | - | - | - | - | - | - | - | - | - | 9 N | - | - | - | - | - | - | - | - | - | - | 14.1mm | - | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() ILR3SAD2L0W APEM Inc. | 66 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Thermoplastic | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 3.35VDC | - | LED, White | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 301T1ZQE6UL APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | 1A AC | - | - | - | 500mA | Solder Lug | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() Q16F1BXXG220E APEM | In Stock | - | - | - | - | - | Nut and Washer | - | Brass | Chrome | - | - | - | - | - | - | - | Flush Metal | Apem | - | - | 25 | 3 mA | - | 10 mm | Diffused | Round Flat | Apem | 16 mm | Panel Mount | Compliant | Solder Lugs Fastons | Q | - | - | Q16 | - | - | - | - | Blade Terminal | - | - | - | - | - | Green | - | LED Indication | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | - | 100000 hours | - | - | - | - | - | Fixed Light | - | 5 mcd | LED Panel Mount Indicators | Green | - | - | Diffused | - | Green | Green | - | - | - | - | - | - | - | - | - | - | Indicators | - | 220 V | LED Panel Mount Indicators | IP67 | - | 45.6 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() IPC1SAD3L0G APEM Inc. | 44 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | 12V | 2A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | Green | - | 2VDC | - | LED, Green | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ICC3Z1AD2 APEM Inc. | 11 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV22PNA24 APEM Inc. | 2873 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | 30mm | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Black | - | - | - | - | IP65 | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 21.4mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP32W003500 APEM Inc. | 35 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | - | Active | 1 (Unlimited) | - | - | Standard | Gold (Au) | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ICR3SAD2101 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Brass | - | Thermoplastic | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 14mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ICR3Z1AD2101 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Brass | - | Thermoplastic | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 48V | - | - | 1500VRMS V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | 5A@28VDC | - | - | - | - | 1.7018 mm | - | 0.267 inch | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 14mm | - | 12mm | - | 0.33 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 8636ABX718 APEM Inc. | 26 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Plunger for Cap | SPDT | On-On | Circular - 12.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IMR7Z432 APEM Inc. | 58 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Polyamide | - | - | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Green | 3A | - | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | - | - | - | - | 3A@28VDC | - | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 4836A02 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 4800 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | 6A AC | - | - | - | 6A | PC Pin | 125V | 21mm | 16.5 mm | Round, Plunger | SPDT | On-On | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | DUST PROOF; WATER PROOF | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | - | - | - | ROHS3 Compliant | - | - | - |