- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | (Ø) | Case colour | Connections | Contact Materials | Dim | ECCN | ElectricalLife | Energy efficiency rating | Factory colour | Harmonized Code | Insulation Materials | Itar Registered | LED features | Material properties | Operating current | Recess diameter | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Illumination Type | Luminous Intensity | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Product | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9232WWCD APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass, Polyamide | - | - | - | - | - | - | - | Brass | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 10.16mm | - | Round, Plunger | SPST-NC | On-Mom | - | 30mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | 30V | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 6.5mm | - | 3.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR3FAD7/1L0G APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire | - | Standard, Illuminated | 125°C | -40°C | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | White | - | 2VDC | LED, Green | - | - | - | SPST | 24V | 1e+06 cycles | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | - | ||
![]() 8632ABX718 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | 85°C | -40°C | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Plunger for Cap | SPDT | On-Mom | Circular - 12.50mm Dia | - | - | Silver | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ICP3Z1AD2100 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | 5A | Quick Connect - 0.110 (2.8mm) | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | 48V | 1500VRMS V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | 5A@28VDC | - | - | 1.7018 mm | - | 0.267 inch | - | - | - | 0.472 inch | - | Epoxy Sealed Terminals | - | - | - | - | 0.33 inch | 0.275 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() Q14F1CXXR220E APEM | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 16mm | Chrome | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 16 mm x 45.6 mm | EAR99 | - | n.rel. | Red | 8539500010 | - | Unavailable | splashproof,protudes from control panel | shiny | 3mA | 14mm | Compliant | - | - | Q14 | - | - | - | - | Blade Terminal | - | Q14 F1 CXXR220E | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | 45.6mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() 305ZBE APEM Inc. | In Stock | - | Datasheet | - | Tin | Panel | Panel Mount, Rear | - | - | Nylon | - | - | - | - | - | - | - | Gold | - | - | 250,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | Solder Lug | 20V | 9.4mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | 10mOhm | 10000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | 1000VAC V | SPST | 20V | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | OFF-(ON) | - | - | - | 0.224 inch | RED | - | 3.34 N | 0.25 inch | - | Overtravel | - | - | - | 10.9mm | 0.22 inch | 4.52mm | - | RoHS Compliant | - | Lead Free | - | ||
![]() IPR3FAD5L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | 2VDC | LED, Yellow | - | - | - | SPST | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPC1FAD7/1L0B APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Wire | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | 12V | 2A AC 4A DC | - | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | 125V | - | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | White | - | 3.5VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPC3SAD7/1L0G APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | White | - | 2VDC | LED, Green | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV031003C200 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyester | Brass | - | - | - | - | - | - | - | - | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.90.31 | - | 48V | 2A DC | Straight | IP54 - Dust Protected, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 25mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 10mOhm | - | Silver | 2A | - | - | IP65 | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | 14 N | - | - | - | - | - | - | - | - | 0m | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() 9533NCD0 APEM Inc. | 65 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | Glass, Polyamide | - | - | - | - | - | - | - | Brass | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | Straight | - | 100mA | Solder Lug | - | 6.5mm | - | Round, Plunger, Flush | SPST-NO | Off-Mom | Circular - 4.20mm Dia | 30mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | 30V | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 6.1mm | - | 0m | - | ROHS3 Compliant | - | - | - | ||
![]() IMP7P452075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV1611A200 APEM Inc. | In Stock | - | - | 15 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | Brass | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.90.33 | - | 24V | 1.5A AC 1A DC | Straight | IP54 - Dust Protected, Water Resistant | 1A | Solder Lug | 250V | 18mm | - | Round, Button, Domed | SPST | Off-On | Circular - 16.20mm Dia | 50mOhm | - | Silver | 1A | - | - | - | 250V | - | - | 24V | 200,000 Cycles | - | - | - | 1.5A | 1.5A@250VAC | - | 1A@24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.2mm | - | 1.5mm | - | ROHS3 Compliant | UL94 V-0 | - | IP54, Water Resistant | ||
![]() Q22F1CXXY220E APEM | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8539500010 | - | Unavailable | - | - | - | - | Compliant | - | - | Q22 | - | - | - | - | Blade Terminal | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | 51.5 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() ILR3FAD2L0G APEM Inc. | 754 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | LED, Green | - | - | - | SPST | - | 1,000,000 Cycles | Illuminated, LED | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 9432AB APEM Inc. | 36 |
| Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount, Rear | - | - | Glass, Polyamide | - | - | - | - | - | - | - | Silver | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 1A DC | Straight | - | 1A | PC Pin | - | 10mm | - | Round, Plunger | SPST-NC | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 1A | - | - | EPOXY TERMINAL SEALED | 250V | - | SPST | 30V | - | - | - | - | 0.6A | .6A@125VAC | - | 1A@30VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 11.85mm | - | 6mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ZP33S000100 APEM Inc. | 197 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | THERMOPLASTIC | GOLD | BRASS | BRASS | GOLD | - | - | - | - | - | - | 60,000 Cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | -30°C~85°C | Bulk | ZP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 8.0772mm | 4.9784 mm | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.90mm Dia | 0.05mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | OFF-(ON) | - | 0.9906 mm | HAND | 0.22 inch | - | 0.4VA@20VAC | - | 0.19 inch | - | Epoxy Sealed Terminals | - | - | - | 8.5852mm | 0.11 inch | 0.156 inch | - | ROHS3 Compliant | - | - | - | ||
![]() IFS3Z1AD900 APEM Inc. | In Stock | - | Datasheet | - | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide, Rubber | - | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | -20°C~85°C | Bulk | IF | - | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | 1000000000Ohm | Orange | 0.1A | - | - | - | 32V | 1000VRMS V | SPST | 48V | 1,000,000 Cycles | - | - | - | 0.4A | 0.4A@32VAC | - | 0.1A@48VDC | - | - | - | - | 0.362 inch | BLACK | - | - | 0.63 inch | - | Epoxy Sealed Terminals | - | - | - | - | 0.381 inch | 0.275 inch | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV031003C940N APEM Inc. | 11 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | Stainless Steel, Steel | Polyester | Stainless Steel | - | - | - | - | - | - | - | Brass, Silver | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | NO SEAL | 8536.50.90.31 | - | 48V | 2A DC | Straight | IP54 - Dust Protected, Water Resistant | 2A | Screw Terminal | - | 25mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 10mOhm | 1GOhm | Silver | 2A | - | - | - | - | 4000VAC V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | OFF-(ON) | - | - | - | 0.63 inch | - | - | - | - | - | - | - | - | - | 19mm | 0.197 inch | 0m | - | ROHS3 Compliant | - | - | IP40, IP54, Water Resistant | ||
![]() IZMP1Z45NL0S APEM Inc. | 51 |
| Datasheet | 13 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | IZ | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | 85°C | -40°C | - | - | - | - | 24V | 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | - | - | Yellow | - | 1.95VDC | LED, Red | - | - | - | SPST | - | 200,000 Cycles | Illuminated, LED | - | Red | - | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof |