- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Actuator Material | Bezel Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | RoHS | Terminals | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Luminous Intensity | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Hole Diameter | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Bushing Length | Switching Current | Bushing Diameter | Contact Voltage Rating (AC) | Actuator Finish | Product | Contact Voltage Rating (DC) | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV19401ZQEUL APEM Inc. | In Stock | - | - | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | Brass | - | - | - | 10,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | - | - | 3A AC | - | Straight | IP54 - Dust Protected, Water Resistant | - | 3A | Solder Lug | 120V | - | - | Round, Button, Domed | SPST | On-Off | Circular - 19.20mm Dia | 10mOhm | - | Silver | - | - | - | - | EPOXY TERMINAL SEALED; IP54 | 250V | - | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.47mm | - | 1.4mm | - | ROHS3 Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() PBAR2AF6000 APEM Inc. | 48 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | 200 | - | Metal | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | 8536.50.90.33 | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Red | 1A | - | - | - | - | - | - | - | SPST | - | - | 200mA | - | - | - | - | - | - | 24V | - | 1A@24VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 19.5mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, IP69K, Waterproof | ||
![]() IMP7Z462234 APEM Inc. | 79 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Silver | Polyamide | - | - | - | Gold, Silver | 25,000 Cycles | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IRR3S422 APEM Inc. | 116 | - | Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | 200 | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | THERMOPLASTIC | - | - | - | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | - | 48V | 200mA AC/DC | BULK | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 250V | 16mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 1GOhm | Black | 0.2A | - | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | 1500VRMS V | SPST | - | 1,000,000 Cycles | 200mA | 5 N | - | - | - | 0.2A | .2A@250VAC | - | - | - | - | - | - | 1.5748 mm | - | - | 0.63 inch | - | - | - | - | Tactile Feedback | - | - | - | - | 14.8mm | - | 0.274 inch | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8636A APEM Inc. | 5 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | 1 | - | Stainless Steel | Brass | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | Straight | - | 10mm | 4A | Solder Lug | 125V | - | - | Plunger for Cap | SPDT | On-On | Circular - 6.50mm Dia | 10mOhm | 1GOhm | - | - | - | - | - | - | 250V | 6A | - | - | 30V | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 125V | - | - | 30V | - | - | - | 13.2mm | - | - | - | 6.3mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() Q8R1CXXB220E APEM | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | Recessed | Apem | - | - | 25 | - | Apem | Compliant | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | - | Blade Terminal | - | - | - | - | Blue | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | IP67 | - | - | - | - | - | - | - | - | Fixed | 90 mcd | LED Panel Mount Indicators | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | - | 44.75 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() AV22PNA3A APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | - | Anti-Vandal | - | - | - | - | - | - | - | 6A AC | - | - | IP67 - Dust Tight, Waterproof | - | 6A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Mushroom | SPDT | On-On | Circular - 22.20mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PBAR2AF2000L0G APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | 200 | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | Green | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Black | - | 5VDC | - | LED, Green | - | - | - | - | SPST | - | - | 200mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() AV191003C2X2311 APEM Inc. | 11 |
| - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | 48V | 2A DC | - | - | IP54 - Dust Protected, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() AV0611A400K APEM Inc. | In Stock | - | - | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | PC Pin | - | Anti-Vandal | 2 | - | - | - | - | - | 24V | 1.5A AC 1A DC | - | - | IP65 - Dust Tight, Water Resistant | - | 1A | PC Pin | 250V | - | - | Round, Button | SPST | Off-On | Circular - 16.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 8632ABUL APEM Inc. | 78 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | Stainless Steel | BRASS | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | 13.1826mm | 6.985 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 4A | - | - | - | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | 3A | 3A@250VAC | - | 6.5 mm | - | - | 250V | ON-(ON) | 2.6924 mm | 0.275 inch | - | - | - | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | - | 18.1864mm | 0.145 inch | 0.248 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PBAR1AF6000A0B APEM Inc. | 2505 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Red | - | 5VDC | - | LED, Blue | - | - | - | - | SPST | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() PBAR1AF6000A0Y APEM Inc. | 2792 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Red | - | 5VDC | - | LED, Yellow | - | - | - | - | SPST | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() PBAR1AF0020 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Natural | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() PB1-3P2Y1CBE APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | Glass | Glass, Polyester | - | - | Brass, Gold | 100,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | PB | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Straight | - | - | 6A | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 5mOhm | - | White | - | - | - | - | - | - | - | - | - | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.53mm | - | RoHS Compliant | - | - | - | ||
![]() 301T1ZBE2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 18235WCD5 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Glass, Polyamide | - | - | Brass | 60,000 Cycles | - | - | - | - | - | - | -30°C~65°C | Bulk | 18000 | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | - | - | 30V | 100mA DC | - | Right Angle | - | 27.9mm | 100mA | PC Pin | - | - | - | Round, Plunger | SPDT | On-Mom | - | 50mOhm | - | - | - | - | - | - | - | - | 100mA | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | 13.2mm | - | - | - | 6.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() IQP3P422 APEM Inc. | 70 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | Thermoplastic | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 48V | 200mA DC | - | - | IP54 - Dust Protected, Water Resistant | - | 200mA | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 15.90mm Dia | 0.1mOhm | 1000000000Ohm | Black | 0.2A | - | - | - | - | - | - | 1500VRMS V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | 0.2A@48VDC | - | - | - | 2.4892 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | - | 16mm | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z452234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Silver | Polyamide | - | - | - | Gold, Silver | 25,000 Cycles | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 3A | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() SP45Y000000 APEM Inc. | 49 |
| Datasheet | 9 Weeks | Brass | Snap in, Through Hole | Through Hole | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | Gold (Au) | - | 8536.50.90.31 | - | - | 30V | 100mA DC | - | - | - | - | 100mA | PC Pin | - | 15.75mm | 11.35 mm | Round, Plunger | DPDT | On-Mom | - | - | - | White | 0.1A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | DPDT, DPST | - | - | 100mA | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 11.7mm | - | - | - | ROHS3 Compliant | - | - | - |