- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | (Ø) | Bezel Style | Brand | Case colour | Connections | Contact Materials | Dim | ECCN | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Insulation Materials | Itar Registered | LED features | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Material properties | Mounting Hole Size | Mounting Styles | Operating current | Recess diameter | RoHS | Terminals | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Life (Hours) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Luminous Intensity | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Contact Timing | Contact (DC) Max Rating R Load | LED Color | Lens Color | Contact Function | Actuator Travel | Switch Action | Bushing Length | Operating Force-Max | Bushing Diameter | Product | Features | Vf - Forward Voltage | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMR7P4B2104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue, Dark | 3A | - | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z4B2104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue, Dark | 3A | - | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() Q14F1CXXY220E APEM | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | - | - | - | 25 | 8539500010 | - | - | Unavailable | - | - | - | - | Apem | - | - | - | - | - | Compliant | - | Q | 0.504594 oz | - | - | Q14 | - | - | - | - | Blade Terminal | - | - | - | - | - | Yellow | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mcd | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | - | - | 45.6 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q16P1BXXY220E APEM | In Stock | - | - | - | - | - | - | - | Brass | Chrome | - | - | - | - | - | - | Promient Metal | Apem | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | Compliant | Solder Lugs Fastons | Q | - | - | - | Q16 | - | - | - | - | Blade Terminal | - | - | - | - | - | Yellow | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | - | - | - | - | - | - | - | - | Fixed Light | 30 mcd | LED Panel Mount Indicators | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | - | - | 48.5 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q14P1CXXY220E APEM | 167 | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | - | - | - | 25 | 8539500010 | - | - | Unavailable | - | - | - | - | Apem | - | - | - | - | - | Compliant | - | Q | 0.504594 oz | - | - | Q14 | - | - | - | - | Blade Terminal | - | - | - | - | - | Yellow | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mcd | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | - | - | 48.5 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() 402CQE APEM Inc. | 26 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 400 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Silver (Ag) | - | - | - | - | 8536.50.90.31 | - | 28V | 1A AC/DC | - | - | - | 1A | PC Pin | 125V | 9.53mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | White | 3A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | - | - | 6.12 N | - | - | - | - | - | - | - | - | - | 11.91mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IZPR1S422 APEM Inc. | 39 |
| Datasheet | 13 Weeks | - | Panel | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 85°C | -40°C | Black | - | 8536.50.90.33 | - | - | - | BULK | - | - | 100mA | - | - | 16mm | - | ROUND/CURVED TYPE | - | SPST | - | 100mOhm | 1GOhm | - | 0.1A | - | - | - | - | 24V | - | - | - | DPST | - | - | PUSHBUTTON SWITCH | 100mA | - | - | - | - | - | - | - | - | .1A@24VDC | - | - | - | - | LATCHED | - | 7 N | - | - | - | - | - | - | - | - | - | 22.7mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP67 | ||
![]() SP35S000077 APEM Inc. | 26 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | - | 100mA | Solder Lug | - | 12.7mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | White | 0.1A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 10.8mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV19401ZQE APEM Inc. | In Stock | - | - | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 8536.50.70.00 | - | - | 3A AC | - | Straight | IP54 - Dust Protected, Water Resistant | 3A | Solder Lug | 120V | - | - | Round, Button, Domed | SPST | On-Off | Circular - 19.20mm Dia | 10mOhm | - | Silver | - | - | - | - | EPOXY TERMINAL SEALED; IP54 | - | 250V | - | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.47mm | - | 1.4mm | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() AV091003C240N APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 8536.50.90.31 | - | 48V | 2A DC | - | - | IP54 - Dust Protected, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | 2A | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() Q16F1BXXY220E APEM | In Stock | - | - | - | - | - | Nut and Washer | - | Brass | Chrome | - | - | - | - | - | 18.3mm | Flush Metal | Apem | Black | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 18.3 mm x 45.6 mm | - | - | n.rel. | Yellow | 25 | - | 3 mA | - | - | splashproof,protudes from control panel | 10 mm | Diffused | Round Flat | Apem | chrome plated | 16 mm | Panel Mount | 3mA | 16mm | Compliant | Solder Lugs Fastons | Q | - | - | - | Q16 | - | - | - | - | Blade Terminal | - | Q16 F1 BXXY220E | - | - | - | Yellow | - | - | LED Indication | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | - | 100000 hours | - | - | - | - | - | - | Fixed Light | 4 mcd | LED Panel Mount Indicators | Yellow | - | - | Diffused | - | - | Yellow | Yellow | - | - | - | - | - | - | Indicators | - | 220 V | LED Panel Mount Indicators | IP67 | - | 45.6mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q8R1CXXG220E APEM | 91 |
| - | - | - | - | - | - | Brass | - | - | - | - | - | - | 9.5mm | Recessed | Apem | Chrome | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 9.5 mm x 44.75 mm | - | - | n.rel. | Green | 25 | - | - | - | - | splashproof,Built-in reflector | - | - | - | Apem | shiny | - | - | 3mA | 8mm | Compliant | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | Q8 | - | - | - | - | Blade Terminal | - | Q8 R1 CXXG220E | - | - | - | Green | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | IP67 | - | - | - | - | - | - | - | - | - | Fixed | 40 mcd | LED Panel Mount Indicators | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | IP67 | - | 44.75mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() IMR7Z432075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Green | 3A | - | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV9D1003C940N APEM Inc. | 48 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | STAINLESS STEEL | BRASS | BRASS | BRASS | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | NO SEAL | 8536.50.90.31 | - | 48V | 2A DC | - | - | IP54 - Dust Protected, Water Resistant | 2A | Screw Terminal | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | 0.01mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | - | - | 4000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | - | - | OFF-(ON) | - | - | 0.63 inch | - | 0.748 inch | - | - | - | - | - | - | - | - | 19mm | 0.197 inch | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() AV031L3EA240K APEM Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 70°C | -30°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() AV02810KMZQ APEM Inc. | In Stock | - | - | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | - | - | 6A AC | - | Vertical | IP54 - Dust Protected, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() IQC3P422 APEM Inc. | 11 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Silver | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 48V | 200mA DC | - | - | IP54 - Dust Protected, Water Resistant | 200mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 15.90mm Dia | 0.1mOhm | 1000000000Ohm | Black | 0.2A | - | - | - | - | - | - | - | 1500VRMS V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | 0.2A@48VDC | - | - | - | 2.4892 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 16mm | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3FAD7/1L0S APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire | - | Standard, Illuminated | - | 125°C | -40°C | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | White | - | 2VDC | - | LED, Red | - | - | - | - | - | SPST | 24V | 1e+06 cycles | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR3FAD7/1L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire | - | Standard, Illuminated | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | White | - | 2VDC | - | LED, Yellow | - | - | - | - | - | SPST | 24V | 1e+06 cycles | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | - | ||
![]() IRR3F462L0B APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | - | - | 48V | 200mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Red | - | 3.2VDC | - | LED, Blue | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |