- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Mounting Styles | RoHS | Terminal Seal | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Solderability | Bushing Length | Body Color | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Lamp Type | Features | Product Category | Height | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC3FAD6L0S APEM Inc. | 62 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | - | 2VDC | LED, Red | - | - | - | SPST | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1413NC7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1400N | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | - | 12V | 3A DC | Straight | - | 3A | Solder Lug | - | 18mm | 18 mm | Square, Button | SPST-NO | Off-Mom | Rectangular - 16.50mm x 14.30mm | 10mOhm | 1000000000Ohm | Ivory | 3A | - | - | - | - | - | SPDT, SPST | 12V | - | - | - | - | - | - | - | - | - | - | 3A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 0.236 inch | 3.5mm | ROHS3 Compliant | - | - | ||
![]() IMP7Z4B2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | Gold, Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue, Dark | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | 12mm | - | 0.299 inch | 0.078 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z412234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | Gold, Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | 12mm | - | 0.299 inch | 0.078 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV9SLD948V002K APEM | 325 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | EAR99 | - | 16 | - | Non-Illuminated | - | Unavailable | Apem | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() TP33Y003050 APEM Inc. | 47 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 10.16mm | 5 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TP43WW03050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 9.1mm | 8.58 mm | Round, Plunger | DPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | DPST | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8446AB APEM Inc. | 35 |
| Datasheet | 9 Weeks | Nickel | Panel | Panel Mount, Rear | - | Stainless Steel | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-On | Circular - 6.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TP32WW03050 APEM Inc. | 125 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 8.58mm | 5 mm | Round, Plunger | SPDT | On-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() A02ESI3B102IX0 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | A02ES-I | - | - | Active | 1 (Unlimited) | Screw | - | Emergency Stop | - | - | - | - | - | - | - | 24V | 6A AC 8A DC | - | IP65 - Dust Tight, Water Resistant | 8A | Screw Terminal | 240V | - | - | Round, Button, Mushroom | DPST-NC | On-Off | Circular - 22.50mm Dia | - | - | Red | - | - | - | - | - | - | DPST | - | 250,000 Cycles | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pull or Twist to Release | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() AV044746A200K APEM Inc. | In Stock | - | - | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | BRASS | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | INTERNAL & FRONT PANEL SEAL | - | - | - | - | 6A AC | - | IP65 - Dust Tight, Oil and Water Resistant | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 20.9804mm | 16.4846 mm | Round, Button | DPDT | On-On | Circular - 22.20mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 0.025A | - | - | - | - | 3000VRMS V | - | - | 100,000 Cycles | - | - | - | - | - | - | 3A | 3A@250VAC | - | 0.025A@25VDC | 250V | - | - | - | - | - | - | - | 0.866 inch | NICKEL | - | Sealed - Fully | - | - | - | 20.5994mm | 0.283 inch | 0.141 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() AV091003C940T APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | BRASS | BRASS | BRASS | - | - | - | - | - | 10000 Cycle(s) | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | INTERNAL & FRONT PANEL SEAL | 8536.50.90.31 | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 4000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | - | OFF-(ON) | - | - | 0.63 inch | - | - | - | 0.748 inch | - | - | Sealed - Fully | - | - | - | 19mm | 0.197 inch | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() IPC1FAD2 APEM Inc. | 54 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | 8536.50.90.33 | - | - | 12V | 2A AC 4A DC | - | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | 125V | 12mm | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | Black | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | 2A@125VAC | - | .1A@24VDC | - | - | - | - | - | - | 6.5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 17.2mm | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3PAD7/1 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Sealed | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | IP | - | yes | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | - | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | White | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBAR1AF9000 APEM Inc. | 11 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | - | 8536.50.90.33 | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | 18mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | - | 1A | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1A@24VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 20mm | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() IPR1SAD2L0Y APEM Inc. | 176 | - | Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 85°C | -40°C | - | - | - | - | 24V | 2A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | - | 2VDC | LED, Yellow | - | - | - | SPST | 24V | - | - | - | LED | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV021003C940T APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | Brass | - | 10000 cycles | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | INTERNAL & FRONT PANEL SEAL | - | - | - | 48V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | 21.9964mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 10mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 4000VAC V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | - | OFF-(ON) | - | - | 0.63 inch | - | - | - | 0.748 inch | - | - | Sealed - Fully | - | - | - | 18.9992mm | 0.197 inch | 0m | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 820KDCB APEM | In Stock | - | - | - | Nickel | - | - | - | - | - | - | - | - | Round | Round | Apem | - | - | - | - | - | Non-Illuminated | - | - | Apem | PCB Mount | Compliant | Epoxy | 20 V | 20 V | 20 VDC | - | - | 800 | - | - | - | - | Solder | - | - | - | - | - | - | - | Switches | 400 mW | - | - | - | - | - | PC Pin | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() 820K2M1ZBJ8122 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Resin | Glass, Polyamide | - | - | - | - | - | - | Brass | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | Solder Lug | 20V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | 20mOhm | - | Black | - | - | - | - | 20V | - | DP, DPDT | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | RoHS Compliant | - | - | ||
![]() MPB11106 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | Brass, Bronze | - | 10,000 Cycles | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | MPB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | - | - | 300mA AC | Straight | - | 300mA | Solder Lug | 125V | 7.4mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 7.36mm Dia | 25mOhm | 100000000Ohm | Red | 0.3A | - | - | - | 125V | 500VAC V | SPST | - | 10,000 Cycles | - | - | - | M7 | - | - | 0.3A | .3A@125VAC | - | 0.3A@125VDC | - | OFF-(ON) | - | WAVE | - | BLACK | 4.41 N | SOLVENT | - | - | - | - | - | - | - | 8.6mm | 0.236 inch | - | ROHS3 Compliant | Lead Free | - |