- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Number of Switches | Washability | Bushing Diameter | Features | Height | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820K2M1ZBJ8122 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Resin | Glass, Polyamide | - | - | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | 800 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | - | Solder Lug | 20V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | 20mOhm | - | - | Black | - | - | - | - | - | 20V | - | DP, DPDT | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | RoHS Compliant | - | - | - | ||
![]() 18845AD U912 U1202 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~65°C | Bulk | 18000 | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | - | - | 30V | 1A AC/DC | - | - | - | 1A | Solder Lug | 125V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MHPS2285 APEM Inc. | 826 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Thermoplastic | Acetal | - | - | BRASS | - | - | Bronze | 10,000 Cycles | - | -20°C~65°C | Bulk | MHPS | e4 | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Keyswitch | - | - | - | - | - | - | - | 30V | 100mA DC | Straight | - | 2.5mm | 100mA | PC Pin | - | 8mm | 8 mm | Plunger for Cap | DPDT | On-On | - | 100mOhm | 100000000Ohm | 6 mm | - | 0.1A | - | - | - | - | - | 500VAC V | - | 30V | - | 100mA | 1.76 N | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | 1 | - | - | Audible Click | - | - | 8mm | 0.138 inch | 5.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() MHPS2266N APEM Inc. | 2737 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Acetal | - | - | BRASS | - | - | Bronze | 10,000 Cycles | - | -20°C~65°C | Bulk | MHPS | e4 | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Keyswitch | - | - | - | - | - | - | - | 30V | 100mA DC | Straight | - | 2mm | 100mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-Mom | - | 100mOhm | 100000000Ohm | 4.5 mm | - | 0.1A | - | - | - | - | - | 500VAC V | - | 30V | - | - | 1.37 N | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | 1 | - | - | - | - | - | 5.3mm | 0.138 inch | 5.2mm | - | ROHS3 Compliant | - | - | - | ||
![]() IMP7Z492075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Orange | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 18235WWAD5 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~65°C | Bulk | 18000 | - | Active | 1 (Unlimited) | - | PC Pin | - | Standard | - | - | - | - | PANEL MOUNTABLE | - | - | 30V | 1A AC/DC | - | - | - | 1A | PC Pin | 125V | 12.7mm | 7 mm | Round, Plunger | SPDT | On-Mom | - | - | - | - | - | 1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | 13.2mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1202MA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200M | - | Active | 1 (Unlimited) | - | Screw | EAR99 | Standard | - | - | - | - | - | 8536.50.90.35 | - | 24V | 8A AC 4A DC | - | - | - | 4A | Screw Terminal | 125V | 17mm | 14 mm | Round, Plunger, Metal | SPST-NC | On-Mom | Circular - 12.20mm Dia | - | - | - | Silver | 8A | - | - | - | 12V | - | - | SPST | - | - | - | - | - | - | 8A | 8A@125VAC | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IMP7Z452 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Yellow | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z462 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | Black | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Red | 3A | - | - | - | - | - | 500VRMS V | - | 28V | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() TP33P008500 APEM Inc. | 132 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | 60,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | Active | 1 (Unlimited) | - | PC Pin | - | Standard | Gold (Au) | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 8.0772mm | 4.9784 mm | Round, Plunger | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000000Ohm | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 3 | OFF-(ON) | - | 0.7874 mm | WAVE | 0.24 inch | - | SOLVENT | 0.196 inch | Epoxy Sealed Terminals | - | - | 8.0772mm | 0.129 inch | 0.139 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 8646AB6X934 U2602 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 12.00mm Dia | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ILP3PAD2L0S APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | Active | 1 (Unlimited) | - | PC Pin | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | 2.1VDC | LED, Red | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IQC3F422 APEM Inc. | 48 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Silver | Thermoplastic | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IQ | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | - | 48V | 200mA DC | - | IP54 - Dust Protected, Water Resistant | - | 200mA | Wire Leads | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 15.90mm Dia | - | - | - | Black | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 16mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IRR3V262000 APEM Inc. | 73 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | Silver | 500,000 Cycles | - | -40°C~85°C | Tray | IR | - | Active | 1 (Unlimited) | - | Screw | - | Standard | - | 85°C | -40°C | Black | - | - | - | 48V | 2A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | 4A | Screw Terminal | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | - | Red | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 4A | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1212C2 APEM Inc. | In Stock |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | Copper | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200 | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | - | - | 24V | 3A AC 2A DC | - | - | - | 2A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | Black | - | - | - | - | - | - | - | SPST | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() IMR7Z4B2075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Blue, Dark | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z462075 APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P4B2 APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Blue, Dark | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 18.1mm | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7P472234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | White | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 18.1mm | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P422075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Black | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 18.1mm | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |