- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Body Color | Washability | Bushing Diameter | Features | Height | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP7Z422104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P432234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Green | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 18.1mm | 12mm | - | 0.146 inch | 0.078 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z462104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | 12mm | - | 0.299 inch | 0.078 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IPC1SAD1L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 12V | 2A AC 4A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | 125V | - | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | Blue | - | 2VDC | LED, Yellow | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ICR3PAD2 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | 48V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV09402ZBE APEM Inc. | 127 |
| - | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~85°C | Bulk | AV | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 8536.50.70.00 | - | 20V | 0.4VA AC/DC | - | IP54 - Dust Protected, Water Resistant | - | Solder Lug | 20V | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | EPOXY TERMINAL SEALED; IP65 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() ISR3SAD310 APEM Inc. | 26 |
| Datasheet | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Green | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ISR3SAD510 APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 8632AKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 6A AC 4A DC | - | Environment Sealed | 4A | Solder Lug | 125V | 13.2mm | 7 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Silver | 4A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | - | - | - | - | - | - | - | - | 6A | 6A@125VAC | - | 6.5 mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | 11mm | - | - | ROHS3 Compliant | - | Environment Sealed | ||
![]() 9133CDK0 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 6.5mm | - | Round, Plunger, Flush | SPST-NO | Off-Mom | Circular - 4.20mm Dia | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | SPST | - | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | Front Panel Sealing | - | - | 6.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() IFB3Z1AD220 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide, Rubber | - | - | - | - | - | Silver | 500,000 Cycles | THERMOPLASTIC | -20°C~85°C | Bulk | IF | - | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP54 - Dust Protected, Water Resistant | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | 1000000000Ohm | Black | 0.1A | - | - | - | - | 32V | 1000VRMS V | SPST | 50V | 1,000,000 Cycles | - | - | - | 0.4A | 0.4A@32VAC | - | - | 0.1A@48VDC | - | - | - | - | - | RED | - | - | Epoxy Sealed Terminals | - | - | - | 0.381 inch | - | RoHS Compliant | - | IP54, Water Resistant | ||
![]() PBAR2AF9000 APEM Inc. | 55 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -40°C~75°C | Bulk | PBA | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | - | - | 8536.50.90.33 | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | 28mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | - | 0.2A | - | - | - | - | - | - | SPST | - | - | 200mA | - | - | - | - | - | - | .2A@24VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 19.5mm | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() TP32MW08000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | 60,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Standard | Gold (Au) | - | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | 8.1mm | 5 mm | Round, Plunger | SPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | - | .02A@20VDC | 3 | ON-(ON) | 0.9906 mm | WAVE | 0.24 inch | - | SOLVENT | 0.196 inch | Epoxy Sealed Terminals | - | - | - | 0.598 inch | 0.139 inch | ROHS3 Compliant | - | - | ||
![]() ILR3SAD2L0Y APEM Inc. | 110 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | LED, Yellow | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | 12mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 13445AD29GX768 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | BRASS NICKEL PLATED | BRASS | GOLD | SILVER | - | SILVER | GOLD | - | 20,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 4A AC/DC | - | - | 4A | Solder Lug | 125V | 13.9954mm | 14 mm | Round, Plunger | DPDT | On-Mom | Circular - 12.00mm Dia | 0.01mOhm | 1000000000Ohm | Black | 4A | - | - | EPOXY TERMINAL SEALED | - | - | 1000VRMS V | - | - | 150,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | ON-(ON) | 2.0066 mm | - | 0.295 inch | - | - | 0.469 inch | Sealed - Fully | - | - | 13.4mm | 0.196 inch | 0.354 inch | ROHS3 Compliant | - | - | ||
![]() 8636A-5X933 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1203MRA APEM Inc. | 79 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200MR | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | 8536.50.90.35 | - | 24V | 8A AC 4A DC | - | - | 4A | Screw Terminal | 125V | 17mm | 14 mm | Round, Plunger, Metal | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | 8A | - | - | - | 12V | - | - | SPST | - | - | - | - | - | 8A | 8A@125VAC | - | - | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | - | - | ||
![]() IBR3SAD900 APEM Inc. | 93 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~85°C | Bulk | IB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP54 - Dust Protected, Water Resistant | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | Orange | - | - | - | - | - | 125V | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 2mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV191003C940N APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | Brass | 10,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | NO SEAL | 8536.50.90.31 | - | 48V | 2A DC | Straight | IP54 - Dust Protected, Water Resistant | 2A | Screw Terminal | - | 22mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 10mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 4000VAC V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 2A@48VDC | - | OFF-(ON) | - | - | 0.63 inch | - | - | 0.748 inch | - | - | - | 19mm | 0.197 inch | 1.6mm | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() 12037A2ULCSA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | - | - | 24V | 8A AC 4A DC | - | - | 4A | Screw Terminal | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |