- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | (Ø) | Case colour | Connections | Contact Materials | Dim | ECCN | ElectricalLife | Energy efficiency rating | Factory colour | Harmonized Code | Insulation Materials | Itar Registered | LED features | Material properties | Operating current | Recess diameter | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Luminous Intensity | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Bushing Length | Switching Current | Operating Force-Max | Bushing Diameter | Product | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV29401ZBEK APEM Inc. | In Stock | - | Datasheet | - | Nickel | Front, Panel | Panel Mount, Front | - | - | Polyester | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | - | Obsolete | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | 20V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | Solder Lug | 20V | - | - | Round, Button | - | SPST | On-Off | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 13435AD2 APEM Inc. | 11 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | Brass | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 4A AC/DC | Straight | - | 4A | Solder Lug | 125V | - | 8 mm | Plunger for Cap | - | SPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | - | Silver | 4A | - | - | DUST PROOF; WATER PROOF | - | 250V | - | - | 30V | 150,000 Cycles | - | - | - | 4A | 4A@125VAC | 4A@30VDC | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() 8632AB6X718 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Plunger for Cap | - | SPDT | On-Mom | Circular - 12.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISR3SAD110 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 32V | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Blue | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 9233NYCD APEM Inc. | 22 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 7.62mm | 5.08 mm | Round, Plunger | - | SPST-NO | Off-Mom | - | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | SPST | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() TP32P00850042 APEM Inc. | 22 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | Gold (Au) | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Round, Button | - | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IFS3Z1AD100 APEM Inc. | In Stock | - | Datasheet | - | Gold | Front, Panel | Panel Mount, Front | 100 | - | - | Polyamide, Rubber | - | - | - | - | - | Gold, Silver | - | - | 500,000 Cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | -20°C~85°C | Bulk | IF | - | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | Red | - | 50V | 400mA AC 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | - | - | Round, Button | Black | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | - | Blue | 0.1A | - | - | - | - | 32V | - | SPST | 50V | 1,000,000 Cycles | - | - | - | 0.4A | 0.4A@32VAC | 0.1A@48VDC | - | - | 0.362 inch | 100mA | - | 0.63 inch | - | Epoxy Sealed Terminals | - | - | - | - | 0.381 inch | 0.275 inch | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() Q14F1CXXG220E APEM | 623 | - | - | - | - | - | - | - | Brass | - | - | - | - | 16mm | Chrome | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 16 mm x 45.6 mm | EAR99 | - | n.rel. | Green | 8539500010 | - | Unavailable | splashproof,protudes from control panel | shiny | 3mA | 14mm | Compliant | - | - | Q14 | - | - | - | - | Blade Terminal | - | Q14 F1 CXXG220E | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mcd | - | - | - | - | - | - | - | - | - | Indicators | - | - | 45.6mm | - | - | - | - | - | - | IP67 | ||
![]() IPR3FAD1L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | 125°C | -40°C | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 48V | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Blue | - | 2VDC | LED, Yellow | - | - | - | - | SPST | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() IBR3SAD7/110 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | GOLD | GOLD | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IB | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | 50V | 400mA AC 100mA DC | - | IP54 - Dust Protected, Water Resistant | 100mA | Solder Lug | 32V | 12mm | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 50000000Ohm | White | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | 50V | - | 1000VRMS V | SPST | - | 1,000,000 Cycles | - | - | - | 0.4A | - | - | 32V | 1.651 mm | - | - | 5 N | - | - | Epoxy Sealed Terminals | - | - | - | 9.8mm | - | 0.185 inch | - | ROHS3 Compliant | - | ||
![]() 8636AB6X718 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Plunger for Cap | - | SPDT | On-On | Circular - 12.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1203A2ULCSA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | 24V | 8A AC 4A DC | - | - | 4A | Screw Terminal | 125V | - | - | Round, Plunger | - | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMR7Z462234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | - | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | 3A@28VDC | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 47318A06 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | POLYAMIDE | SILVER | SILVER | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 4700 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | - | - | - | - | - | 6A AC | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round, Plunger | - | SPST | On-Off | Circular - 12.20mm Dia | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 3A@250VAC | - | 250V | 4.4958 mm | - | - | - | - | - | - | - | - | - | - | - | 0.287 inch | - | ROHS3 Compliant | - | ||
![]() AV0630C940 APEM Inc. | 487 | - | - | 5 Weeks | - | Front, Panel | Panel Mount, Front | 200 | Stainless Steel | Polybutylene | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | 48V | 200mA DC | - | IP54 - Dust Protected, Water Resistant | 200mA | Screw Terminal | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 50mOhm | 1GOhm | Silver | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP54, IP65, Water Resistant | ||
![]() IBR3Z1AD200 APEM Inc. | 68 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 50V | 400mA AC 100mA DC | - | IP54 - Dust Protected, Water Resistant | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | 12mm | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | 0.4A | .4A@32VAC | - | - | - | - | - | 10 N | - | - | Epoxy Sealed Terminals | - | - | - | 9.8mm | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() AV22PNA6B APEM Inc. | In Stock | - | Datasheet | 11 Weeks | Nickel | Front, Panel | Panel Mount, Front | - | - | Polyester | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | 6A AC | - | IP67 - Dust Tight, Waterproof | 6A | Quick Connect - 0.110 (2.8mm) | 250V | 30mm | - | Round, Button, Mushroom | - | DPDT | On-On | Circular - 22.20mm Dia | - | - | Red | - | - | - | IP65 | - | - | - | - | - | 1,000,000 Cycles | 5A | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | 21.4mm | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 13445A9GX768 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | 125 | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 4A AC/DC | - | - | 4A | Solder Lug | 125V | - | 14 mm | Round, Plunger | - | DPDT | On-Mom | Circular - 12.00mm Dia | - | - | Black | 4A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | 150,000 Cycles | 4A | - | - | 4A | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | 13.4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 13235A APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 4A AC/DC | - | - | 4A | PC Pin | 125V | - | 8 mm | Plunger for Cap | - | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Silver | 4A | - | - | DUST PROOF; WATER PROOF | - | - | - | - | - | 150,000 Cycles | - | - | - | 4A | 4A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() AV22LC46B APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | - | Anti-Vandal | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | 6A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | - | DPDT | On-On | Circular - 22.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |