- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Illuminated | Insulation Materials | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Washability | Contact Configuration | Bushing Diameter | Features | IP Rating | Height | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8636AB U482 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | 4A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 6.50mm Dia | - | - | Black | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 18835CD U911 U1214 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 18000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 100mA DC | - | 100mA | Solder Lug | - | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 13435AD2GX657 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | - | 30V | 4A AC/DC | - | 4A | Solder Lug | 125V | - | - | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Black | - | - | - | - | - | - | SPDT | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1233A2X209ULCSA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | - | - | - | - | - | 24V | 8A AC 4A DC | - | 8A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TP33W088000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | 60,000 Cycles | - | POLYBUTYLENE TEREPHTHALATE | - | - | -30°C~85°C | Bulk | TP | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Matte Tin (Sn) | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 8.58mm | 8.1 mm | Round, Plunger | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | 5 | OFF-(ON) | 0.7874 mm | WAVE | 0.225 inch | SOLVENT | - | 0.196 inch | Epoxy Sealed Terminals | - | - | - | 5.55mm | 0.129 inch | 0.139 inch | - | ROHS3 Compliant | - | ||
![]() TP33WW080 APEM | 50 |
| - | - | - | PCB | PCB | - | - | - | - | - | - | - | - | Brass, Gold | - | No | - | Compliant | 20V | - | - | TP | - | - | - | - | Through Hole | - | - | - | 85 °C | -30 °C | Black | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 1 GΩ | - | - | - | - | - | - | - | SPDT | - | 400 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() A1PCA0X104J403 APEM Inc. | In Stock | - | Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | -20°C~55°C | Bulk | A1 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 55°C | -20°C | - | - | - | 12V | 6A AC | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | - | - | Silver | - | 12VDC | LED, Blue | - | - | - | SPDT | 100,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Engraved Screen | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() FPAR3D1422A12N9 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | -40°C~75°C | Bulk | FP | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | 12V | 200mA DC | - | - | Solder Lug | - | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 24.20mm Dia | - | - | Black | - | 12VDC | LED, Blue | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9533CD4 APEM Inc. | 47 |
| Datasheet | 9 Weeks | Gold | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | 100mA | Solder Lug | - | 6.5mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.20mm Dia | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | - | - | - | 4.2 mm | .1A@30VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() TP42WW03050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 9.1mm | 8.58 mm | Round, Plunger | DPDT | On-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() 8436WCDKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Environment Sealed | - | PC Pin | 20V | - | - | Plunger for Cap | SPDT | On-On | Circular - 6.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | - | - | - | - | ROHS3 Compliant | Environment Sealed | ||
![]() 13445CD29GX1204 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 100mA DC | - | 100mA | Solder Lug | - | - | - | Plunger for Cap | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1223MRA APEM Inc. | 87 | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | -20°C~55°C | Bulk | 1200MR | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | 8536.50.90.35 | - | 24V | 8A AC 4A DC | - | 4A | Screw Terminal | 125V | 17mm | 14 mm | Round, Plunger, Metal | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | 8A | - | - | - | 12V | - | SPST | - | 8A | - | - | 8A | 8A@125VAC | - | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() 302V1BE APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | 250000 Cycle(s) | - | - | - | - | -30°C~85°C | Tray | 300 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 8.3mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 9633NAKB APEM Inc. | 26 |
| Datasheet | 9 Weeks | Silver | Bushing, Panel | Panel Mount, Rear | - | Thermoplastic | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 1A DC | - | 1A | Solder Lug | - | 9.5mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | - | - | Black | 1A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | - | SPST | - | - | - | - | 0.6A | .6A@125VAC | - | 1A@30VDC | 125V | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 301T1CQE2 APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 85°C | -30°C | - | - | - | 28V | 1A AC/DC | - | 1A | PC Pin | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMR7Z472104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 500VRMS V | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z492 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Orange | 3A | - | - | - | - | 500VRMS V | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() IPR3SAD2130 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | IP67 - Dust Tight, Waterproof | 200mA | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() IRC7Z262L0S APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | -20°C~85°C | Tray | IR | - | yes | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | - | - | - | - | 5A AC | IP67 - Dust Tight, Waterproof | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.20mm Dia | - | - | Red | - | 2VDC | LED, Red | - | - | - | - | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |