- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator | Actuator Length (mm) | Actuator Style | Body Orientation | Brand | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Pitch (mm) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Thread Size | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Bushing Length | Operating Force-Max | Contact Configuration | Bushing Diameter | Bushing Type | Lamp Type | Features | Terminal Length | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV24LC404 APEM Inc. | 2321 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | 30mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 24.20mm Dia | - | - | Silver | - | - | - | IP65 | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | 14 N | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 820KMZQUL APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | Glass, Polyamide | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.70.00 | - | 30V | 6A AC 7A DC | - | Straight | - | - | - | 7A | Solder Lug | 125V | - | - | Plunger for Cap | DPDT | On-Mom | Circular - 6.35mm Dia | 20mOhm | - | White | - | - | - | IP54 | - | 250V | - | - | DP, DPDT | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() IPC3SAD7/1 APEM Inc. | 45 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 50V | 500mA AC 200mA DC | - | Vertical | IP67 - Dust Tight, Waterproof | - | - | 200mA | Solder Lug | 48V | 12mm | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | White | 0.2A | - | - | - | - | - | - | - | SPST | GREEN LED | - | - | - | 5A | - | - | - | - | - | - | .5A@48VAC | .2A@50VDC | - | - | - | - | 5 N | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | 13.2mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AV044746A240 APEM Inc. | In Stock | - | - | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | - | - | 6A AC | - | - | IP54 - Dust Protected, Water Resistant | - | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 22.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() AV9SLD4481002K APEM Inc. | In Stock | - | - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | PC Pin | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | - | 24V | 50mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 50mA | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 2VDC | LED, Blue | - | - | - | - | - | SPST | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() AV0830C900K APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | - | - | 48V | 200mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 200mA | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() AV9S0D206001 APEM Inc. | 48 |
| - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | - | 24V | 50mA DC | - | - | IP54 - Dust Protected, Water Resistant | - | - | 50mA | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() IPR3PAD9 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | IP | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 200mA | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Orange | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3PAD6 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | IP | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 200mA | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ISR3SAD608 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ISR3SAD108 APEM Inc. | 48 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 13445AD2GX657 U486 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | - | - | 30V | 4A AC/DC | - | - | - | - | - | 4A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | DPDT | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IRP7Z262 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | 85°C | -20°C | - | - | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPDT | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() PBAR6AF5000 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | - | - | 8536.50.90.33 | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | 200mA | Wire Leads | 24V | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Gold | 1A | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 1A@24VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 19.5mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() PBAR6AF0000L0G APEM Inc. | 11 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | - | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Natural | - | 5VDC | LED, Green | - | - | - | - | - | SPST | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() PBAR6AF6000L0S APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | - | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Red | - | 5VDC | LED, Red | - | - | - | - | - | SPST | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 13445AD2G APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Rear | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 13000 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 4A AC/DC | BULK | - | - | - | - | - | Solder Lug | 125V | - | 14 mm | Plunger for Cap | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Black | 4A | - | - | DUST PROOF; WATER PROOF | 30V | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | 4A | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AV199035D200K APEM Inc. | In Stock | - | Datasheet | 15 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | PBT | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | - | 30V | 1A DC | - | Straight | IP65 - Dust Tight, Water Resistant | - | - | 1A | Solder Lug | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 19.20mm Dia | 10mOhm | - | Silver | - | - | - | - | - | 30V | - | - | SPDT, SPST | - | 30V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 9633NCD APEM, Inc | 1 |
| - | - | Gold | Panel | Panel Mount | NO | PANEL MOUNT-THREADED | - | 2 | Glass, Polyamide | GOLD | BRASS | BRASS | GOLD | - | 6 | Round Plunger | Straight | - | Gold Plated Brass | 1000Vrms | 1500VRMS V | EAR99 | 250 kcycles | - | APEM COMPONENTS INC | No | THERMOPLASTIC | APEM Inc | 9633NCD | - | 50 | 0.1@30VDC | 65 | 1000 | -30 | Panel Mount | - | 65 °C | -30 °C | Active | SPST | 9.5 | 1.73 | Compliant | Yes | N.O. | 5.08 | - | 250V ac | - | - | - | e4 | Yes | Active | - | Solder | EAR99 | - | Gold (Au) | 65 °C | -30 °C | 1 | UL | 8536.50.90.31 | - | - | - | BULK | Straight | - | 9.5 mm | compliant | - | Solder Lug | - | 8.5 mm | - | PUSHBUTTON | - | Momentary Contact | - | 50 mΩ | 1 GΩ | - | 0.1 A | - | - | EPOXY | 30 V | - | SOLDER | 100 mA | SPST | - | 30 V | - | PUSHBUTTON SWITCH | 100 mA @ 30 V dc | - | 1/4-40 | Solder | - | - | - | - | - | - | (N.O.) (N.C.) | MOMENTARY | 0.275 inch | - | SPST | 0.25 inch | Threaded | - | - | 0.196 inch | 250000 | - | - | 9.5 | 9.5 mm | 8.5 mm | 6 mm | 26.5 | No SVHC | Yes with exemptions | - | - | ||
![]() IPR1SAD5-LOS APEM | In Stock | - | - | - | Silver | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | Plunger | - | Round | - | Apem | - | - | - | - | 10000 Cycle(s) | 25 | APEM COMPONENTS INC | Illuminated | - | Apem | IPR1SAD5LOS | IP | - | - | - | - | - | - | Bushing Mount | 85 °C | -40 °C | Active | - | - | 5.76 | Details | Yes | - | - | 24 VDC | - | - | Bulk | IP | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.90.33 | Switches | - | - | BULK | - | - | - | compliant | 2 A | Solder Lug | - | 12 mm | - | PLUNGER | - | SPST | - | - | - | - | 0.1 A | - | - | EPOXY TERMINAL SEALED; IP67 | 24 V | - | SOLDER | - | - | RED LED | - | - | PUSHBUTTON SWITCH | - | - | - | - | Pushbutton Switches | Red, Super Bright | 2 A | - | - | 125 V | - | LATCHED | - | 6.5 N | - | - | - | LED | - | - | - | Pushbutton Switches | - | - | - | 17.2 mm | - | - | - | - | - | - |