- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | (Ø) | Bezel Style | Brand | Case colour | Connections | Contact Materials | Dim | ECCN | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | LED features | Manufacturer | Material properties | Operating current | Recess diameter | RoHS | Terminals | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Luminous Intensity | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | LED Color | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Bushing Length | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Features | Product Category | IP Rating | Length | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9633NAB APEM Inc. | 4 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | Thermoplastic | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | - | - | - | 8536.50.90.31 | - | 30V | 1A DC | Straight | - | 9.5mm | 1A | Solder Lug | 250V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | 50mOhm | 1GOhm | Black | 1A | - | EPOXY TERMINAL SEALED | - | 250V | 1A | - | SPST | 30V | - | 1A | - | - | - | - | 0.6A | - | - | 1A@30VDC | - | - | - | 3.9878 mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 9.5mm | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AV19LP40900 APEM Inc. | 11 |
| - | 11 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | 20V | 5A AC | - | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() Q8R1CXXW220E APEM | 700 | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 9.5mm | Recessed | Apem | Chrome | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 9.5 mm x 44.75 mm | - | - | n.rel. | White | 25 | - | - | - | - | splashproof,Built-in reflector | Apem | shiny | 3mA | 8mm | Compliant | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | - | Blade Terminal | - | Q8 R1 CXXW220E | - | - | - | - | White | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | IP67 | - | - | - | - | - | - | - | - | Fixed | 150 mcd | - | LED Panel Mount Indicators | - | - | - | - | White | - | - | - | - | - | - | - | - | Indicators | - | LED Panel Mount Indicators | - | 44.75mm | - | - | - | - | - | - | - | IP67 | ||
![]() AV9SLD9486002K APEM | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | Gold Plated | - | EAR99 | - | - | - | 16 | - | Yes | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA @ 24 V dc | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() AV19401ZBE APEM Inc. | In Stock | - | - | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | - | 8536.50.70.00 | - | 20V | 0.4VA AC/DC | - | IP54 - Dust Protected, Water Resistant | - | - | Solder Lug | 20V | - | - | Round, Button, Domed | SPST | On-Off | Circular - 19.20mm Dia | - | - | Silver | - | - | EPOXY TERMINAL SEALED; IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.47mm | - | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() 18235YCD3 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 18000 | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | Matte Tin (Sn) | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | 15.75mm | 7 mm | Round, Plunger | SPDT | On-Mom | - | - | - | - | 0.1A | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 13mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV19820KMZQK APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | Resin | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 6A AC | Straight | IP65 - Dust Tight, Water Resistant | - | 6A | Solder Lug | 125V | - | - | Round, Button, Domed | DPDT | On-Mom | Circular - 19.20mm Dia | 20mOhm | - | - | - | - | - | - | 250V | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | 16.08mm | - | 1.4mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() AV021003C980K APEM Inc. | In Stock | - | - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Brass | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 810K2MCQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Rear | - | - | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 60,000 Cycles | - | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | Straight | - | - | 7A | PC Pin | 125V | 12.7mm | 7.366 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 20mOhm | 2000000000Ohm | White | 7A | - | EPOXY | - | 250V | - | 1500VAC V | SP, SPDT | 30V | - | - | - | - | - | - | 3A | 3A@250VAC | - | 7A@30VDC | - | 3 | ON-(ON) | - | - | 0.25 inch | - | - | - | - | - | - | - | - | 12.2428mm | 0.19 inch | 5.85mm | - | RoHS Compliant | - | - | - | ||
![]() 810KMCQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Rear | - | - | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 60,000 Cycles | - | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | Straight | - | - | 7A | PC Pin | 125V | 12.7mm | 7.366 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 20mOhm | 2000000000Ohm | White | 7A | - | EPOXY | - | 250V | - | 1500VAC V | SP, SPDT | 30V | - | - | - | - | - | - | 3A | 3A@250VAC | - | 7A@30VDC | - | 3 | ON-(ON) | - | - | 0.25 inch | - | - | - | - | - | - | - | - | 12.2428mm | 0.19 inch | 5.85mm | - | RoHS Compliant | - | - | - | ||
![]() ISR3Z1AD600 APEM Inc. | 95 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | POLYAMIDE | GOLD | - | - | - | GOLD | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | - | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 50000000Ohm | Red | 0.1A | - | - | 48V | - | - | 1000VRMS V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | 0.4A | 0.4A@32VAC | - | 0.1A@48VDC | - | - | - | - | 1.651 mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 0.185 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1213A2UL APEM Inc. | In Stock | - | Datasheet | 16 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | 55°C | -20°C | - | - | - | - | 24V | 8A AC 4A DC | - | - | - | 4A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 302SZBEJ8182 APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1233C6 APEM Inc. | 47 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | - | - | - | - | - | - | - | 24V | 3A AC 2A DC | - | - | - | 2A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Red | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 305T1ZQE2 APEM Inc. | In Stock | - | Datasheet | - | Tin | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Standard | - | - | 85°C | -30°C | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | Solder Lug | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 301T1ZQE2UL APEM Inc. | In Stock | - | Datasheet | 12 Weeks | Silver | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | 85°C | -30°C | - | - | - | - | - | 1A AC | - | - | - | 500mA | Solder Lug | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ZP32W0000 APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ZP | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 4.90mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV091003C900K APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | BRASS | - | BRASS | BRASS | BRASS | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | - | INTERNAL & FRONT PANEL SEAL | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | 18.9992mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 4000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | - | - | OFF-(ON) | - | - | 0.531 inch | - | 0.748 inch | NICKEL | - | Sealed - Fully | - | - | - | 24.003mm | 0.197 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() A02ESI3B101IX0 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | A02ES-I | - | - | Active | 1 (Unlimited) | Screw | - | Emergency Stop | - | - | - | - | - | - | - | - | 24V | 6A AC 8A DC | - | IP65 - Dust Tight, Water Resistant | - | 8A | Screw Terminal | 240V | - | - | Round, Button, Mushroom | SPST-NC | On-Off | Circular - 22.50mm Dia | - | - | Red | - | - | - | - | - | - | - | SPST | - | 250,000 Cycles | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pull or Twist to Release | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 18745AD APEM Inc. | 35 |
| Datasheet | 13 Weeks | Gold | Panel | Panel Mount, Rear | - | Stainless Steel | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 18000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.31 | - | 30V | 1A AC/DC | Straight | - | - | 1A | Solder Lug | 125V | 13.2mm | 12 mm | Round, Plunger | DPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | - | 1A | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | 125V | - | - | - | 30V | - | - | - | - | - | - | 1A | 1A@120VAC | - | 1A@30VDC | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 12mm | - | - | - | ROHS3 Compliant | - | - | - |