- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Brand | Contact Materials | ElectricalLife | Illuminated | Manufacturer | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Diameter | Actuator Travel | Switch Action | Contact Configuration | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1222A2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | 10,000 Cycles | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | 24V | 8A AC 4A DC | - | Vertical | - | - | 4A | Screw Terminal | 125V | - | Round, Plunger | SPST-NC | On-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | 8A | - | - | - | - | - | - | - | 8.001 mm | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IPC3SAD7/1LOS APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() PB13PYA1B APEM Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount, Right Angle, Rear | - | - | - | - | - | 100,000 Cycles | - | - | - | - | -30°C~85°C | Bulk | PB | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP7Z472104 APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7P472104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7P412104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7P432075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Green | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P462075 APEM Inc. | 35 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P472075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7P412234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ILP3PAD2L0B APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | 200,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 3.2VDC | LED, Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IMP7P462104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z432075 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Green | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7Z492234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Orange | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7Z462075 APEM Inc. | 11 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | 25,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | IM | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | Epoxy Sealed Terminals | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3SAD6LOS APEM | 176 |
| - | - | - | - | Panel Mount | - | - | - | Apem | Gold Plated Silver | - | Yes | Apem | - | 28/48V dc | - | - | IP | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A @ 28 V dc | - | Solder | Pushbutton Switches | - | - | - | - | - | - | - | SPST | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() IPC3FAD7/1 APEM Inc. | 90 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Front | - | - | - | - | Gold, Silver | 500,000 Cycles | - | - | - | - | -40°C~125°C | Bulk | IP | - | Active | 1 (Unlimited) | Through Hole | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | White | - | - | - | - | - | - | - | SPST | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 | ||
![]() 9631CDB APEM Inc. | In Stock | - | - | 9 Weeks | Gold | Panel | - | - | - | Nylon | - | Brass, Gold | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 65°C | -30°C | - | 8536.50.90.33 | - | - | - | BULK | Straight | - | - | - | - | - | 9.4mm | - | - | - | - | 10mOhm | - | - | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | SPST | 30V | - | PUSHBUTTON SWITCH | 100mA | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | 20V | - | - | ALTERNATE-TACTILE | - | - | - | - | - | - | - | 16.25mm | - | 5.35mm | - | ROHS3 Compliant | - | - | ||
![]() AV19401ZQEKUL APEM Inc. | In Stock | - | - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 10,000 Cycles | - | - | - | - | -30°C~85°C | Bulk | AV | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | - | 1A AC | - | - | IP65 - Dust Tight, Water Resistant | - | 1A | Solder Lug | 125V | - | Round, Button, Domed | SPST | On-Off | Circular - 19.20mm Dia | - | - | Silver | - | - | - | EPOXY TERMINAL SEALED; IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 21.47mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 9433AB APEM Inc. | 26 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Rear | - | - | Glass, Polyamide | - | Silver | 250,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 9000 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 30V | 1A DC | - | Straight | - | 10mm | 1A | PC Pin | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 1A | - | - | EPOXY TERMINAL SEALED | 250V | 1A | - | SPST | 30V | - | - | - | - | - | - | 0.6A | .6A@125VAC | 1A@30VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10mm | - | 11.85mm | - | 6mm | - | ROHS3 Compliant | - | - |