- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Bushing Length | Operating Force-Max | Contact Configuration | Bushing Diameter | Features | IP Rating | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV19402ZQEKUL APEM Inc. | In Stock | - | - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | IP65 - Dust Tight, Water Resistant | - | 1A | Solder Lug | 125V | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | EPOXY TERMINAL SEALED; IP65 | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | 21.47mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() AV19810KMZQ APEM Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | 6A AC | - | - | IP54 - Dust Protected, Water Resistant | - | 6A | Solder Lug | 125V | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.08mm | - | - | RoHS Compliant | IP54, Water Resistant | ||
![]() AV191003C240N APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | Brass | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.90.31 | 48V | 2A DC | - | Straight | IP54 - Dust Protected, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 22mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 10mOhm | - | Silver | 2A | - | - | - | - | - | - | - | SPST | - | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | - | - | 19mm | - | 1.6mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() AV9D1003C240T APEM Inc. | 48 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.90.31 | 48V | 2A DC | - | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Silver | 2A | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | Sealed - Fully | - | 19mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 401ZQE2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 400 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -30°C | - | - | 28V | 1A AC/DC | - | - | - | - | 1A | Solder Lug | 125V | - | - | Round, Plunger | SPST | On-Off | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 13445A9X768 APEM Inc. | 70 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | Brass | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 4A AC/DC | - | Straight | - | - | 4A | Solder Lug | 125V | - | 14 mm | Round, Plunger | DPDT | On-Mom | Circular - 12.00mm Dia | 10mOhm | - | Silver | 4A | - | - | EPOXY TERMINAL SEALED | - | 250V | - | - | - | - | 30V | 150,000 Cycles | - | - | - | - | 4A | 4A@125VAC | - | 4A@30VDC | - | - | - | - | - | - | - | Sealed - Fully | - | 13.4mm | - | 6mm | ROHS3 Compliant | - | ||
![]() IPC3SAD3LOS APEM | 28 |
| - | - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | Gold Plated Silver | 500000 Cycle(s) | APEM COMPONENTS INC | Yes | - | APEM Inc | IPC3SAD3LOS | IP | 125 °C | -40 °C | Active | 2.32 | Yes | 24V dc | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.31 | - | - | BULK | - | - | compliant | - | - | - | 12 mm | - | PLUNGER | - | SPST | - | - | - | - | 0.2 A | - | - | EPOXY TERMINAL SEALED; IP67 | 50 V | - | SOLDER | - | - | RED LED | - | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | Solder | 0.5 A | - | - | - | 48 V | - | MOMENTARY-TACTILE | - | 5 N | SPST | - | - | IP67 | 13.2 mm | - | - | - | - | ||
![]() 13435CDGK APEM Inc. | 116 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 100mA DC | - | - | Environment Sealed | - | 100mA | Solder Lug | - | - | 8 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Black | 0.1A | - | - | DUST PROOF; WATER PROOF | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | 13.4mm | - | - | ROHS3 Compliant | Environment Sealed | ||
![]() AV29401ZQEK APEM Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | - | Obsolete | 1 (Unlimited) | Solder | - | Anti-Vandal | - | 85°C | -30°C | - | - | - | 3A AC | - | - | IP65 - Dust Tight, Water Resistant | - | 3A | Solder Lug | 120V | - | - | Round, Button | SPST | On-Off | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 305V-1BE APEM Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | 11.15mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | Overtravel | - | 9.4mm | - | - | RoHS Compliant | - | ||
![]() IPR3FAD5L0S APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | 2VDC | LED, Red | - | - | - | - | - | SPST | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() AV19LP207 APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() AV19LB207 APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 125V | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() AV031003C940T APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | BRASS | BRASS | BRASS | - | 100000 Cycle(s) | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | INTERNAL & FRONT PANEL SEAL | 8536.50.90.31 | 48V | 2A DC | - | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | 25mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | - | 4000VAC V | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | - | OFF-(ON) | - | 0.63 inch | - | - | 0.748 inch | Sealed - Fully | - | 19mm | 0.197 inch | 0.079 inch | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() AV9SLD2782002 APEM Inc. | 2415 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 50mA DC | - | - | IP54 - Dust Protected, Water Resistant | - | 50mA | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 2VDC | LED, Red/Green | - | - | - | - | - | SPST | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() AV091003C903 APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | 70°C | -30°C | - | - | 48V | 2A DC | - | - | IP54 - Dust Protected, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() AV191003C9X2222 APEM Inc. | In Stock | - | - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | 48V | 2A DC | - | - | IP54 - Dust Protected, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() 810K1M1ZBJ8122 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Glass, Polyamide | - | - | - | Brass | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Straight | - | - | - | Solder Lug | 20V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | 20mOhm | - | Black | - | - | - | - | - | 20V | - | - | SP, SPDT | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250μm | RoHS Compliant | - | ||
![]() AV091003C980K APEM Inc. | In Stock | - | - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | 48V | 2A DC | - | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Brass | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() AV021003C940N APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | BRASS | BRASS | BRASS | - | 100000 Cycle(s) | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | NO SEAL | - | 48V | 2A DC | - | - | IP54 - Dust Protected, Water Resistant | - | 2A | Screw Terminal | - | 21.9964mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | - | 4000VAC V | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 2A@48VDC | - | OFF-(ON) | - | 0.63 inch | - | - | 0.748 inch | - | - | 18.9992mm | 0.197 inch | 0.142 inch | ROHS3 Compliant | IP54, Water Resistant |