- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Board thickness (max.) | Bulb type | Cap Color | Casing/button colour | Connections | Contact Materials | Content | DC Voltage Rating (Max) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Lighting type | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | Recess diameter | RoHS | Switch Configuration | Switch position | Switch/button features | Switching current (max.) | Terminals | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Function | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Hole Diameter | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Current Rating (Max) | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Body Color | Switching Current | Operating Force-Max | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV0631A800 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBARZAF0000E2A APEM Inc. | In Stock | - | - | - | - | - | - | Metal | Aluminum | Aluminum | - | - | - | - | - | - | 5mm | LED (monochrome) | - | Metal | 300 mm stranded wires | - | 1pc(s) | - | EAR99 | - | 20 | - | Illuminated | - | Unavailable | Circular lighting | Panel Mount | - | - | - | - | - | 22mm | - | - | 1 x Off/(On) | Planar | 0.2A | - | - | - | - | - | PBA | - | - | - | - | - | - | PBARZAF0000E2A | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | momentary | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP7P422234 APEM Inc. | 88 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | 500VRMS V | - | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | 3A@28VDC | - | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPC5FAD2 APEM Inc. | 70 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 50V | 500mA AC 200mA DC | Vertical | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | - | 48V | - | 12mm | - | Square, Button | SPDT | On-Mom | Circular - 13.60mm Dia | - | - | Black | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | .5A@48VAC | - | - | .2A@50VDC | - | - | - | - | - | - | - | - | - | 4 N | - | - | - | - | Tactile Feedback | - | - | - | - | - | 13.2mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ILP3FAD2L0B APEM Inc. | 60 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 3.2VDC | LED, Blue | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated, LED | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 27mm | - | 12mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPC3FAD2 APEM Inc. | 63 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | - | 48V | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Black | 0.2A | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 5A | - | - | - | - | - | - | - | - | .2A@50VDC | - | 48V | - | - | - | - | - | - | - | 4 N | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ICP3FAD2101 APEM Inc. | 48 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | - | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPP3SAD2 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | Polyamide | - | - | 48 | Round, Flat | Round | Black | - | - | Black | - | - | Silver, Gold Plated (standard) | - | 48 | - | - | 50 | - | Non-Illuminated | - | - | - | Bushing Mount | -40C to 85C | 85C | -40C | SPST | 17.5(mm) | - | Details | N.O. | - | - | - | Solder Lugs | 48 VAC | 48 VDC | - | - | IP | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | 500 mA | Solder Lug | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | SPST | Not Required | Solder Lug | - | - | - | - | - | - | None | - | 5(A) | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | IP67 | 17.5(mm) | - | - | - | - | - | - | 25.4(mm) | - | - | - | - | - | ||
![]() 9233CD APEM Inc. | 25 |
| Datasheet | 5 Weeks | Gold | PCB, Panel, Through Hole | Panel Mount, Rear | - | Polyamide | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | Straight | - | 6.5mm | 100mA | PC Pin | - | - | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.20mm Dia | 30mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | 100mA | - | - | SPST | 30V | - | 100mA | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 6.5mm | - | 8mm | - | 3.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() IPR3SAD1 APEM Inc. | 68 | - | Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | SEALING: ENVIRONMENTALLY SEALED | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | - | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | 1Ohm | Blue | 4A | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 5A | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 20.6mm | - | 2mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 810KMZQ APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | Resin | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.35 | - | 30V | 6A AC 7A DC | Straight | - | - | 7A | Solder Lug | - | 125V | - | 13.06mm | 7.57 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 20mOhm | - | White | 7A | - | - | EPOXY TERMINAL SEALED | 250V | - | - | - | SP, SPDT | 30V | - | - | - | - | - | - | 6A | 6A@125VAC | - | - | 7A@30VDC | - | - | - | - | - | - | - | - | - | 3.58 N | - | - | - | - | - | - | - | - | - | - | 10.49mm | - | 5.85mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() IFB3Z1AD200 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide, Rubber | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 500,000 Cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | IF | e4 | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 50V | 400mA AC 100mA DC | Straight | IP54 - Dust Protected, Water Resistant | - | 100mA | Quick Connect - 0.110 (2.8mm) | - | 32V | - | 30mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | 1000000000Ohm | Black | 0.1A | - | - | EPOXY TERMINAL SEALED; IP54 | 32V | - | 1000VRMS V | - | SPST | 50V | 1,000,000 Cycles | - | - | - | - | - | 0.1A | .1A@50VAC | - | - | .1A@50VDC | - | - | - | - | - | - | - | - | - | 8.5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 11.9mm | 0.381 inch | 0.275 inch | - | - | RoHS Compliant | - | - | IP54, Water Resistant | ||
![]() IPR3FAD6L0S APEM Inc. | 54 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | - | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Red | - | 2VDC | LED, Red | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 500mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IPC3SAD9 APEM Inc. | 81 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | - | 48V | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Orange | - | - | - | - | - | - | - | - | SPST | 24V | 1e+06 cycles | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 9233NCD APEM Inc. | 35 |
| Datasheet | 9 Weeks | Gold | Bushing, Panel, Through Hole | Panel Mount, Rear | - | Polyamide | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | - | - | 6.5mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.20mm Dia | 30mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | 30V | - | - | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.9mm | - | 3.5mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ES1P41653001 APEM Inc. | 2806 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 6,050 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | ES | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Emergency Stop | - | - | - | - | - | - | 24V | 1A DC | - | IP65 - Dust Tight, Water Resistant | - | 1A | PC Pin | - | - | EN | - | - | Round, Button, Mushroom | DPST-NC | On-Off | Circular - 22.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | DPDT, DPST | - | 100,000 Cycles | - | - | Illuminated | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | - | - | 11.73mm | - | 35mm | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() IAR3F1100 APEM Inc. | 152 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | Thermoplastic | - | GOLD | GOLD | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | 24V | 2A DC | Vertical | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Blue | 2A | - | - | EPOXY | - | - | 700VAC V | 1 | SPST | - | - | - | - | - | - | - | - | - | - | - | 2A@24VDC | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 104450003 APEM Inc. | 99 | - | Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 10400 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.33 | - | 24V | 3A DC | Straight | - | - | 3A | Solder Lug | - | 110V | - | 13.9954mm | 13.9954 mm | Plunger for Cap | DPDT | On-Mom | Circular - 10.20mm Dia | 10mOhm | 1GOhm | - | 3A | - | - | - | 220V | - | - | - | DPDT, SPDT | 24V | - | 3A | - | - | - | - | - | - | - | 10.2 mm | 3A@24VDC | - | - | - | ON-(ON) | - | 0.433 inch | - | - | - | - | 0.393 inch | CHROME | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 12.7mm | 0.196 inch | 5mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4731A02UU APEM Inc. | 548 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount, Rear | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 4700 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | - | 6A AC | Straight | - | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | - | 125V | - | - | 12 mm | Round, Plunger | SPST | On-Off | Circular - 12.20mm Dia | 10mOhm | 1000000000Ohm | Black | - | - | - | DUST PROOF; WATER PROOF | 250V | 6A | - | - | SPDT, SPST | - | - | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | 15mm | - | 7.3mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 301ZBE APEM Inc. | 46 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 250,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | 20mA | Solder Lug | - | 20V | - | 9.4mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | 10mOhm | 10000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | 1000VAC V | - | SPST | 20V | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | 6.35 mm | .02A@20VDC | - | - | - | OFF-(ON) | - | 0.224 inch | - | RED | - | 3.48 N | 0.25 inch | - | - | - | Overtravel | - | - | - | - | - | 10.9mm | 0.22 inch | 4.52mm | - | - | ROHS3 Compliant | - | Lead Free | - |