- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Actuator Material | (Ø) | Bezel Style | Brand | Case colour | Connections | Contact Materials | Dim | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | LED features | Manufacturer | Material properties | Operating current | Recess diameter | RoHS | Terminals | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Luminous Intensity | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Body Color | Operating Force-Max | Product | Contact Voltage Rating (DC) | Features | Product Category | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820KSVB APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Glass, Polyamide | - | - | - | - | - | Brass, Gold | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.73mm | 11.84 mm | Plunger for Cap | DPDT | On-Mom | - | 20mOhm | - | White | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | 500000 cycles | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | 6.13 N | - | - | - | - | - | 13.06mm | - | 5.84mm | RoHS Compliant | - | ||
![]() 401SZQEJ81 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFB3Z1AD7/100 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel | Panel Mount, Snap-In | - | - | - | Polyamide, Rubber | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | IF | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP54 - Dust Protected, Water Resistant | 100mA | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | 1000000000Ohm | White | 0.1A | - | - | - | - | - | 32V | 1000VRMS V | SPST | 50V | 1,000,000 Cycles | - | - | - | - | 0.4A | 0.4A@32VAC | 0.1A@48VDC | - | - | - | - | - | BLACK | - | - | - | Epoxy Sealed Terminals | - | - | - | 0.381 inch | 0.275 inch | RoHS Compliant | - | ||
![]() 402ZQE/UL APEM Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount, Rear | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 400 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Standard | Silver (Ag) | - | - | - | 8536.50.90.31 | - | - | 1A AC | - | - | 500mA | Solder Lug | 125V | 9.53mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | White | 3A | - | - | - | EPOXY TERMINAL SEALED | 28V | - | - | SPST | - | - | - | - | - | - | 3A | - | 3A@28VDC | - | 125V | - | - | - | - | 6.12 N | - | - | - | - | - | 11.91mm | - | - | Non-RoHS Compliant | - | ||
![]() 810KSAQ APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Glass, Polyamide | - | - | - | - | - | Silver | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 30V | 6A AC 7A DC | Right Angle | - | 7A | PC Pin | 125V | 13.16mm | 13.06 mm | Plunger for Cap | SPDT | On-Mom | - | 20mOhm | - | White | - | - | - | - | EPOXY TERMINAL SEALED | - | 250V | - | - | 30V | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | 3.58 N | - | - | - | - | - | 7.57mm | - | 5.84mm | RoHS Compliant | - | ||
![]() 820KSA-1Q/UL APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Glass, Polyamide | - | - | - | - | - | Silver | - | 60,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.90.35 | - | - | 6A AC 7A DC | Right Angle | - | 7A | PC Pin | 125V | 13.06mm | 10.97 mm | Plunger for Cap | DPDT | On-Mom | - | 20mOhm | 2000000000Ohm | White | 7A | - | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | 250V | 1500VAC V | DP, DPDT | 30V | - | - | - | - | - | 6A | - | 7A@30VDC | - | - | 8 | ON-(ON) | 0.25 inch | - | 6.13 N | - | - | - | - | - | 12.73mm | 0.12 inch | 5.45mm | Non-RoHS Compliant | - | ||
![]() 810KSAG APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Glass, Polyamide | - | - | - | - | - | Gold, Silver | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | 85°C | -30°C | - | - | - | 30V | 6A AC 7A DC | Right Angle | - | 7A | PC Pin | 125V | - | - | Plunger for Cap | SPDT | On-Mom | - | 20mOhm | - | White | - | - | - | - | - | - | 250V | - | SPDT | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | RoHS Compliant | - | ||
![]() AV09C7L3D9001 APEM Inc. | 239 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Brass | - | - | - | - | - | Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal, Illuminated | - | - | - | Blue | 8536.50.90.31 | - | 24V | 50mA DC | Straight | IP54 - Dust Protected, Water Resistant | 50mA | Screw Terminal | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 100mOhm | - | Silver | 0.05A | 2VDC | - | LED, Blue | IP65 | - | - | - | SPST | 24V | 100,000 Cycles | 50mA | LED | - | - | - | - | .05A@24VDC | - | - | - | - | - | - | 9 N | - | - | - | - | - | 26.7mm | - | 0m | ROHS3 Compliant | IP54, Water Resistant | ||
![]() Q22F1CXXW220E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q22P1CXXY220E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mcd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() AV091003C910 APEM Inc. | 29 |
| - | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | - | 48V | 2A DC | - | IP54 - Dust Protected, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() Q16P1CXXY220E APEM | 538 | - | - | - | - | - | - | - | - | Brass | - | 18.3mm | Promient Metal | - | Chrome | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 18.3 mm x 48.5 mm | - | n.rel. | Yellow | - | - | splashproof,External reflector | - | shiny | 3mA | 16mm | Compliant | Solder Lugs Fastons | - | - | - | - | - | - | - | - | Blade Terminal | - | Q16 P1 CXXY220E | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | - | - | - | - | - | - | Fixed Light | 30 mcd | - | - | - | - | Yellow | - | - | - | - | - | - | Indicators | - | - | - | 48.5mm | - | - | - | - | IP67 | ||
![]() Q8R1CXXY220E APEM | In Stock | - | - | - | - | - | - | - | - | Brass | - | 9.5mm | Recessed | Apem | Chrome | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 9.5 mm x 44.75 mm | - | n.rel. | Yellow | 25 | - | splashproof,Built-in reflector | Apem | shiny | 3mA | 8mm | Compliant | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | - | Blade Terminal | - | Q8 R1 CXXY220E | - | - | - | Yellow | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | IP67 | - | - | - | - | - | - | - | Fixed | 40 mcd | LED Panel Mount Indicators | - | - | - | Yellow | - | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | 44.75mm | - | - | - | - | IP67 | ||
![]() AV49402ZQE6PUL APEM Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | - | Obsolete | 1 (Unlimited) | Solder | - | Anti-Vandal | - | 85°C | -30°C | - | - | - | - | 1A AC | - | IP54 - Dust Protected, Water Resistant | 1A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP54, Water Resistant | ||
![]() AV49305ZQEK6UL APEM Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | - | Obsolete | 1 (Unlimited) | Solder | - | Anti-Vandal | - | 85°C | -30°C | - | - | - | - | 1A AC | - | IP65 - Dust Tight, Water Resistant | 1A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() AV49305ZQE6 APEM Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | - | Obsolete | 1 (Unlimited) | Solder | - | Anti-Vandal | - | 85°C | -30°C | - | - | - | - | 3A AC | - | IP54 - Dust Protected, Water Resistant | 3A | Solder Lug | 120V | - | - | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP54, Water Resistant | ||
![]() 305SZBE APEM Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SPST | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | - | - | Overtravel | - | - | 16.43mm | - | - | RoHS Compliant | - | ||
![]() AV49PB13P2Y1ZQE0UL APEM Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | AV | - | - | Obsolete | 1 (Unlimited) | Solder | - | Anti-Vandal | - | 85°C | -30°C | - | - | - | - | 6A AC | - | IP54 - Dust Protected, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Natural | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP54, Water Resistant | ||
![]() 305CBE APEM Inc. | In Stock | - | Datasheet | - | Tin | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 9.4mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SPST | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | 3.34 N | - | - | Overtravel | - | - | 10.9mm | - | - | RoHS Compliant | - | ||
![]() 302V30TE APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |