- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Number of Terminals | Actuator Material | (Ø) | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Bezel Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Bushing Length (mm) | Case colour | Connections | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | Dim | ECCN | ECCN (US) | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | HTS | Ihs Manufacturer | Illuminated | Itar Registered | LED features | LED Size | Lens Color/Style | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material properties | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Hole Size | Mounting Styles | Operating current | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Recess diameter | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Terminal Seal | Terminals | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Number of Rows | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Luminous Intensity | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Contact (DC) Max Rating R Load | LED Color | Lens Color | Contact Voltage(AC)-Max | Current Rating (Max) | Switch Action | Operating Force-Max | Contact Configuration | Product | Bushing Type | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Length | Body Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP33W018500 APEM, Inc | 675 | - | - | - | Silver | - | - | - | - | - | - | 2 | Glass/Polyamide | - | 48 | - | 3.55 | Long Round Plunger | - | - | 8.58 | 5.55 | 8.1 | Right Angle | - | 5.7 | - | - | Brass | 48 | 500Vrms | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 0.5@48VAC 48VDC | - | 85 | - | - | 1000 | - | -30 | Through Hole | - | Through Hole | - | -30C to 85C | - | - | 85C | -30C | - | - | - | - | SPST | 20.72 | - | - | - | - | - | O-Ring/Epoxy | Actuator/Terminals | OFF Mom | 3.3 | 5.08 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Momentary Contact | - | - | 1 | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | PC Pins | - | - | - | - | - | - | - | - | - | - | 0.5(A) | - | - | - | - | Unthreaded | - | - | 20000 | - | - | 8.1 | - | - | 5.55 | Yes with exemptions | - | ||
![]() 1213C-2 (BLACK) APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 7.5 | Round Plunger | Black | - | 14 | 21.2 | 17 | Straight | - | 10.5 | - | - | - | - | 2000Vrms | - | - | EAR99 | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | - | - | - | - | - | - | 10 | 3@125VAC 12VDC | - | 55 | - | - | 1000 | - | -20 | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 14 | - | - | - | - | - | - | - | N.O. | - | 13.2 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Quick Connect/Solder Lug | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 10000 | - | - | 17 | - | - | 39.2 | Yes with exemptions | - | ||
![]() IPR3SAD2LOG APEM, Inc | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | 2 | - | - | - | - | 2 | Round Plunger | Black | - | - | 6.4 | - | Straight | - | 6.8 | - | - | - | - | 1500Vrms | - | - | EAR99 | 500000 Cycle(s) | - | - | - | - | - | APEM COMPONENTS INC | - | - | - | - | - | APEM Inc | IPR3SAD2LOG | IP | - | 100 | 5@28VDC | - | 85 | 1000000 | - | 1000 | - | -40 | Panel Mount | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | SPST | 17.5 | - | - | 2.32 | - | Yes | Epoxy | Terminals | N.O. | 3.2 | 5.08 | - | - | - | - | - | - | - | - | - | e4 | Yes | Active | - | - | EAR99 | - | Gold (Au) | - | 1 | 8536.50.90.31 | - | - | - | - | BULK | - | compliant | - | Solder Lug | - | 12 mm | PLUNGER | - | Momentary Contact | - | - | 0.2 A | - | - | - | EPOXY TERMINAL SEALED; IP67 | 50 V | SOLDER | - | GREEN LED | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | Green | 0.5 A | - | - | - | - | - | 48 V | - | MOMENTARY-TACTILE | 5 N | - | - | Threaded | - | - | 500000 | - | IP67 | 17.5 | - | 13.2 mm | 26.3 | Yes with exemptions | - | ||
![]() Q8F1CXXG220E APEM | In Stock | - | - | - | - | - | Nut and Washer | - | - | Brass | - | - | - | 9.5mm | - | - | - | - | - | Flush | - | - | - | - | Apem | - | Chrome | Type C CEE 7/16 plug 2.8 mm | - | - | - | (Ø x L) 9.5 mm x 44.85 mm | - | - | - | n.rel. | Green | 25 | - | - | - | - | - | splashproof,protudes from control panel | 5 mm | Green Diffused | Apem | - | - | shiny | - | - | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | 3mA | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | Compliant | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | 0.274843 oz | - | 220 V | - | - | Q8 | - | - | - | - | Solder | - | Q8F1 CXXG220E | - | Green | - | - | LED Indication | - | - | - | - | - | - | 20 mA | Faston/Solder Lug | - | - | - | - | - | - | - | - | - | 220 VAC | - | IP67 | - | - | - | - | - | - | - | - | Fixed | 8 mcd | - | LED Panel Mount Indicators | - | Green | - | - | Diffused | - | Green | Green | - | - | - | - | - | Indicators | - | - | - | - | LED Panel Mount Indicators | - | - | 44.85mm | - | - | - | IP67 | ||
![]() 302SZQE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Silver (Ag) | - | - | 8536.50.90.31 | - | - | 28V | 1A AC/DC | - | - | - | 1A | Solder Lug | 125V | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | Black | 3A | - | - | - | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.59mm | - | ROHS3 Compliant | - | ||
![]() 18235WWCD5 APEM Inc. | 35 |
| Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 18000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1X02 APEM | 340 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 100 | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | Caps | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | ||
![]() IPC3SAD2LOS APEM | 139 |
| - | - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | APEM COMPONENTS INC | Yes | - | - | - | - | APEM Inc | IPC3SAD2LOS | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | compliant | - | - | - | 12 mm | PLUNGER | - | SPST | - | - | 0.2 A | - | - | - | EPOXY TERMINAL SEALED; IP67 | 50 V | SOLDER | - | RED LED | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | - | Solder | - | - | - | 0.5 A | - | - | - | - | - | 48 V | - | MOMENTARY-TACTILE | 5 N | SPST | - | - | - | - | - | - | IP67 | - | - | 13.2 mm | - | - | - | ||
![]() PBAR9AFB000A0BX APEM | 2078 |
| - | - | - | - | - | - | - | - | Stainless Steel | - | Stainless Steel | - | - | Round, Flat | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 20 | - | - | - | Yes | No | - | - | - | Apem | - | - | - | - | - | +75°C | - | - | - | - | -40°C | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | 6 VDC | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | Switches | 1.2 W | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA @ 24 V dc | SPST | - | - | Flying Lead | Pushbutton Switches | -40 → +75°C | Blue | - | - | - | - | - | - | - | - | - | - | SPST | Piezo Switches | - | LED | - | - | Pushbutton Switches | IP68 | - | - | - | - | - | - | ||
![]() 301T1CBE2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IPR3SAD3LOS APEM | 162 |
| - | - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | APEM COMPONENTS INC | Yes | - | - | - | - | APEM Inc | IPR3SAD3LOS | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | 28/48V dc | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | compliant | - | - | - | 12 mm | PLUNGER | - | SPST | - | - | 0.2 A | - | - | - | EPOXY TERMINAL SEALED; IP67 | 50 V | SOLDER | - | RED LED | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | - | Solder | - | - | - | 0.5 A | - | - | - | - | - | 48 V | - | MOMENTARY-TACTILE | 5 N | SPST | - | - | - | - | - | - | IP67 | - | - | 13.2 mm | - | - | - | ||
![]() ISR3Z1AD900 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Sealed | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | - | 400mA | Quick Connect - 0.110 (2.8mm) | 32V | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | Orange | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AV3SLD2082002K APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | Gold (Au) | - | - | 8536.50.90.31 | - | - | 24V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | 50mA | Solder Lug | - | 25mm | Round, Button, Flush | SPST-NO | Off-Mom | - | Silver | 0.05A | 2VDC | - | LED, Red/Green | IP67; IP69K | - | - | SPST | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | .05A@24VDC | - | - | - | - | - | 9 N | - | - | - | - | Sealed - Fully | - | - | - | - | - | 14.1mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1X38 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 100 | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | Caps | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | ||
![]() Q8P1CXXY220E APEM | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | 9.5mm | - | - | - | - | - | Prominent | - | - | - | - | Apem | - | Chrome | Type C CEE 7/16 plug 2.8 mm | - | - | - | (Ø x L) 9.5 mm x 43.85 mm | - | - | - | n.rel. | Yellow | 25 | - | - | - | - | - | splashproof,External reflector | - | - | Apem | - | - | shiny | - | - | - | - | - | - | - | - | - | - | - | - | 3mA | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | Compliant | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | - | Q8 | - | - | - | - | Blade Terminal | - | Q8 P1 CXXY220E | - | Yellow | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | IP67 | - | - | - | - | - | - | - | - | Fixed | 40 mcd | - | LED Panel Mount Indicators | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | Indicators | - | - | - | - | LED Panel Mount Indicators | - | - | 43.85mm | - | - | - | IP67 | ||
![]() 301T1ZQE2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Bushing, Panel | Panel Mount, Rear | - | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | Solder Lug | 125V | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 11.89mm Dia | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBAR1AF2000A0S APEM Inc. | 42 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | Red | - | - | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | Black | - | 5VDC | - | LED, Red | - | - | - | SPST | - | - | - | 200mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() AV9SLD9481002K APEM Inc. | 138 |
| - | 11 Weeks | - | - | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal, Illuminated | - | Blue | - | - | - | - | 24V | 50mA DC | - | IP65 - Dust Tight, Water Resistant | - | 50mA | Screw Terminal | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | Silver | - | 2VDC | - | LED, Blue | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() RPR3F206 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Environment Sealed | - | - | Wire Leads | 20V | - | Round, Button, Rubber | SPST-NO | Off-Mom | Circular - 11.43mm Dia | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Environment Sealed | ||
![]() LPI3124G1XX47XX APEM Inc. | 35 |
| - | 9 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | - | - | - | - | - | - | SPST | - | - | 0.05A | - | - | - | IP40 | 24V | - | - | GREEN LED | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | .05A@24VDC | - | - | - | - | MOMENTARY-TACTILE | 5 N | - | - | - | - | - | - | - | - | - | - | 18.9mm | - | ROHS3 Compliant | - |