- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Washability | Bushing Diameter | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC5SAD6 APEM Inc. | 26 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Vertical | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Square, Button | SPDT | On-Mom | Circular - 13.60mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IRR1S422L0S APEM Inc. | 106 |
| Datasheet | 13 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.90.33 | - | 48V | 200mA AC/DC | BULK | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 250V | - | - | Round, Button | SPST | On-Off | Circular - 16.20mm Dia | - | - | Black | 0.1A | 1.95VDC | LED, Red | - | 24V | - | - | - | - | - | - | 1,000,000 Cycles | 200mA | LED | Red | - | - | - | .1A@24VDC | - | - | 16 mm | - | - | - | 7 N | - | - | Tactile Feedback | - | - | - | 17.5mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ISR3SAD200 APEM Inc. | 300 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Thermoplastic | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~85°C | Bulk | IS | e4 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | 100mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | Black | 0.1A | - | - | CORROSION PROOF; EPOXY TERMINAL SEALED; IP67 | - | 125V | 400mA | - | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | 0.4A | - | - | .1A@50VDC | - | - | - | - | - | - | 5 N | - | - | Epoxy Sealed Terminals | - | 17.5mm | - | 9.8mm | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() SP35W000000 APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide | - | - | BRASS | - | BRASS | - | - | 60,000 Cycles | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | - | - | 100mA | PC Pin | - | 12.7mm | 9.5 mm | Round, Plunger | SPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | White | - | - | - | EPOXY TERMINAL SEALED | - | - | - | 1400VAC V | - | - | - | - | 1A | - | - | - | - | - | .1A@30VDC | - | ON-(ON) | - | 0.4572 mm | WAVE | 0.24 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 6.9mm | 0.153 inch | 0.281 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() ILR3FAD2L0Y APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | LED, Yellow | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPR1SAD6L0S APEM Inc. | 55 |
| Datasheet | 5 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | Thermoplastic | Polyamide | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Red | - | 2VDC | LED, Red | - | - | - | - | - | - | - | 24V | - | 5A | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ILP3SAD2L0S APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | LED, Red | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() LPI5424G1K15714 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel, Surface Mount | Panel Mount, Front | SMD/SMT | - | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | -20°C~65°C | Tray | LPI | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.90.33 | - | 12V | 5A DC | - | Straight | IP53 - Dust Protected, Water Resistant | - | 5A | Screw Terminal | - | 43.9928mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 38.10mm Dia | 100mOhm | 10000000Ohm | White | 5A | 24VDC | LED, Green | - | - | - | - | 500VRMS V | - | DPST, SPST | 12V | 1,000,000 Cycles | 5A | LED | Green | - | - | - | 5A@12VDC | - | - | - | 2.0066 mm | - | - | - | - | - | Tactile Feedback | - | - | - | 19.812mm | - | 0.256 inch | No SVHC | ROHS3 Compliant | - | - | IP53, Water Resistant | ||
![]() 18535AD APEM Inc. | 1125 |
| Datasheet | 5 Weeks | Gold | Panel | Panel Mount, Rear | - | - | PBT | Glass, Polyamide | - | - | - | - | - | Gold, Silver | 60,000 Cycles | - | -30°C~65°C | Bulk | 18000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 1A AC/DC | - | Straight | - | - | 1A | Solder Lug | 125V | 13.2mm | 7 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | 1GOhm | - | 1A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | 125V | - | - | - | SPDT, SPST | 30V | - | 1A | - | - | 1A | 1A@120VAC | - | 1A@30VDC | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 12mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9432YCDB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | Glass, Polyamide | - | - | - | - | - | Brass | 250,000 Cycles | - | -30°C~65°C | Bulk | 9000 | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Matte Tin (Sn) | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | Straight | - | - | 100mA | PC Pin | - | 16.15mm | 10 mm | Round, Plunger | SPST-NC | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | SPST | 30V | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13mm | - | 6mm | - | ROHS3 Compliant | - | - | - | ||
![]() 9133CD APEM Inc. | 105 |
| Datasheet | 5 Weeks | Gold | Bushing, Panel, Through Hole | Panel Mount, Rear | - | - | Polyamide | Glass, Polyamide | - | - | - | - | - | Brass | 250,000 Cycles | - | -30°C~65°C | Bulk | 9000 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | Straight | - | 6.5mm | 100mA | PC Pin | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.20mm Dia | 30mOhm | 1000000000Ohm | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | 100mA | 1000VRMS V | - | SPST | 30V | - | - | - | - | - | - | - | .1A@30VDC | 2 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 6.5mm | - | 7.1mm | - | 3.25mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() IPR1SAD2104 APEM Inc. | 778 |
| Datasheet | 5 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.33 | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | 0.1A | - | - | - | - | - | - | - | - | - | 24V | - | 4A | - | - | 2A | 2A@125VAC | 13.6 mm | .1A@24VDC | - | - | - | - | - | - | 6.5 N | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ILR3PAD2L0G APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | PC Pin | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | LED, Green | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IQC3Z422 APEM Inc. | 11 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 48V | 200mA DC | - | - | IP54 - Dust Protected, Water Resistant | - | 200mA | Quick Connect - 0.110 (2.8mm) | - | 19.8mm | - | Square, Button | SPST-NO | Off-Mom | Circular - 15.90mm Dia | 0.1mOhm | 1000000000Ohm | Black | 0.2A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | 1500VRMS V | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | .2A@48VDC | - | - | - | 2.4892 mm | - | - | 6 N | - | - | Epoxy Sealed Terminals | 22mm | - | 16mm | - | 0.279 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPR1SAD6 APEM Inc. | 416 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | e4 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | SEALING: ENVIRONMENTALLY SEALED | - | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Red | 4A | - | - | - | - | - | - | - | 1 | - | 24V | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 20.6mm | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 401ZQE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 28V | 1A AC/DC | - | Straight | - | - | 1A | Solder Lug | 125V | 9.53mm | - | Round, Plunger | SPST | On-Off | Circular - 6.35mm Dia | 10mOhm | - | White | 3A | - | - | EPOXY TERMINAL SEALED | - | 125V | - | - | - | - | 28V | - | 3A | - | - | 3A | 3A@125VAC | - | 3A@28VDC | - | - | - | - | - | - | 6.12 N | - | - | - | - | - | - | 11.91mm | - | 5.28mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() ICC3PAD2101 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | POLYAMIDE | GOLD | SILVER | - | SILVER | GOLD | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 48V | - | 1500VRMS V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | 5A@28VDC | - | - | - | 1.7018 mm | - | 0.267 inch | - | - | 0.472 inch | Epoxy Sealed Terminals | - | - | - | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FDAP1F1482F14 APEM Inc. | 44 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~75°C | Tray | FD | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 12V | 200mA DC | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | 200mA | Solder Lug | - | - | - | Round, Button | SPST | Off-On | Circular - 24.20mm Dia | - | - | Black | - | 12VDC | LED, Red/Green | - | - | - | - | - | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON/OFF Symbol | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() ICR3FAD2 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP33Y008000 APEM Inc. | 226 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | 60,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | 10.16mm | 5 mm | Round, Plunger | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | SPST | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | 5 | OFF-(ON) | - | 0.7874 mm | WAVE | 0.224 inch | - | SOLVENT | 0.196 inch | Epoxy Sealed Terminals | - | - | - | 8.6mm | - | 0.139 inch | - | ROHS3 Compliant | - | - | - |