- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Switch Action | Bushing Length | Body Color | Contact (DC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q22F1GZZRYG12E APEM | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q22F1GZZRYG220E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() IPR3SAD2LOS APEM | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | 500000 Cycle(s) | APEM COMPONENTS INC | - | APEM Inc | IPR3SAD2LOS | 125 °C | -40 °C | Active | 5.78 | - | Yes | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.90.31 | - | - | BULK | - | compliant | - | - | - | 12 mm | - | ROUND CURVED TYPE | - | SPST | - | - | - | - | 0.2 A | - | - | EPOXY TERMINAL SEALED; IP67 | 50 V | SOLDER | - | - | RED LED | - | PUSHBUTTON SWITCH | 0.5 A | - | - | 48 V | - | - | MOMENTARY | - | - | - | 5 N | - | - | 6.4 mm | - | - | - | - | ||
![]() IZNP3P4ANL0G APEM Inc. | 48 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q8F1GZZRYG02E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q8F3GZZRYG220E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() IPR3FAD2LT1 APEM | 167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 810K2M1ZQJ8122/UL APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 8536.50.90.35 | - | 6A AC | - | - | - | - | Solder Lug | 125V | 15.24mm | 12.83 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | 7A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | 30V | - | - | - | - | - | - | 6A | - | 7A@30VDC | 125V | - | - | - | - | - | - | 3.58 N | - | - | 18.67mm | - | - | Non-RoHS Compliant | - | ||
![]() Q14F1GZZRYG220E APEM | 98 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q16F1GZZRYG24E APEM | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q22F1GZZRYG05E APEM | 104 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q8F1GZZRYG12E APEM | 76 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() AV09100EA840K APEM Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PB1-3P2Y1ZB APEM Inc. | In Stock | - | - | - | Panel | Panel Mount, Rear | - | - | GLASS FILLED POLYESTER | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | 100,000 Cycles | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | PB | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | 13.06mm | 7.57 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.005mOhm | 200000000000Ohm | White | 0.02A | - | - | - | - | - | 2000VAC V | - | - | - | - | 6A | 6A@125VAC | .02A@20VDC | 125V | N.O.-N.C. | 1.651 mm | - | 0.25 inch | RED | 0.4VA@20VDC | 5.28 N | 0.25 inch | - | 10.49mm | 0.22 inch | 0.256 inch | RoHS Compliant | - | ||
![]() AV24LC402 APEM Inc. | 48 |
| Datasheet | 10 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 250V | 30mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 24.20mm Dia | - | - | Silver | - | - | - | IP65 | - | - | - | - | - | 3,000,000 Cycles | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | 14 N | - | Sealed - Fully | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() AV22LC164 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | - | Anti-Vandal | - | - | - | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() PBAR5AF6000 APEM Inc. | 11 |
| Datasheet | 11 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo | - | - | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Red | 0.2A | - | - | - | - | - | - | SPST | - | - | - | - | - | 0.2A@24VDC | - | - | - | - | 0.413 inch | RED | - | - | 0.63 inch | Epoxy Sealed Terminals | 5.0038mm | - | 0.177 inch | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 8446ADB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-On | Circular - 6.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() ISR3SAD7/110 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount, Front | NO | PANEL MOUNT-THREADED | POLYAMIDE | GOLD | - | - | GOLD | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) | - | - | 8536.50.90.31 | 50V | 400mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | - | 100mA | Solder Lug | 32V | 12mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 50000000Ohm | White | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | 50V | - | 1000VRMS V | SPST | - | 1,000,000 Cycles | - | 0.4A | - | - | 32V | - | 1.651 mm | - | - | - | - | 5 N | - | Epoxy Sealed Terminals | 9.8mm | - | 0.185 inch | ROHS3 Compliant | - | ||
![]() IXR3W02BRXCD APEM Inc. | In Stock | - | - | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | IX | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 28V | 100mA DC | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | Wire Leads | - | - | - | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 11.90mm Dia | - | - | Black | - | 3.2VDC | LED, Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Dot Symbol | - | - | - | ROHS3 Compliant | - |