- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Mechanical Life | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A02ESHFB1W57YC APEM Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~60°C | Bulk | A02ES-H | - | - | Active | 1 (Unlimited) | - | - | Emergency Stop, Illuminated | - | - | - | 30V | 3A AC 2A DC | IP65 - Dust Tight, Water Resistant | - | - | Connector | 250V | - | - | Round, Button, Mushroom | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Red | - | - | LED, Yellow | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Control Box Enclosure | - | - | - | ROHS3 Compliant | - | ||
![]() PB13P2Y2V1B APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | GLASS FILLED POLYESTER | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | 100,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | PB | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Standard | - | - | 8536.50.90.31 | - | 0.4VA AC/DC | - | compliant | - | PC Pin | 20V | 10.49mm | 7.57 mm | Round, Plunger | SPDT | On-Mom | - | 0.005mOhm | 200000000000Ohm | White | 0.02A | - | - | - | 20V | 2000VAC V | - | 6A | 6A@125VAC | - | 125V | 5 | N.O.-N.C. | - | 0.29 inch | RED | 5.28 N | 0.245 inch | - | 13.06mm | 0.12 inch | 0.256 inch | RoHS Compliant | - | ||
![]() 820K2M1ZQJ6122 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | WITH OUTBOARD LED INDICATOR | 8536.50.90.35 | 30V | 6A AC 7A DC | - | compliant | - | Solder Lug | 125V | 23.24mm | 15.62 mm | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | 7A | 2VDC | LED, Red | EPOXY TERMINAL SEALED | 30V | - | - | 6A | - | - | 125V | - | - | - | - | - | 6.13 N | - | - | 18.67mm | - | - | - | - | ||
![]() PBARZAF3002Y0G APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A02ESIFB1W57YC APEM Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging | - | - | - | - | - | - | - | 100,000 Cycles | - | -20°C~55°C | Bulk | A02ES-I | - | - | Active | 1 (Unlimited) | - | - | Emergency Stop, Illuminated | - | - | - | 24V | 6A AC 8A DC | IP65 - Dust Tight, Water Resistant | - | - | Connector | 240V | - | - | Round, Button, Mushroom | DPST-NC | On-Off | - | - | - | Red | - | - | LED, Yellow | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Control Box Enclosure | - | - | - | ROHS3 Compliant | - | ||
![]() 302SV-1BEJ81/A2145 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~85°C | Bulk | 300 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV199035D240K APEM Inc. | 11 |
| - | 10 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 250,000 Cycles | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | 30V | 1A DC | IP65 - Dust Tight, Water Resistant | - | 1A | Solder Lug | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() ECBTTF002A APEM Inc. | 7 | - | Datasheet | 5 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | 6,050 Cycles | - | -35°C~70°C | Tray | EC | - | - | Active | 1 (Unlimited) | - | - | Emergency Stop | - | - | - | 125V | 3A AC 220mA DC | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | 120V | - | - | Round, Button | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302CBEJ8126 APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~85°C | Bulk | 300 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 401SZQEJ8122 APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 400 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | 28V | 1A AC/DC | - | - | - | Solder Lug | 125V | - | - | Square, Button | SPST | On-Off | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 810KMV30QUL APEM Inc. | In Stock | - | - | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED POLYAMIDE | - | COIN SILVER | COIN SILVER | - | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 800 | - | - | Obsolete | Vendor Undefined | - | - | Standard | - | - | - | 30V | 6A AC 7A DC | - | compliant | - | PC Pin | 125V | 16.3576mm | 7.366 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 2000000000Ohm | White | 7A | - | - | EPOXY | 30V | 1500VAC V | - | 3A | 3A@250VAC | - | 250V | 7 | ON-(ON) | 0.889 mm | 0.25 inch | - | - | - | - | 13.3858mm | 0.185 inch | 0.23 inch | - | - | ||
![]() 810KMCQUL APEM Inc. | In Stock | - | - | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED POLYAMIDE | - | COIN SILVER | COIN SILVER | - | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 800 | - | - | Obsolete | Vendor Undefined | - | - | Standard | - | - | - | 30V | 6A AC 7A DC | - | compliant | - | PC Pin | 125V | 12.7mm | 7.366 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 2000000000Ohm | White | 7A | - | - | EPOXY | 30V | 1500VAC V | - | 3A | 3A@250VAC | - | 250V | 3 | ON-(ON) | 0.889 mm | 0.25 inch | - | - | - | - | 12.2428mm | 0.19 inch | 0.23 inch | - | - | ||
![]() 820K1M1V30QUL APEM Inc. | In Stock | - | - | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED POLYAMIDE | - | COIN SILVER | COIN SILVER | - | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | 6A AC | - | compliant | - | PC Pin | 125V | 16.3576mm | 12.7254 mm | Plunger for Cap | DPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 2000000000Ohm | White | 7A | - | - | EPOXY | 30V | 1500VAC V | - | 3A | 3A@250VAC | 7A@30VDC | 250V | 10 | ON-(ON) | 0.889 mm | 0.154 inch | - | - | - | - | 13.3858mm | 0.185 inch | 0.165 inch | - | - | ||
![]() 820K2MZQJ8122 APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBARZAF6002Y0S APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 810K2M1V30BJ8122 APEM Inc. | In Stock | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301SCQEJ8128UL APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~85°C | Bulk | 300 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | 1A AC | - | - | - | PC Pin | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 15.24mm x 12.83mm | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | ||
![]() 302ZQEJ8122 APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~85°C | Bulk | 300 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Standard | Silver (Ag) | - | 8536.50.90.31 | 28V | 1A AC/DC | - | compliant | - | Solder Lug | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | 28V | - | - | 3A | - | - | 125V | - | - | - | - | - | - | - | - | 13.59mm | - | - | RoHS Compliant | - | ||
![]() 402SCQEJ8182 APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 400 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | 28V | 1A AC/DC | - | - | - | PC Pin | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 810K2M1CQJ8122UL APEM Inc. | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 800 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | 6A AC | - | - | - | PC Pin | 125V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.83mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |