- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Operating Force-Max | Washability | Bushing Diameter | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP32W008200 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | 60,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | Gold (Au) | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | 8.0772mm | 5.5372 mm | Round, Plunger, Flush | SPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | 0.9906 mm | WAVE | 0.225 inch | - | 0.4VA@20VAC | - | SOLVENT | 0.196 inch | Epoxy Sealed Terminals | - | - | - | - | 0.129 inch | 0.139 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 1445NC2 APEM Inc. | 559 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | Copper | 10,000 Cycles | - | -20°C~55°C | Bulk | 1400N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | PANEL MOUNTABLE | 8536.50.90.31 | - | 12V | 3A DC | - | Straight | - | - | 3A | PC Pin | - | 18mm | 18 mm | Square, Button | SPDT | On-Mom | Rectangular - 16.50mm x 14.30mm | 10mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | - | SP, SPDT | 12V | - | - | - | - | - | - | - | - | 3A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 0.197 inch | 3.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() MPB11406 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount, Rear | - | - | - | ACRYLONITRILE BUTADIENE STYRENE | SILVER | BRASS | BRASS | BRASS | SILVER | - | 10,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~60°C | Bulk | MPB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Silver (Ag) | - | - | 8536.50.70.00 | - | - | 300mA AC | - | Vertical | - | - | 300mA | Solder Lug | 125V | 8.5mm | - | Round, Button | SPST-NC | On-Mom | Circular - 7.36mm Dia | 0.025mOhm | 100000000Ohm | Red | 0.3A | - | - | - | - | - | 500VAC V | SPST | - | 10,000 Cycles | - | - | - | 0.3A | .3A@125VAC | - | - | 0.3A@125VDC | - | (ON)-OFF | - | - | WAVE | - | BLACK | - | 4.41 N | SOLVENT | - | - | - | - | - | 12.2mm | 0.236 inch | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() IPR5SAD1 APEM Inc. | 54 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 100mOhm | - | Blue | 0.2A | - | - | - | - | - | - | - | 24V | 1e+06 cycles | 5A | - | - | - | .5A@48VAC | - | - | .2A@50VDC | - | - | - | - | - | - | - | - | 5 N | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8632AB APEM Inc. | 201 |
| Datasheet | 9 Weeks | Nickel | Panel | Panel Mount, Rear | - | - | Stainless Steel | Brass | - | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.33 | - | 30V | 6A AC 4A DC | - | Straight | - | - | 6A | Solder Lug | 125V | 13.1826mm | 6.985 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | Silver | 4A | - | - | - | 250V | - | 1000VRMS V | - | 30V | - | 3A | - | - | 3A | 3A@250VAC | - | - | 4A@30VDC | - | ON-(ON) | - | - | - | 0.275 inch | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18.1864mm | 0.145 inch | 6.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() AV49401ZQE6 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | Resin | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~85°C | Bulk | AV | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | 28V | 3A AC | - | Vertical | IP54 - Dust Protected, Water Resistant | - | 3A | Solder Lug | 120V | - | - | Round, Button, Mushroom | SPST | On-Off | Circular - 19.20mm Dia | - | - | Red | - | - | - | EPOXY TERMINAL SEALED; IP54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 18235WCDX386 APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Right Angle, Rear | - | - | Stainless Steel | Glass, Polyamide | - | - | - | - | - | Brass | 60,000 Cycles | - | -30°C~65°C | Bulk | 18000 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | PANEL MOUNTABLE | - | - | 30V | 100mA DC | - | Right Angle | - | - | 100mA | PC Pin | - | 13.2mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | - | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | 30V | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 7mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IMR7Z452104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 3A | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 302ZBE APEM Inc. | 138 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | Nylon | - | - | - | - | - | Brass, Gold | 250,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 300 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | Straight | - | - | - | Solder Lug | 20V | 9.4mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | 10mOhm | 10000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | 1000VAC V | SPST | 20V | - | - | - | - | 0.02A | .02A@20VAC | - | 6.35 mm | .02A@20VDC | - | OFF-(ON) | - | - | - | 0.224 inch | RED | - | 3.89 N | - | 0.25 inch | - | - | - | - | 8.1mm | 0.22 inch | 3.71mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 302ZQE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | Nylon | - | - | - | - | - | Silver | 250,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 300 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 28V | 1A AC/DC | - | Straight | - | - | 1A | Solder Lug | 125V | 9.4mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | 10mOhm | 10000000000Ohm | Black | 3A | - | - | EPOXY TERMINAL SEALED | 125V | - | 1000VAC V | SPST | 28V | - | 3A | - | - | 3A | 3A@125VAC | - | 6.35 mm | 3A@28VDC | - | OFF-(ON) | 4.064 mm | - | - | 0.224 inch | RED | - | 3.89 N | - | 0.25 inch | - | - | - | - | 8.1mm | 0.22 inch | 4.52mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() ILR3SAD2 APEM Inc. | 689 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.33 | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | - | - | - | - | - | 1000VRMS V | SPST | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | 2A@24VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | 0.204 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1213C6 APEM Inc. | 21 |
| Datasheet | 5 Weeks | Silver | Bushing, Panel | Panel Mount, Rear | 125 | - | - | - | - | - | - | - | - | Copper | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 24V | 3A AC 2A DC | - | - | - | - | 2A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | 10mOhm | 1GOhm | Red | - | - | - | - | - | - | - | SPST | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() ICR3PAD2101 APEM Inc. | 26 |
| Datasheet | 13 Weeks | Gold | Front, Panel, Through Hole | Panel Mount, Front | - | Brass | Thermoplastic | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | 48V | - | 1500VRMS V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | 5A@28VDC | - | - | - | 1.7018 mm | - | 0.267 inch | - | - | - | - | - | Epoxy Sealed Terminals | 14mm | - | 12mm | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3FAD3L0G APEM Inc. | 63 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Thermoplastic | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Green | - | 2VDC | LED, Green | - | - | - | - | SPST | 24V | 1e+06 cycles | 5A | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IPR3SAD2101 APEM Inc. | 48 | - | Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | 12mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | 1GOhm | Black | 0.2A | - | - | - | - | - | - | SPST | - | - | 5A | - | - | - | .5A@48VAC | - | - | .2A@50VDC | - | - | - | - | - | - | - | - | 5 N | - | - | Tactile Feedback | - | - | - | 13.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPC5SAD2 APEM Inc. | 44 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 50V | 500mA AC 200mA DC | - | Vertical | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | 12mm | - | Square, Button | SPDT | On-Mom | Circular - 13.60mm Dia | - | - | Black | 0.2A | - | - | - | - | - | - | - | - | - | 5A | - | - | - | .5A@48VAC | - | - | .2A@50VDC | - | - | - | - | - | - | - | - | 4 N | - | - | Tactile Feedback | - | - | - | 6.4mm | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PBAR2AF0000 APEM Inc. | 48 | - | Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | 200 | Metal | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -40°C~75°C | Bulk | PBA | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | 8536.50.90.33 | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | - | - | Natural | 1A | - | - | - | - | - | - | SPST | - | - | 200mA | - | - | - | - | 24V | - | 1A@24VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 19.5mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, IP69K, Waterproof | ||
![]() 9633NCDB APEM Inc. | 15 |
| Datasheet | 5 Weeks | Gold | Panel | Panel Mount, Rear | - | - | Thermoplastic | Glass, Polyamide | - | - | - | - | - | Brass, Gold | 250,000 Cycles | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | Straight | - | 9.5mm | 100mA | Solder Lug | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | 50mOhm | 1GOhm | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | 100mA | - | SPST | 30V | - | 100mA | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 9.5mm | - | 10mm | - | 6mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() IAR3F1900 APEM Inc. | 73 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Thermoplastic | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | Black | - | - | - | 24V | 2A DC | - | Vertical | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 0.1mOhm | 100000000Ohm | Orange | 2A | - | - | EPOXY | - | - | 700VAC V | SPST | - | - | 2A | - | - | - | - | - | - | 2A@24VDC | - | - | 16 mm | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 19.685mm | - | 0.129 inch | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IRR3S422L0S APEM Inc. | 13 |
| Datasheet | 9 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | THERMOPLASTIC | Polyamide | - | - | - | - | - | Silver | 500,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.31 | - | 48V | 200mA AC/DC | BULK | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 1000000000Ohm | Black | 0.2A | 2.1VDC | LED, Red | - | 250V | - | 2100VAC V | SPST | 48V | 1,000,000 Cycles | - | LED | Red | 0.2A | .2A@250VAC | - | - | .2A@48VDC | - | - | 16 mm | - | - | - | - | - | 6 N | - | - | Tactile Feedback | - | - | - | 14.8mm | 0.177 inch | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof |