- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Actuator Material | Actuator | Actuator Style | Approvals | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Approval Agency | Number of Contacts | Actuator Type | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Current Rating | Contact Form | Size | Thread Size | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | Key Type | Features | IP Rating | Diameter | Height Seated (Max) | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1213C BLACK APEM | 2912 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | CE, cURus | - | Silver Plated Copper | - | - | - | - | No | - | - | ILME | MHP-24L25 | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | None (Housing Only) | - | - | - | - | - | - | - | - | - | 2 A @ 24 V dc | - | 104mm x 27mm | M25 | Solder, Tab | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | - | ||
![]() AV091001A2 APEM | In Stock | - | - | Silver | - | - | Axial | Axial | PA4-6 | - | - | Round | Round | - | Silver | - | EAR99 | - | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 3.48 kOhms | - | - | - | Metal Film | Silver | 0.25W, 1/4W | Switches | - | - | - | 1 A | PC Pin | - | - | - | - | S (0.001%) | ON - OFF | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | - | - | Standard Switches | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | UL 94 V-0 | - | ||
![]() PBAR1AF0000K2A APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | - | EAR99 | - | 20 | - | Illuminated | No | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Bushing Mount | - | - | Details | - | 0.665099 oz | 24 VAC | 24 VDC | - | - | - | PBA | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | Red, Green | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | - | 4.5 mm | - | - | ||
![]() IRR3F472 APEM Inc. | 337 |
| - | Gold | - | Panel Mount | - | - | - | - | - | Round | Round | - | - | Gold Plated Silver | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | 500000 Cycles | - | - | - | - | - | Panel Mount | - | - | Details | Epoxy | - | - | 48 VDC | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | 200 mA @ 48 V dc | SPST | - | - | Through Hole | - | - | - | SPST | Standard Switches | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | ||
![]() AV061001A2 APEM Inc. | In Stock | - | - | Silver | - | - | - | - | PA4-6 | - | - | Round | Round | - | Silver | Silver | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | 10000 Cycles | - | - | - | - | - | Bushing Mount | - | - | Details | - | - | 250 VAC | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 1 A | PC Pin | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() CPB3210000G2AC APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitive Touch Switches | - | - | - | - | - | - | - | - | - | ||
![]() IPC3SAD2L0B APEM Inc. | In Stock | - | - | Gold | - | - | - | - | - | - | - | Square | Square | - | Black | - | EAR99 | - | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | Bushing Mount | - | - | Details | - | - | 48 VAC | 48 VDC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | 500 mA | Solder Lug | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | Blue | - | Standard Switches | LED | - | - | IP67 | - | - | - | - | - | ||
![]() PBARYBCB000H3A APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | SPST | - | - | - | - | - | RGB | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | ||
![]() PBAR6AF3002 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | EAR99 | - | 20 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Piezo Switches | - | - | - | - | - | - | - | - | - | ||
![]() PBAR1AC2002K0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | 24 VAC | 24 VDC | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | Green | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | - | 4.5 mm | - | - | ||
![]() PBAT5AF3002 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | - | - | - | 20 | - | Non-Illuminated | - | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | 24 VAC | 24 VDC | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Piezo Switches | - | - | - | IP68, IP69K | 16 mm | - | 1 mm | - | - | ||
![]() PBAR9CFB000A0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | ||
![]() IZNP1P4-2NLOG APEM Inc. | In Stock | - | - | Gold | - | - | - | - | Plastic | - | - | Round | Round | - | - | - | - | - | - | - | Illuminated | - | 200000 Cycles | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | Details | - | - | - | 2.5 VDC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | 20 mA | PC Pin | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | SPST | - | - | - | - | - | Green | - | Standard Switches | LED | - | - | IP67 | - | - | - | UL 94 V-0 | - | ||
![]() MC241A00 APEM Inc. | 50 |
| - | - | - | Panel Mount | - | - | Polyamide (PA) | - | - | Round | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 10000 Cycle | - | - | + 85 C | APEM Inc. | - 40 C | Panel Mount | Bag | Active | Details | - | - | - | 12 VDC | - | -40°C ~ 85°C | - | MC2 | - | - | - | - | - | - | Standard | - | 4 | - | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | 15 A | Solder Terminal | - | - | Button | SPST | - | Off-Mom | Circular - 52.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | Common | - | IP67 | - | - | - | - | - | ||
![]() PBAT5AF0000 APEM Inc. | 177 |
| - | - | Through Hole | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | - | EAR99 | - | 20 | - | Non-Illuminated | No | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Bushing Mount | - | - | Details | Sealed | 0.767322 oz | 24 VAC | 24 VDC | - | - | - | PBA | - | - | - | - | Through Hole | - | Sealed | - | - | 75 °C | -40 °C | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | 200 mA | SPST | - | - | Through Hole | - | -40 → +75°C | - | SPST | Piezo Switches | - | - | - | IP68, IP69K | 16 mm | - | 1 mm | - | IP68 | ||
![]() PBARZACB000H0S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | Red | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | ||
![]() AV49401ZQEK6 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
![]() A0274 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1PCA0Y214L103 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1PCA0X110J403 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |