- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Cap Color | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Switch Configuration | Terminal Seal | Terminals | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Power Rating | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Current Rating | Terminal and Terminal Block Type | Contact Form | Illumination Type | Terminal Type | Operating Temperature Range | Illumination Color | Contact (DC) Max Rating R Load | Current Rating (Max) | Actuator Travel | Switch Action | Bushing Length | Number of Switches | Operating Force-Max | Contact Configuration | Bushing Diameter | Contact Bounce Time-Max | Product | Lamp Type | Terminal Length | Circuit Configuration | IP Rating | Product Length (mm) | Diameter | Height | Width | Body Height | Actuator Length | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBAR1AF2002 APEM Inc. | In Stock | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | Round, Flat | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | - | 1 A | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | - | - | - | IP68, IP69K | - | 16 mm | - | - | - | 4.5 mm | - | - | ||
![]() PBAR1AF2002N0S APEM Inc. | In Stock | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | Round, Flat | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | Unavailable | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | - | 1 A | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | IP68, IP69K | - | 16 mm | - | - | - | 4.5 mm | - | - | ||
![]() PBAR6AF2002 APEM Inc. | In Stock | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPR1FAD3L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VAC | 24 VDC | - | - | IP | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() IPC1SAD6L0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() IPC1FAD3L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VAC | 24 VDC | - | - | IP | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() IPR1FAD6L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() PBAR1AF2000A2A APEM Inc. | 29 |
| - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | Round, Flat | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | Unavailable | 50000000 Cycles | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | 200 mA @ 24 V dc | - | SPST | - | Through Hole | -40 → +75°C | Red, Green | - | - | - | - | - | - | - | SPST | - | - | Piezo Switches | LED | - | - | IP68, IP69K | - | 16 mm | - | - | - | 4.5 mm | - | - | ||
![]() 9433NAB APEM Inc. | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Plunger, Round | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | Sealed | - | - | - | - | - | - | 1 A | PC Pin | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV09100EA200 APEM Inc. | 282 |
| - | - | NO | PANEL MOUNT-THREADED | - | - | Brass | - | - | - | - | - | - | Flush Round Button | - | - | Silver | 48 | - | EAR99 | 500000 Cycle(s) | 20 | - | APEM COMPONENTS INC | Non-Illuminated | - | Unavailable | - | AV09100EA200 | - | - | - | - | Panel Mount | -30C to 70C | 70C | -30C | 70 °C | -30 °C | - | Active | SPDT | - | - | 2.34 | Details | Yes | - | ON ON | - | - | - | 1.452053 oz | - | - | 48V dc | - | AV | - | EAR99 | Maintained Contact | - | - | 8536.50.90.33 | - | BULK | compliant | - | - | 22 mm | - | FLAT TYPE | DPDT | - | - | 2 A | - | 48 V | SOLDER | 1000000 | PUSHBUTTON SWITCH | 2 A @ 48 V dc | - | - | Not Required | Solder Lug | - | - | - | 2@48VDC(A) | - | LATCHED | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | 24.2 mm | - | 29(mm) | - | ||
![]() IZNP3P4-2NLOG APEM Inc. | In Stock | - | - | Gold | - | - | Plastic | - | - | - | - | - | - | - | Round | Round | - | - | - | - | - | - | - | 40 | - | - | Illuminated | - | - | 200000 Cycles | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 2.5 VDC | - | - | - | - | - | Sealed | - | - | - | - | - | - | 20 mA | PC Pin | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | IP67 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() A02MXA APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | - | Non-Illuminated | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15451 APEM Inc. | 81 | - | - | Silver | - | - | - | - | - | - | - | - | - | 120 | Plunger | Plunger | - | Black | Silver | 120 | - | EAR99 | - | 100 | - | - | Non-Illuminated | - | No | - | - | - | - | - | - | PCB Mount | -40C to 160C | 160C | -40C | - | - | - | - | 4PST | 12.6(mm) | - | - | Details | - | - | N.O./N.C. | - | - | unimec | 0.164906 oz | 120 VAC | - | - | - | 154XX | - | - | Sealed | - | - | - | - | - | - | 250 mA | PC Pin | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | 5000000 | - | - | - | 4PST | Not Required | PC Pins | - | - | - | 0.25@120VAC 120VDC(A) | - | - | - | - | - | DPDT | - | - | Standard Switches | - | - | - | IP54 | 12.6(mm) | - | - | - | - | - | 15.7(mm) | - | ||
![]() 15420 APEM Inc. | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Plunger | - | - | Black | - | - | - | EAR99 | - | 100 | - | - | Non-Illuminated | - | Unavailable | 10000000 Cycles | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | unimec | 0.161943 oz | 120 VAC | - | - | - | 154XX | - | - | Sealed | - | - | - | - | - | - | 250 mA | PC Pin | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP54 | - | - | - | - | - | - | - | - | ||
![]() 15402 APEM Inc. | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 120 | Plunger | Plunger | - | Black | Gold | 120 | - | EAR99 | - | 100 | - | KEYSTONE ELECTRONICS CORP | Non-Illuminated | - | No | - | 1540-2 | - | - | - | - | PCB Mount | -40C to 160C | 160C | -40C | - | - | - | Active | 4PST | 12.6(mm) | - | 1.69 | Details | Yes | - | N.O./N.C. | - | - | unimec | 0.199059 oz | 120 VAC | - | - | Tube | 154XX | - | EAR99 | Sealed | - | - | 8536.90.40.00 | - | - | compliant | 250 mA | PC Pin | - | - | - | ON - (OFF) | - | - | - | - | - | - | >10000000 | - | - | PCB TERMINAL | DP4T | Not Required | PC Pins | - | - | - | 0.25@120VAC 120VDC(A) | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP54 | 12.6(mm) | - | - | - | - | - | 15.7(mm) | UL 94 V-0 | ||
![]() 1626003 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | APEM Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15401 APEM Inc. | 1409 | - | - | Silver | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 120 | Plunger | Plunger | - | Black | Silver | 120 | - | EAR99 | - | 100 | 8536509065 | - | Non-Illuminated | - | No | - | - | - | - | - | - | PCB Mount | -40C to 160C | 160C | -40C | - | - | - | - | 4PST | 12.6(mm) | - | - | Details | - | - | N.O./N.C. | - | - | unimec | 0.273670 oz | 120 VAC | - | - | - | 154XX | - | - | Sealed | - | - | - | - | - | - | 250 mA | PC Pin | - | - | - | ON - (OFF) | - | - | - | - | - | - | >10000000 | - | - | - | DP4T | Not Required | PC Pins | - | - | - | 0.25@120VAC 120VDC(A) | - | - | - | - | - | DPDT | - | - | Standard Switches | - | - | - | IP54 | 12.6(mm) | - | - | - | - | - | 15.7(mm) | UL 94 V-0 | ||
![]() 15400 APEM Inc. | In Stock | - | - | Silver | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | Plunger | - | - | Black | - | - | - | EAR99 | - | 100 | - | APEM COMPONENTS INC | Non-Illuminated | - | Unavailable | - | 15400 | 15 | - | - | - | PCB Mount | - | - | - | 160 °C | -40 °C | - | Active | - | - | - | 2.11 | Details | - | - | - | - | - | unimec | - | 120 VAC | - | - | - | 154XX | e4 | EAR99 | Sealed | SILVER | - | 8536.50.90.40 | - | - | compliant | 250 mA | PC Pin | 12.6 mm | 12.6 mm | - | OFF - (ON) | - | - | 0.25 A | IP54 | 120 V | SOLDER | - | KEYPAD SWITCH | - | - | 4PST | - | - | - | - | - | - | - | MOMENTARY | - | 1 | 2.5 N | - | - | 10 ms | Standard Switches | - | - | 1X1 | IP54 | - | - | - | - | 10.1 mm | - | - | - | ||
![]() AV190003A900 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICR3Z1AD2100 APEM Inc. | In Stock | - | - | Gold | NO | PANEL MOUNT | Brass | Thermoplastic (TP) | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | - | Round | Round | Black | Black | Silver, Gold plated | - | 1500VRMS V | - | 70000 Cycle(s) | 50 | - | APEM COMPONENTS INC | Non-Illuminated | THERMOPLASTIC | - | 500000 Cycles | ICR3Z1AD2100 | IC | - | - | - | Panel Mount | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | 5.77 | - | - | - | - | - | Quick Connect | - | - | 48 VAC | 48 VDC | - | - | IC | - | EAR99 | - | - | Black | - | - | - | compliant | 500 mA | Quick Connect | - | - | PUSHBUTTON | OFF - (ON) | 0.05 mΩ | 1000000000 Ω | 5 A | EPOXY | 28 V | QUICK CONNECT | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | 1.7018 mm | MOMENTARY | 0.267 inch | - | - | - | 0.472 inch | - | - | - | 0.33 inch | - | IP67 | - | - | 14 mm | 12 mm | - | 0.275 inch | - | UL 94 V-0 |