- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuator | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Terminal Seal | Terminals | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC5FAD9 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 1413N8C6 APEM Inc. | In Stock | - | - | Gold | - | - | Polyamide (PA) | Polyamide (PA) | Square | - | Red | EAR99 | - | 60 | - | Non-Illuminated | Unavailable | 10000 Cycles | - | + 55 C | - | - 20 C | Panel Mount, Snap-In | - | - | - | - | - | - | 12 VDC | - | 1400N | - | Black | - | - | - | - | - | 3 A | Solder Lug | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | Standard Switches | - | - | - | - | - | - | 12 mm | - | ||
![]() AV6P30C940K APEM Inc. | 36 |
| - | - | Panel Mount, Front | Stainless steel | - | - | - | Apem | - | - | 50,000 Cycles | 25 | - | - | - | - | Apem | - | APEM Inc. | - | - | Bulk | Active | - | - | - | - | 48 V | -30°C ~ 70°C | AV | Anti-Vandal | - | Switches | - | 200mA (DC) | IP65 - Dust Tight, Water Resistant | Flat actuator + knurled nut | - | Screw Terminal | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | Silver | - | - | IP65 Selaing | 1,000,000 Cycles | - | Pushbutton Switches | - | No Marking | - | - | Sealed - Fully | Pushbutton Switches | - | - | - | - | - | ||
![]() SX03954 APEM Inc. | 63 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() PBARYACB000Y0W APEM Inc. | In Stock | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | White | - | Piezo Switches | LED | - | - | - | - | - | - | - | ||
![]() PBARYAFB002E3F APEM Inc. | In Stock | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | Red, Blue, White | - | Piezo Switches | LED | - | - | - | - | - | - | - | ||
![]() PBARYAF2002E3F APEM Inc. | In Stock | - | - | - | - | - | Aluminum | Aluminum | - | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | Red, Blue, White | - | Piezo Switches | LED | - | - | - | - | - | - | - | ||
![]() PBAR1AF2000K0G APEM Inc. | In Stock | - | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | Green | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | - | 4.5 mm | - | ||
![]() 9435AB APEM Inc. | In Stock | - | - | Silver | - | Brass, Nickel Plated | Thermoplastic (TP) | - | Plunger, Round | - | - | EAR99 | - | 50 | - | Non-Illuminated | Unavailable | 25000 Cycles | - | + 65 C | - | - 30 C | Bushing Mount | - | - | Details | Epoxy | - | - | 30 VDC | - | - | Sealed | - | - | - | - | - | - | 1 A | PC Pin | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | Standard Switches | - | - | - | - | - | 29.4 mm | - | UL 94 V-0 | ||
![]() TP43MW03000 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Wire-wrap | 20 VAC | 20 VDC | - | - | - | - | - | 400 mVA | - | - | - | - | - | Off - (MOM) Normally Open | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1445NC7 APEM Inc. | In Stock | - | - | Gold | - | - | Polyamide (PA) | Polyamide (PA) | Square | - | Ivory | EAR99 | - | 60 | - | Non-Illuminated | Unavailable | 10000 Cycles | - | + 55 C | - | - 20 C | Panel Mount, Snap-In | - | - | - | - | - | - | 12 VDC | - | 1400N | - | Black | - | - | - | - | - | 3 A | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | SPDT | - | - | - | Standard Switches | - | - | - | - | - | - | 12 mm | - | ||
![]() IPC1SAD6L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() IPR3SAD9L0S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | - | - | - | 500 mA | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() IPR1FAD1L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 4831A02 APEM Inc. | In Stock | - | - | - | - | Silver | Melamine Phenolic Resin | - | Plunger | - | - | - | - | 40 | - | Non-Illuminated | - | 10000 Cycles | - | + 65 C | - | - 20 C | Bushing Mount | - | - | Details | Sealed | - | 125 VAC, 250 VAC | - | - | 4700 | Sealed | - | - | - | - | - | - | 6 A | PC Pin | - | - | - | ON - OFF | - | - | - | - | - | - | SPST | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | ||
![]() IPR1FAD1L0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() IPC1FAD9 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | 125 VAC | 24 VDC | - | IP | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() IPC3SAD9L0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 18245YCD3 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPR1FAD5L0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - |