- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Cap Color | Contact Materials | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Form | Terminal Type | Operating Temperature Range | Illumination Color | Switching Voltage | Contact (DC) Max Rating R Load | Actuator Travel | Switch Action | Contact Configuration | Bushing Diameter | Product | Lamp Type | Features | IP Rating | Diameter | Height | Length | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC3FAD5L0S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() IPR1SAD9L0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() IPC3FAD5L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() ISR3SAD910 APEM Inc. | In Stock | - | - | Gold | - | - | - | Silver | Thermoplastic (TP) | - | - | - | - | - | Round | Round | - | Orange | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | Unavailable | 1000000 Cycles | - | - | + 85 C | - 40 C | Bushing Mount | - | - | - | - | - | Sealed | 32 VAC | 48 VDC | - | - | - | - | Sealed | - | - | - | - | - | - | 400 mA | Solder Lug | - | OFF - ON | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | IP67 | 12 mm | - | - | - | UL 94 V-0 | - | ||
![]() IPC1FAD1L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 125 VAC | 24 VDC | - | IP | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() 1223C2 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 40 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | Details | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBAM1AFB002 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | Bushing Mount | - | - | - | - | Details | - | 24 VAC | 24 VDC | - | PBA | - | - | Sealed | - | - | - | - | - | - | 1 A | Wire Lead | - | OFF - (ON) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Piezo Switches | - | - | IP68, IP69K | - | - | - | - | - | - | ||
![]() AV49402ZBEK6 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | Non-Illuminated | - | No | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRC3S452 APEM Inc. | In Stock | - | - | Gold Over Silver | - | NO | PANEL MOUNT | Polyamide (PA) | Thermoplastic (TP) | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | Square | - | YELLOW | - | - | 1500VRMS V | EAR99 | 500000 Cycle(s) | 40 | - | APEM COMPONENTS INC | Non-Illuminated | THERMOPLASTIC | Unavailable | 1000000 Cycles | IRC3S452 | IR | + 85 C | - 40 C | Panel Mount | 85 °C | -40 °C | Active | 5.69 | - | Epoxy | - | 48 VDC | - | - | - | - | Sealed | - | - | Yellow | - | - | compliant | 200 mA | Solder Lug | PUSHBUTTON | OFF - ON | 0.1 mΩ | 1000000000 Ω | 0.2 A | EPOXY | 48 V | SOLDER LUG | - | SPST | - | - | - | - | - | 1.5748 mm | MOMENTARY | - | 0.63 inch | Standard Switches | - | Tactile Feedback | IP67 | - | 26.3 mm | 19.8 mm | 0.274 inch | UL 94 V-0 | - | ||
![]() PBAR9AF0000 APEM Inc. | 132 |
| - | - | - | - | - | Metal | Aluminum | Aluminum | - | - | - | - | Round, Flat | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | 50000000 Cycles | - | - | + 55 C | - 40 C | Panel Mount | - | - | - | - | Compliant | Sealed | 6 VAC | 6 VDC | - | PBA | - | - | - | 75 °C | -40 °C | Clear | - | 1.2 W | - | 200 mA | Wire Lead | - | OFF - (ON) | - | - | - | - | - | - | 200 mA | SPST | Flying Lead | -40 → +75°C | - | 24 V | - | - | - | SPST | - | Piezo Switches | - | - | IP66 | - | - | - | - | - | IP68, IP69K | ||
![]() PBARZAF0000E0G APEM Inc. | In Stock | - | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | OFF - (ON) | - | - | - | - | - | - | - | SPST | - | - | Green | - | - | - | - | - | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | ||
![]() IRR3S452 APEM Inc. | In Stock | - | - | Gold Over Silver | - | NO | PANEL MOUNT | Polyamide (PA) | Thermoplastic (TP) | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | Round | Round | YELLOW | - | - | 1500VRMS V | EAR99 | 500000 Cycle(s) | 40 | - | APEM COMPONENTS INC | Non-Illuminated | THERMOPLASTIC | Unavailable | 1000000 Cycles | IRR3S452 | IR | + 85 C | - 40 C | Panel Mount | 85 °C | -40 °C | Active | 5.69 | - | Epoxy | - | 48 VDC | - | - | - | - | Sealed | - | - | Yellow | - | - | compliant | 200 mA | Solder Lug | PUSHBUTTON | OFF - ON | 0.1 mΩ | 1000000000 Ω | 0.2 A | EPOXY | 48 V | SOLDER LUG | - | SPST | - | - | - | - | - | 1.5748 mm | MOMENTARY | - | 0.63 inch | Standard Switches | - | Tactile Feedback | IP67 | - | 26.3 mm | 19.8 mm | 0.274 inch | UL 94 V-0 | - | ||
![]() IRR3S412 APEM Inc. | 170 |
| - | Gold Over Silver | Panel Mount | NO | PANEL MOUNT | Polyamide (PA) | Thermoplastic (TP) | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | Round | Round | BLUE | - | Gold Plated Silver | 1500VRMS V | EAR99 | 500000 Cycle(s) | 40 | - | APEM COMPONENTS INC | Non-Illuminated | THERMOPLASTIC | Unavailable | 1000000 Cycles | IRR3S412 | IR | + 85 C | - 40 C | Panel Mount | 85 °C | -40 °C | Active | 5.65 | - | Epoxy | - | 48 VDC | 250V ac | - | - | EAR99 | Sealed | - | - | Blue | 8536.50.90.33 | - | compliant | 200 mA | Solder Lug | PUSHBUTTON | OFF - ON | 0.1 mΩ | 1000000000 Ω | 0.2 A | EPOXY | 48 V | SOLDER LUG | 200 mA @ 48 V dc | SPST | Solder | - | - | - | - | 1.5748 mm | MOMENTARY | SPST | 0.63 inch | Standard Switches | - | Tactile Feedback | IP67 | - | 26.3 mm | 19.8 mm | 0.274 inch | UL 94 V-0 | - | ||
![]() ISR3SADB00 APEM Inc. | 362 | - | - | Gold | Panel Mount | - | - | - | - | - | - | - | - | - | Round | - | - | Dark Blue | Gold Plated Silver | - | - | - | 50 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Bushing Mount | - | - | - | - | Details | - | 32 VAC | 48 VDC | 32/48V dc | IS Series | - | - | Sealed | - | - | - | - | - | - | 400 mA | Solder Lug | - | OFF - (ON) | - | - | - | - | - | - | 400 mA | SPST | Solder Lug | - | - | - | - | - | - | SPST | - | Standard Switches | - | - | IP67 | - | - | - | - | - | - | ||
![]() AV51022000074BK APEM Inc. | 51 |
| - | Silver | Panel Mount | - | - | - | - | - | - | - | - | - | Round | - | - | - | Silver | - | EAR99 | - | 25 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | Details | - | - | 30 VDC | 30V dc | - | - | - | Anti-Vandal | - | - | - | - | - | - | 1 A | Quick Connect | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | 1 A | SPDT | Solder/Quick Connect | - | Blue | - | - | - | - | SPST | - | Security Switches | LED | - | IP67 | - | - | - | - | - | - | ||
![]() PBAR2AFB000L0S APEM Inc. | 9082039 |
| - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | Unavailable | - | - | - | +75°C | -40°C | Panel Mount | - | - | - | - | Compliant | - | - | - | - | PBA | Wire | - | - | 75 °C | -40 °C | Red | - | - | - | - | Wire Lead | - | OFF - (ON) | - | - | - | - | - | - | 200 mA | SPST | Wire Lead | -40 → +75°C | Red | - | - | - | - | SPST | - | Piezo Switches | LED | - | IP68 | - | - | - | - | - | IP68 | ||
![]() PBARY1CB000Z0S APEM Inc. | In Stock | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | ON - OFF | - | - | - | - | - | - | - | SPST | - | - | Red | - | - | - | - | - | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | ||
![]() PBAR11FB000 APEM Inc. | In Stock | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | Round, Flat | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | 50000000 Cycles | - | - | + 75 C | - 40 C | Panel Mount | - | - | - | - | Compliant | - | 24 VAC | 24 VDC | - | PBA | Through Hole | - | - | 75 °C | -40 °C | - | - | - | - | 200 mA | Wire Lead | - | ON - OFF | - | - | - | - | - | - | 200 mA | SPST | - | - | - | - | - | - | - | - | - | Piezo Switches | - | - | IP68, IP69K | 16 mm | - | - | 4.5 mm | - | IP68 | ||
![]() PBAR6BF6002 APEM Inc. | In Stock | - | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Piezo Switches | - | - | - | - | - | - | - | - | - | ||
![]() PBAR9AF0000A2A APEM Inc. | 85 |
| - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | - | Unavailable | - | - | - | +75°C | -40°C | Panel Mount | - | - | - | - | Compliant | - | - | - | - | PBA | - | - | - | 75 °C | -40 °C | Green, Red | - | - | - | - | Wire Lead | - | OFF - (ON) | - | - | - | - | - | - | 200 mA | SPST | Flying Lead | -40 → +75°C | Red, Green | - | - | - | - | SPST | - | Piezo Switches | LED | - | IP68 | - | - | - | - | - | IP68 |