- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Approvals | Brand | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Lead Length | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Output Configuration | Output Current | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Marking | Legend | Control Voltage | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXP5S16M APEM Inc. | 48 | - | - | - | Panel Mount, Front | - | - | - | - | Apem | - | - | EAR99 | 100,000 Cycles | 25 | - | - | - | No | Unavailable | Apem | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | 28 V | 28V dc | -40°C ~ 85°C | IX | - | - | Standard | - | - | - | 2A (DC) | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Solder Lug | Round, Button, Mushroom | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 11.90mm Dia | - | Red | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | No Marking | Blank | - | NC/NO | - | - | - | Apem | IP67, IP69K | - | - | ||
![]() IXP5S13M APEM Inc. | 90 |
| - | Silver | Panel Mount, Front | Thermoplastic | Silicone | Round | - | Apem | Green | - | EAR99 | 100,000 Cycles | 25 | - | - | - | No | Unavailable | Apem | - | + 85 C | APEM Inc. | - 40 C | Bushing Mount | - | - | - | Bulk | - | Active | - | - | - | Epoxy | 28 V | 28V dc | -40°C ~ 85°C | IX | - | - | Standard | - | - | Switches | 2A (DC) | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 2 A | Solder Lug | Round, Button, Mushroom | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 11.90mm Dia | - | Green | - | - | - | - | 1,000,000 Cycles | - | - | DPST | - | Pushbutton Switches | - | - | No Marking | Blank | - | NC/NO | Standard Switches | - | - | Apem | IP67, IP69K | UL 94 V-0 | - | ||
![]() IXR3W02RRXN9 APEM Inc. | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() IXR3W11M APEM Inc. | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() IXR3W02GRXCD APEM Inc. | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() IXR3W02FRXN9 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() IXR3W02FRXCD APEM Inc. | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() 1202A3 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 40 | - | - | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() ISR3SAD600107 APEM | 2368 |
| - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5m | - | - | - | 50mΩ | - | - | - | - | - | - | - | 400 mA @ 32 V ac | - | 3.5mm Stereo Plug | - | -40 → +85°C | - | - | - | - | SPST | - | - | - | - | IP67 | - | - | ||
![]() PBAT5AF3000 APEM | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +75°C | - | -40°C | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Through Hole | - | - | 75 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | Through Hole | - | -40 → +75°C | - | - | - | - | SPST | - | - | - | - | IP68 | - | IP68 | ||
![]() AV9112F1020840K APEM | 23 |
| - | - | Panel Mount | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Yes | - | Cutler Hammer, Div of Eaton Co | XTAE032C10N016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A @ 30 V dc | - | Flying Lead | - | - | - | - | - | - | SPDT | - | - | - | - | IP67 | - | - | ||
![]() AV9612F1020840K APEM | 53 |
| - | - | Panel Mount | - | - | - | - | Apem | - | Silver | EAR99 | - | 16 | - | - | - | Yes | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A @ 30 V dc | - | Flying Lead | Pushbutton Switches | - | - | - | - | - | SPDT | - | - | - | Pushbutton Switches | IP67 | - | - | ||
![]() AV960220000870K APEM | 41 |
| - | - | Panel Mount | - | - | - | UL | - | - | Sliver | - | - | - | - | - | - | Yes | - | Warrick a Brand of Gems Sensor | DFB8C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | 1 A | - | Quick Connect, Solder | - | - | - | - | - | 208 VAC, 240 VAC | DPDT | - | - | - | - | IP67 | - | - | ||
![]() A3PFA1X201J1 APEM | 9657651 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A @ 250 V ac | - | Solder, Tab | - | - | - | - | - | - | DPDT | - | - | - | - | IP65 | - | - | ||
![]() A1PCA1X220K403 APEM | 22 |
| - | - | Panel Mount | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | Yes | - | Cutler Hammer, Div of Eaton Co | XTAE050D00TD3E032 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A @ 250 V ac | - | Solder, Tab | - | - | - | - | - | - | DPDT | - | - | - | - | IP65 | - | - | ||
![]() A0105X01 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 25 | - | - | - | - | Unavailable | ABB | - | - | - | - | - | -20C to 55C | 55C | -20C | - | - | - | - | - | - | - | - | - | - | - | - | - | Operator | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Button Switch | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
Tiny WHSL | 30 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Danaher Controls | HS35102485447PS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() A0103Y APEM | 58 |
| - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 25 | A01 Series | - | - | - | Unavailable | Fibox Enclosures | P404012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Actuators | - | - | - | - | - | - | - | - | - | Switch Actuators | - | - | - | ||
![]() A1PCA1X220J203 APEM | 51 | - | - | - | Panel Mount | - | - | - | - | Apem | - | Gold Plated Silver | EAR99 | - | 25 | - | - | APEM COMPONENTS INC | Yes | Unavailable | ABB | ACH550-BCR-06A6-2+B055+E213+K451+L512 | - | - | - | - | - | - | - | - | Active | - | 2.36 | - | Yes | - | - | 250V ac | - | - | - | EAR99 | - | - | - | Switches | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | 6 A @ 250 V ac | - | Solder, Tab | Pushbutton Switches | - | - | - | - | - | DPDT | - | - | - | Pushbutton Switches | IP65 | - | - | ||
![]() A1PCA1X250K203 APEM | 46 |
| - | - | Panel Mount | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | Yes | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A @ 250 V ac | - | Solder, Tab | - | - | - | - | I / O | - | DPDT | - | - | - | - | IP65 | - | - |