- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Shape | Package Cooled | Material Finish | Actuator Material | Actuator | ActuatorColor | Approvals | Brand | Bulb type | Cap Color | Casing/button colour | Connections | Contact Materials | Content | ECCN | Electrical lifespan | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Lighting type | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operation | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Recess diameter | Risk Rank | RoHS | Rohs Code | Switch/button features | Switching current (max.) | Terminal Seal | Terminals | Usage Level | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Function | Output Type | Dielectric | Switch Function | Contact Resistance | Insulation Resistance | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Throw Configuration | Viewing Angle | Forward Current | Switch Type | Contact Current Rating | Contact Form | Test Current | Forward Voltage | Terminal Type | Product Type | Illumination Color | Luminous Flux | Screening Level | Depth Behind Panel | Legend | Thermal Resistance @ Natural | Color Rendering Index (CRI) | Contact Configuration | Power Dissipation @ Temperature Rise | Product | Lamp Type | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPB2210000KGSC APEM | 20857632 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | [blank] | - | - | - | - | - | - | Yes | - | - | ABB | G1MP3-62R02L8 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | Capacitive | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | - | - | - | - | LED | - | 2NC | IP66 | - | - | - | - | - | - | - | - | - | ||
![]() IRR3F422LOG APEM | 76 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 250 V | - | 250V ac | - | - | - | Radial | - | 60 ppm/°C | - | 125 °C | -25 °C | Ceramic | - | 8 pF | - | - | - | - | - | - | NP0 | - | - | - | - | - | - | - | - | - | - | - | 200 mA @ 48 V dc | - | - | - | Through Hole | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() A1PCA1X217K403 APEM | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | APEM COMPONENTS INC | Yes | - | - | APEM Inc | A1PCA1X217K403 | - | - | - | - | - | - | - | Active | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | 6 A @ 250 V ac | - | - | - | Solder, Tab | - | - | - | - | - | Fan (symbol) | - | - | DPDT | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() A1PCA1X250K403 APEM | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | Yes | - | - | Brady | 104429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A @ 250 V ac | - | - | - | Solder, Tab | - | - | - | - | - | I / O | - | - | DPDT | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() A1PCA1X236J103 APEM | 45 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | Yes | - | - | Mencom | DHDP-8M-5R-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A @ 250 V ac | - | - | - | Solder, Tab | - | - | - | - | - | ON / OFF | - | - | DPDT | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() IRC3S462 APEM | 97 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | APEM COMPONENTS INC | No | - | - | APEM Inc | IRC3S462 | - | - | - | - | - | - | - | Active | - | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | 200 mA @ 48 V dc | - | - | - | Solder | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() IRR3S422LOB APEM | 10898451 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA @ 48 V dc | - | - | - | Solder | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() IRC8Z2B2LOB APEM | 88 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A @ 250 V ac | - | - | - | Solder | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() IBR3SAD3 APEM | 10 |
| - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 32V ac | - | - | - | Solder | - | - | - | 85 °C | -40 °C | - | Green | - | - | - | - | - | - | - | - | - | 50 mΩ | 1 GΩ | - | - | - | - | SPST | - | - | - | 400 mA @ 32 V ac | - | - | - | Solder | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | IP67 | - | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() IMP7Z412234UL APEM | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM COMPONENTS INC | - | - | - | APEM Inc | IMP7Z412234UL | - | - | - | - | - | - | - | Active | - | - | - | 5.77 | Compliant | Yes | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | EAR99 | - | - | - | - | - | White | - | - | compliant | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 120 ° | 150 mA | PUSHBUTTON SWITCH | - | - | 150 mA | 3.2 V | - | - | White | 35.2 lm | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | 1.2 mm | 3.5 mm | 3.45 mm | - | - | - | - | ||
![]() AV3SLD9433001 APEM | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | 16 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | -- | - | - | -- | Anti-Vandal Switches | - | Pushbutton Switches | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() IPC3SAD2L0Y100 APEM | In Stock | - | - | Gold | - | - | - | Aluminum | Thermoplastic | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Polyamide (PA) | Square | - | - | Apem | - | Black | - | - | - | - | - | - | 50 | - | - | Illuminated | - | - | Apem | - | - | + 85 C | - | - 40 C | Bushing Mount | - | - | - | - | - | - | - | - | - | - | - | Epoxy | - | - | - | 28 VDC | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | Switches | - | 5 A | Solder Lug | - | - | - | OFF - (ON) | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | Yellow | - | - | - | - | -- | - | - | -- | Standard Switches | LED | Apem | - | IP67, IP69K | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | UL 94 V-0 | - | ||
![]() 301V1BE APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | 100 | - | - | - | No | - | Apem | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | - | - | ||
![]() CPB2110000NGSC APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | - | - | - | Apem | LED (monochrome) | - | Aluminium | Open end cable | - | 1pc(s) | EAR99 | 50,000,000 cycles | 20 | - | - | Non-Illuminated | Unavailable | Circular lighting | Apem | - | +65°C | - | -20°C | - | - | -20C to 70C | - | - | 5(mm) | No | 19mm | - | Non-Compliant | - | capacitive | 0.2A | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | CPB2110000NGSC | - | - | - | - | - | Switches | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | Capacitive Touch Switches | - | Pushbutton Switches | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | - | - | ||
![]() AV021001A200 APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | - | - | ||
![]() IXP3S05M APEM | In Stock | - | - | Gold | - | - | CSON | - | Thermoplastic | - | - | - | Silicone | Round | - | - | Apem | - | Yellow | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | + 85 C | - | - 40 C | Bushing Mount | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | Epoxy | - | Commercial grade | - | 28 VDC | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | Switches | - | 100 mA | Solder Lug | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | Standard Switches | - | Apem | - | IP67, IP69K | 7(mm) | - | - | - | - | 1.4(mm) | - | UL 94 V-0 | - | ||
![]() IXP3S03M APEM | 15 |
| - | Gold | - | - | CSON | - | Thermoplastic | - | - | - | Silicone | Round | - | - | Apem | - | Green | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | + 85 C | - | - 40 C | Bushing Mount | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | Epoxy | - | Commercial grade | - | 28 VDC | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | Switches | - | 100 mA | Solder Lug | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | Standard Switches | - | Apem | - | IP67, IP69K | 7(mm) | - | - | - | - | 1.4(mm) | - | UL 94 V-0 | - | ||
![]() IXP3W16W APEM | In Stock | - | - | Silver | - | - | CSON | - | Thermoplastic | - | - | - | Silicone | Round | - | - | Apem | - | Red | - | - | - | - | EAR99 | - | 40 | - | - | Illuminated | Unavailable | - | Apem | - | - | + 85 C | - | - 40 C | Through Hole | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | Epoxy | - | Commercial grade | - | 28 VDC | - | Ammo | - | - | - | - | - | Ceramic Disc | - | - | - | - | - | Switches | - | 2 A | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | White | - | Commercial | - | - | - | - | - | - | Standard Switches | LED | Apem | - | IP67, IP69K | 7(mm) | - | - | - | - | 1.4(mm) | - | UL 94 V-0 | - | ||
![]() IXP3W06M APEM | In Stock | - | - | Gold | - | - | CSON | - | Thermoplastic | - | - | - | Silicone | Round | - | - | Apem | - | Red | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | + 85 C | - | - 40 C | Bushing Mount | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | Epoxy | - | Commercial grade | - | 28 VDC | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | Switches | - | 100 mA | Wire Lead | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | Standard Switches | - | Apem | - | IP67, IP69K | 7(mm) | - | - | - | - | 1.4(mm) | - | UL 94 V-0 | - | ||
![]() ICP3Z1AD6 APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | - | Red | - | Apem | - | - | - | - | Silver, Gold plated | - | - | - | 50 | - | - | - | - | - | Apem | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | No | - | - | - | - | - | - | - | Quick Connect | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | Commercial | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | - | - |