- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Actuator Material | Actuator | ActuatorColor | Brand | Cap Color | Category | Colour outer sheath | Contact Materials | Degree of protection (IP) | ECCN | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Terminal Seal | Terminals | Voltage Rating DC | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Current Rating | Termination Style | Function | Switch Function | Note | Cable Length | Viewing Angle | Forward Current | Contact Form | Test Current | Forward Voltage | Product Type | Illumination Color | LED Color | Luminous Flux | Color Rendering Index (CRI) | Product | Lamp Type | Product Category | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP35WW20276 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 50 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ICR3SAD9 APEM | In Stock | - | - | - | - | - | - | - | Orange | Apem | - | - | - | Silver, Gold plated | - | - | 50 | - | - | Non-Illuminated | - | Apem | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() TP32WW94080 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 400 | - | - | - | No | Apem | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() IPR5SCD6 APEM | In Stock | - | - | - | - | - | - | - | Red | Apem | - | - | - | Brass, Gold Plated (option 104) | - | - | 50 | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | None | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() IPP3SAD3L0G APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 50 | - | - | Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | IP | 1 % | 25 ppm/°C | - | 180 kΩ | 155 °C | -55 °C | Thin Film | - | Switches | 63 mW | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | 350 µm | - | - | - | ||
![]() IPC3SAD2L0W APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 50 | - | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() IPC3SAD7/1L0W APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 50 | - | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() IPR3SAD2L0W APEM | In Stock | - | - | Gold | - | Thermoplastic | Polyamide (PA) | Round | - | - | Black | - | - | - | - | EAR99 | - | - | - | Illuminated | Unavailable | - | - | + 85 C | - 40 C | - | Bushing Mount | - | - | - | Non-Compliant | Epoxy | - | 28 VDC | - | - | - | - | Sealed | - | - | - | - | - | Switches | - | 5 A | Solder Lug | - | OFF - (ON) | - | - | - | - | SPST | - | - | Pushbutton Switches | White | - | - | - | Standard Switches | LED | - | IP67, IP69K | - | - | - | UL 94 V-0 | ||
![]() IPP3FAD2L0S APEM | In Stock | - | - | - | Surface Mount | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 50 | - | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | Switches | - | - | - | - | - | - | - | 90 ° | 350 mA | - | 350 mA | 3.3 V | Pushbutton Switches | White | - | 93.9 lm | 80 | - | - | Pushbutton Switches | IP67 | 4.4 mm | 9 mm | 7 mm | - | ||
![]() IPR3SAD8L0G100 APEM | In Stock | - | - | - | Cable | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 50 | - | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() TP33W003550 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | Apem | - | - | - | - | - | - | - | - | - | - | Right angle horizontal mount | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | Off - (MOM) Normally Open | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() AV19401ZQEK APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 100 | - | - | Non-Illuminated | No | Apem | - | - | - | - | - | - | - | - | Details | - | - | - | - | AV | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() AV49810KMZQK6 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 100 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() AV49402ZQEK0 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 100 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() 9810065 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 500 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 127 mm | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() 9810071 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | 500 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() IRR7Z212 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPAR1B1452XOX APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN | - | - | - | - | Yes | - | - | - | - | 261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,6 | - | ||
![]() 4741A03UU APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | 6A (IEC) | Green | - | IP20 | EAR99 | 20 | According to IEC/EN 60332-3-24 | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | 0.3 | - | - | ||
![]() 1222C6 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | IP67 | EAR99 | 40 | - | - | - | Unavailable | Apem | Gold | - | - | - | - | -30 - 80 | -5 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - |