- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Actuator Material | Actuating force | Board thickness (max.) | Brand | Connections | Contact Materials | Content | Electrical lifespan | Factory Pack QuantityFactory Pack Quantity | Front panel cut-out | Illuminated | Lighting type | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Product Status | RoHS | Switch position | Switch/button features | Switching current (max.) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Function | Output Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Switch Type | Contact Current Rating | Terminal Type | Product Type | Operating Temperature Range | Includes | Legend | Contact Configuration | Product | Features | Product Category | IP Rating | Height | Panel Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBAR2AF0000LOG APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +75°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA @ 24 V dc | Wire Lead | - | -40 → +75°C | - | - | SPST | - | - | - | - | - | - | ||
![]() 13440AD225X1226 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | - | 1 | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() YW1B-V4E01R APEM | 51 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM Inc. | - | - | - | Bulk | - | Active | - | - | - | - | 120 V | 24 V | - | -20°C ~ 55°C | YW | - | - | 10A (AC), 8A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPR1SAD0LOS105 APEM | 45 |
| - | - | Panel Mount | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A @ 28 V dc | Solder | - | - | - | - | SPST | - | - | - | IP67 | - | - | ||
![]() 9533CD U572 APEM | 1798 |
| - | - | Panel Mount | - | - | - | - | - | - | Gold Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA @ 30 V dc | Solder | - | - | - | - | SPST | - | - | - | - | - | - | ||
![]() ECAMAF013A APEM | 107 |
| - | Silver | Panel Mount, Front | Polyamide (PA) | Polyamide (PA) | - | - | Apem | - | - | - | - | - | - | - | - | Apem | - | + 70 C | APEM Inc. | - | - 35 C | Panel | Bag | 22 mm | Active | Details | - | - | - | 120 V | 125 V | - | -35°C ~ 70°C | EC | Sealed | Switches | 3A (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | DPST-NC | On-Off | Circular - 22.00mm Dia | - | - | - | - | Emergency Stop Switches | - | - | - | - | Standard Switches | - | Emergency Stop Switches / E-Stop Switches | IP65 | - | 4 mm | ||
![]() IRC8Z222LOS APEM | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | Silver | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A @ 250 V ac | Solder | - | - | - | - | DPDT | - | - | - | IP67 | - | - | ||
![]() IRR3F422LOY APEM | 160 |
| - | - | Panel Mount | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA @ 48 V dc | Through Hole | - | - | - | - | SPST | - | - | - | IP67 | - | - | ||
![]() IRR3V252 APEM | 23 |
| - | - | Panel Mount | - | - | - | - | - | - | Silver | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A @ 48 V dc | Screw | - | - | - | - | SPST | - | - | - | IP67 | - | - | ||
![]() CPB3110000DGSS APEM | 50 |
| - | - | - | - | - | - | - | - | - | [blank] | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | Capacitive | - | - | - | - | - | - | - | - | - | - | IP68, IP69K | - | - | ||
![]() CPB3110000EGSS APEM | 51 |
| - | - | - | - | - | - | - | - | - | [blank] | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | NPN | - | - | - | - | Capacitive | - | - | - | - | - | - | - | - | - | - | IP68, IP69K | - | - | ||
![]() CPB1210000KGSC APEM | 20857661 |
| - | - | - | - | - | - | - | - | - | [blank] | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | NPN | - | - | - | - | Capacitive | - | - | - | - | - | - | - | - | - | - | IP68, IP69K | - | - | ||
![]() AV5V222000074BK APEM | 2907 |
| - | - | Panel Mount | - | - | - | - | - | - | Silver | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder/Quick Connect | - | - | - | - | SPST | - | - | - | IP67 | - | - | ||
![]() PBARWAC2071 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXP5W02BRXN9 APEM | 29 | - | - | - | Bushing | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V dc | - | IX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standby Symbol | NC/NO | - | - | - | IP67, IP69K | - | - | ||
![]() IXP5W02BRXKH APEM | 41 | - | - | - | Bushing | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V dc | - | IX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring | NC/NO | - | - | - | IP67, IP69K | - | - | ||
![]() IXP3S1BM APEM | 47 | - | - | - | Bushing | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V dc | - | IX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blank | SPST | - | - | - | IP67, IP69K | - | - | ||
![]() AV9V0220000870K APEM | 37 |
| - | - | Panel Mount | - | - | - | - | - | - | Sliver | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect, Solder | - | - | - | - | DPDT | - | - | - | IP67 | - | - | ||
![]() AV9622F1020870K APEM | 36 |
| - | - | Panel Mount | - | - | - | - | - | - | Sliver | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Wire Lead | - | - | - | - | DPDT | - | - | - | IP67 | - | - | ||
![]() PHAP3373 APEM | In Stock | - | - | - | - | - | - | 1.6N | 2.6mm | - | SMD connections | - | 1pc(s) | 75000 cycles | - | 6.2 x 6.2 mm | - | None | - | +70°C | - | - | -20°C | - | - | - | - | - | - | 1 x Off/(On) | Planar | 0.05A | - | - | - | - | - | PHAP3373 | - | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - |