- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Cap Color | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Current Rating | Termination Style | Switch Function | Contact Current Rating | Contact Form | Terminal Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | IP Rating | Diameter | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBAR1AF0000A2A APEM Inc. | 45 |
| - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | Illuminated | Unavailable | 50000000 Cycles | + 75 C | - 40 C | Panel Mount | - | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | - | - | 200 mA | Wire Lead | OFF - (ON) | 200 mA @ 24 V dc | SPST | Through Hole | -40 → +75°C | Red, Green | SPST | Piezo Switches | LED | IP68, IP69K | 16 mm | 4.5 mm | - | ||
![]() PBAR2AFB000L0G APEM Inc. | In Stock | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | Illuminated | Unavailable | - | - | - | Panel Mount | Compliant | - | - | - | - | PBA | Wire | - | 75 °C | -40 °C | Green | - | - | Wire Lead | OFF - (ON) | 200 mA | SPST | - | - | Green | - | Piezo Switches | LED | - | - | - | IP68 | ||
![]() PBARY1F2000Y0B APEM Inc. | In Stock | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | Illuminated | Unavailable | - | - | - | Panel Mount | - | - | - | - | - | PBA | - | - | - | - | - | - | - | Wire Lead | ON - OFF | - | SPST | - | - | Blue | - | Piezo Switches | LED | - | - | - | - | ||
![]() PBARY1CB000Z0G APEM Inc. | In Stock | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | Illuminated | Unavailable | - | - | - | Panel Mount | - | - | - | - | - | PBA | - | - | - | - | - | - | - | Wire Lead | ON - OFF | - | SPST | - | - | Green | - | Piezo Switches | LED | - | - | - | - | ||
![]() PBAT5AFB000 APEM Inc. | 160 |
| - | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | 50000000 Cycles | + 75 C | - 40 C | Panel Mount | - | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | - | - | 200 mA | Wire Lead | OFF - (ON) | 200 mA @ 24 V dc | SPST | Through Hole | -40 → +75°C | - | SPST | Piezo Switches | - | IP68, IP69K | 16 mm | 1 mm | - | ||
![]() PBAR6AF6002 APEM Inc. | In Stock | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | - | - | - | Panel Mount | - | - | - | - | - | PBA | - | - | - | - | - | - | - | Wire Lead | OFF - (ON) | - | SPST | - | - | - | - | Piezo Switches | - | - | - | - | - | ||
![]() PBAT5AF6000 APEM Inc. | 53 |
| - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | 50000000 Cycles | + 75 C | - 40 C | Panel Mount | Compliant | - | 24 VAC | 24 VDC | - | PBA | Through Hole | - | 75 °C | -40 °C | - | - | 200 mA | Wire Lead | OFF - (ON) | 200 mA | SPST | Through Hole | -40 → +75°C | - | SPST | Piezo Switches | - | IP68, IP69K | 16 mm | 1 mm | IP68 | ||
![]() PBAR11C2000W2C APEM Inc. | In Stock | - | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | Illuminated | No | 50000000 Cycles | + 75 C | - 40 C | Panel Mount | Non-Compliant | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | - | - | 200 mA | Wire Lead | ON - OFF | - | SPST | - | - | Red, Blue | - | Piezo Switches | LED | IP68, IP69K | 16 mm | 4.5 mm | - | ||
![]() PBAR9AFB000MX APEM Inc. | In Stock | - | - | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | 50000000 Cycles | + 55 C | - 40 C | Panel Mount | - | Sealed | 6 VAC | 6 VDC | - | PBA | - | - | - | - | - | 1.2 W | 200 mA | Wire Lead | OFF - (ON) | - | SPST | - | - | - | SPST-NO | Piezo Switches | - | IP66 | - | - | - | ||
![]() PBAR23F0000 APEM Inc. | In Stock | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | - | - | - | Panel Mount | - | - | - | - | - | PBA | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | Piezo Switches | - | - | - | - | - | ||
![]() PBAR21FB000 APEM Inc. | In Stock | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | - | - | - | Panel Mount | - | - | - | - | - | PBA | - | - | - | - | - | - | - | Wire Lead | ON - OFF | - | SPST | - | - | - | - | Piezo Switches | - | - | - | - | - | ||
![]() PBAR2AF6000L0S APEM Inc. | 9082039 |
| - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | Illuminated | Unavailable | - | +75°C | -40°C | Panel Mount | - | - | - | - | - | PBA | - | - | - | - | - | - | - | Wire Lead | OFF - (ON) | 200 mA @ 24 V dc | SPST | Wire Lead | -40 → +75°C | Red | SPST | Piezo Switches | LED | IP68 | - | - | - | ||
![]() IPR3SAD1L0B APEM Inc. | In Stock | - | - | Gold | - | - | - | - | Round | Round | Blue | - | EAR99 | 50 | - | Illuminated | Unavailable | - | - | - | Bushing Mount | Details | - | 48 VAC | 48 VDC | - | - | - | Sealed | - | - | - | - | 500 mA | Solder Lug | OFF - (ON) | - | SPST | - | - | Blue | - | Standard Switches | LED | IP67 | - | - | - | ||
![]() AV191003C940K APEM Inc. | 141 |
| - | - | Panel, Screw | Panel Mount, Screw Mount | - | - | - | - | - | Brass, Silver | EAR99 | 20 | - | Non-Illuminated | Unavailable | - | - | - | - | Compliant | - | - | - | 48V dc | AV | Screw | - | 70 °C | -30 °C | - | - | - | - | - | 2 A | - | Screw | - | - | SPST | Anti-Vandal Switches | - | IP65 | - | - | IP65 | ||
![]() AV091L3EA200K APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 16 | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | - | - | - | - | ||
![]() IPP3FAD6 APEM Inc. | In Stock | - | - | Gold | - | - | - | - | Round, Flat | Round | Red | - | - | 25 | - | Non-Illuminated | - | - | - | - | Bushing Mount | Details | - | 48 VAC | 48 VDC | - | IP | - | Sealed | - | - | - | - | 500 mA | Wire Lead | OFF - (ON) | - | SPST | - | - | - | - | Standard Switches | - | IP67 | - | - | - | ||
![]() A1PCA0Y114L103 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | 250 VAC | 12 VDC | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0278 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | 380 VAC | 12 VDC | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPC3SAD1L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() AV021003C200 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 20 | - | Non-Illuminated | No | - | - | - | - | - | - | - | 48 VDC | - | AV | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - |