- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP32WW0355032 APEM | In Stock | - | - | - | - | - | - | - | Apem | - | EAR99 | - | 50 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() TP33W00850032 APEM | In Stock | - | - | - | - | - | - | - | Apem | - | - | - | 100 | - | Non-Illuminated | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() TP32Y008000 APEM | In Stock | - | - | - | - | - | - | - | Apem | - | - | - | 100 | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ZP32W000000 APEM | In Stock | - | - | - | - | - | - | - | Apem | - | EAR99 | - | 100 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() IXP3W02GRXN9 APEM Inc. | 25 | - | - | Gold | Panel Mount, Front | Thermoplastic | Silicone | Round | Apem | Black | EAR99 | 1,000,000 Cycles | 25 | - | Illuminated | Unavailable | - | Apem | + 85 C | APEM Inc. | - 40 C | Bushing Mount | Bulk | Active | Epoxy | - | 28 V | -40°C ~ 85°C | IX | Standard, Illuminated | Switches | 100mA (DC) | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 100 mA | Wire Leads | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 11.90mm Dia | Black | 4 VDC | LED, Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Green | No Marking | SPST-NO | Standard Switches | LED | - | Apem | IP67, IP69K | - | - | UL 94 V-0 | ||
![]() IXP3W13W APEM Inc. | 24 |
| - | Silver | Panel Mount, Front | Thermoplastic | Silicone | Round | Apem | Green | EAR99 | 100,000 Cycles | 25 | - | Illuminated | Unavailable | - | Apem | + 85 C | APEM Inc. | - 40 C | Bushing Mount | Bulk | Active | Epoxy | - | 28 V | -40°C ~ 85°C | IX | Standard, Illuminated | Switches | 2A (DC) | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 2 A | Wire Leads | Round, Button, Mushroom | SPST-NO | Off-Mom | Circular - 11.90mm Dia | Green | 3.3 VDC | LED, White | 1,000,000 Cycles | SPST | Pushbutton Switches | White | No Marking | - | Standard Switches | LED | - | Apem | IP67, IP69K | - | - | UL 94 V-0 | ||
![]() PBAR1BF2000K0S APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | EAR99 | - | 20 | - | Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | 200 mA | Wire Lead | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Red | - | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | 4.5 mm | - | ||
![]() PBAT5AP3000 APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | EAR99 | - | 50 | - | Non-Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - | - 40 C | PCB Mount | - | - | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | 200 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | SPST | - | - | - | - | Piezo Switches | - | - | - | IP68, IP69K | 16 mm | 1 mm | - | ||
![]() PBAR1AF3002 APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | EAR99 | - | 20 | - | Non-Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | 24 VAC | 24 VDC | - | PBA | - | - | - | - | 1 A | Wire Lead | - | - | OFF - (ON) | - | - | - | - | - | SPST | - | - | - | - | Piezo Switches | - | - | - | IP68, IP69K | 16 mm | 4.5 mm | - | ||
![]() A1PCA0Y114L103 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 250 VAC | 12 VDC | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0278 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 380 VAC | 12 VDC | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPC3SAD1L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() AV021003C200 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | AV | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPC1FAD9L0S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 125 VAC | 24 VDC | - | IP | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() IPC3SAD6L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() IPR1FAD9L0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() IPR1FAD5 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() IPC3SAD7/1L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() IPC3SAD7/1L0S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Illuminated | - | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() IPR3FAD9L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | 250 VAC | 50 VDC | - | IP | - | - | - | - | 500 mA | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - |