- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Actuator | Actuator Style | ActuatorColor | Base Product Number | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Terminal Seal | Terminals | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Terminal Type | Illumination Color | LED Color | Actuator Marking | Product | Lamp Type | Features | IP Rating | Diameter | Height | Length | Width | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9133WWCD-4X1000-01 APEM Inc. | In Stock | - | - | Gold over Brass | - | - | Polyamide (PA) | - | - | Plunger | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 250000 Cycles | + 65 C | - | - 30 C | Bushing Mount | - | - | Details | Epoxy | - | - | 30 VDC | - | - | 9100 | - | Sealed | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Standard Switches | - | Long Plunger | - | 6.5 mm | - | 10.16 mm | - | - | - | - | ||
![]() IPP3SAD1 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Silver, Gold Plated (standard) | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() AV5222F102084B APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | Panel Mount | - | - | Details | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() IRC3S472L0W APEM Inc. | In Stock | - | - | Gold Over Silver | - | - | Polycarbonate (PC) | Thermoplastic (TP) | - | Square | - | - | - | - | - | EAR99 | - | 40 | - | Illuminated | Unavailable | 1000000 Cycles | + 85 C | - | - 40 C | Panel Mount | - | - | - | Epoxy | - | - | 48 VDC | - | - | - | - | Sealed | - | - | White | - | - | - | - | 200 mA | Solder Lug | - | - | OFF - ON | - | - | - | - | - | - | - | - | SPST | - | White | - | - | Standard Switches | LED | Tactile Feedback | IP67 | - | 26.3 mm | 19.8 mm | - | - | UL 94 V-0 | - | ||
![]() IZPR3S462 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 40 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() IRP3S462 APEM Inc. | In Stock | - | - | Gold | - | - | Silver | Thermoplastic (TP) | - | Round | Round | - | - | - | - | EAR99 | - | 40 | - | Non-Illuminated | Unavailable | 1000000 Cycles | + 85 C | - | - 40 C | Bushing Mount | - | - | - | Sealed | - | - | 48 VDC | - | - | - | - | Sealed | - | - | Red | - | - | - | - | 200 mA | Solder Lug | - | - | ON - OFF | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Standard Switches | - | - | IP67 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 4833C02 APEM Inc. | In Stock | - | - | Copper Plated Silver | - | - | Polyamide (PA) | Melamine-Phenolic | - | Plunger | - | - | - | - | - | EAR99 | - | 40 | - | Non-Illuminated | Unavailable | 10000 Cycles | + 65 C | - | - 20 C | Bushing Mount | - | - | Details | Sealed | - | 125 VAC, 250 VAC | - | - | - | 4700 | - | Sealed | - | - | Black | - | - | - | - | 4 A | Solder Lug | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | Standard Switches | - | - | - | - | 39.3 mm | 21 mm | 16.5 mm | - | - | - | ||
![]() 9435CDKB APEM Inc. | In Stock | - | - | Gold | - | - | Brass, Nickel Plated | Thermoplastic (TP) | - | Plunger | - | - | - | - | - | EAR99 | - | 50 | - | Non-Illuminated | Unavailable | 25000 Cycles | + 65 C | - | - 30 C | Bushing Mount | - | - | - | Epoxy | - | - | 30 VDC | - | - | - | - | Sealed | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | OFF - ON, ON - OFF | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Standard Switches | - | - | - | - | 29.4 mm | - | - | - | UL 94 V-0 | - | ||
![]() AVM31003C240N APEM Inc. | In Stock | - | - | Silver | - | - | - | - | - | Round, Flat | - | - | - | - | - | EAR99 | - | 20 | - | Non-Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | Details | - | - | - | 48 VDC | - | - | AV | - | Anti-Vandal | - | - | - | - | - | - | - | 2 A | Quick Connect | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Security Switches | - | - | IP54 | - | - | - | - | - | - | - | ||
![]() ZP32S010100 APEM Inc. | 89 |
| - | Silver | - | Panel Mount, Rear | - | - | - | - | - | - | ZP32S | - | - | EAR99 | 20,000 Cycles | 100 | - | Non-Illuminated | Unavailable | - | - | APEM Inc. | - | PCB Mount | Bulk | Active | - | - | - | 48 VAC | 48 VDC | - | -30°C ~ 85°C | ZP | - | Standard | - | - | - | - | 500mA (AC/DC) | - | - | 500 mA | Solder Lug | Round, Plunger | SPDT | ON - (ON) | Circular - 4.90mm Dia | - | Black | - | - | - | - | - | SPST | - | - | - | No Marking | - | - | Voltage Reduction Lighting | - | - | - | - | - | - | - | - | ||
![]() A1PCA0Y103L203 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | 250 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0205X APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | 380 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A01MMA APEM Inc. | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | 250 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 (Front) IP40 (Back) | - | - | - | - | - | - | - | ||
![]() A0202X APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | 380 VAC | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1412N8C3 APEM Inc. | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | Polyamide (PA) | Square | - | - | - | Green | - | EAR99 | - | 60 | - | Non-Illuminated | Unavailable | 10000 Cycles | + 55 C | - | - 20 C | Panel Mount, Snap-In | - | - | - | - | - | - | 12 VDC | - | - | 1400N | - | - | - | - | Black | - | - | - | - | 3 A | Solder Lug | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | 12 mm | - | - | ||
![]() IPC1SAD1L0S APEM Inc. | 41 |
| - | Gold | Panel | Panel Mount | - | - | Polyamide | - | - | - | - | - | Gold Plated Silver | EAR99 | 10 kcycles | 25 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | Compliant | - | - | 125 VAC | 24 VDC | 48V ac | - | IP | Solder | - | 85 °C | -40 °C | Red | - | - | Straight | - | 2 A | - | - | - | - | - | 100 mΩ | - | - | - | 24 V | - | 5 A @ 28 V dc | - | Solder | Red | - | - | - | - | - | IP67 | - | - | - | - | 2 mm | - | IP67 | ||
![]() 1412N8C6 APEM Inc. | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | Polyamide (PA) | Square | - | - | - | Red | - | EAR99 | - | 60 | - | Non-Illuminated | Unavailable | 10000 Cycles | + 55 C | - | - 20 C | Panel Mount, Snap-In | - | - | - | - | - | - | 12 VDC | - | - | 1400N | - | - | - | - | Black | - | - | - | - | 3 A | Solder Lug | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | 12 mm | - | - | ||
![]() 1415N8C3 APEM Inc. | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | Polyamide (PA) | Square | - | - | - | Green | - | EAR99 | - | 60 | - | Non-Illuminated | Unavailable | 10000 Cycles | + 55 C | - | - 20 C | Panel Mount, Snap-In | - | - | - | - | - | - | 12 VDC | - | - | 1400N | - | - | - | - | Black | - | - | - | - | 3 A | Solder Lug | - | - | ON - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | 12 mm | - | - | ||
![]() 1442NC7 APEM Inc. | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | Polyamide (PA) | Square | - | - | - | Ivory | - | EAR99 | - | 60 | - | Non-Illuminated | Unavailable | 10000 Cycles | + 55 C | - | - 20 C | Panel Mount, Snap-In | - | - | - | - | - | - | 12 VDC | - | - | 1400N | - | - | - | - | Black | - | - | - | - | 3 A | Solder Lug | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | 12 mm | - | - | ||
![]() IPC1SAD3L0Y APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | 125 VAC | 24 VDC | - | - | IP | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - |