- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Cap Color | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Switch Function | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | IP Rating | Diameter | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15452 APEM Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Plunger | - | Black | - | EAR99 | 100 | - | - | Non-Illuminated | No | - | - | - | - | PCB Mount | - | - | Details | - | - | unimec | 0.130443 oz | 120 VAC | - | - | Tube | 154XX | - | - | Sealed | - | - | - | - | - | 250 mA | PC Pin | ON - OFF, OFF - ON | - | - | DP4T | - | - | - | - | Standard Switches | - | IP54 | - | - | UL 94 V-0 | - | ||
![]() IPR3SAD1L0B APEM Inc. | In Stock | - | - | Gold | - | - | - | Round | Round | Blue | - | EAR99 | 50 | - | - | Illuminated | Unavailable | - | - | - | - | Bushing Mount | - | - | Details | - | - | - | - | 48 VAC | 48 VDC | - | - | - | - | - | Sealed | - | - | - | - | - | 500 mA | Solder Lug | OFF - (ON) | - | - | SPST | - | - | Blue | - | Standard Switches | LED | IP67 | - | - | - | - | ||
![]() IMR7Z432UL APEM Inc. | 243 |
| - | Gold | Panel Mount | - | - | Round | - | Green | Gold Plated Silver | EAR99 | 50 | - | APEM COMPONENTS INC | Non-Illuminated | Unavailable | - | IMR7Z432UL | - | - | Bushing Mount | Active | 2.35 | Details | Yes | - | - | - | - | 28 VDC | 28V dc | - | - | - | EAR99 | Sealed | - | - | - | - | compliant | 3 A | Quick Connect | ON - (OFF), OFF - (ON) | PUSHBUTTON SWITCH | 3 A | SPDT | Quick Connect | - | - | SPDT | Standard Switches | - | IP67 | - | - | - | - | ||
![]() PBAR1AFB000MX APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | 20 | - | - | Non-Illuminated | - | 50000000 Cycles | - | + 75 C | - 40 C | Panel Mount | - | - | - | - | Sealed | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | OFF - (ON) | - | - | SPST | - | - | - | SPST-NO | Piezo Switches | - | IP68, IP69K | 16 mm | 4.5 mm | - | - | ||
![]() PBAR2AFB000L0B APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | - | - | +75°C | -40°C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | OFF - (ON) | - | 200 mA @ 24 V dc | SPST | Wire Lead | -40 → +75°C | Blue | SPST | Piezo Switches | LED | IP68 | - | - | - | - | ||
![]() PBAR1AF1000A0B APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | OFF - (ON) | - | - | SPST | - | - | Blue | - | Piezo Switches | LED | IP68, IP69K | 16 mm | 4.5 mm | - | - | ||
![]() PBAR6AFB002 APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | OFF - (ON) | - | - | SPST | - | - | - | - | Piezo Switches | - | - | - | - | - | - | ||
![]() PBAR9AF0000A0G APEM Inc. | 89 |
| - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | - | - | +75°C | -40°C | Panel Mount | - | - | Compliant | - | - | - | - | - | - | - | - | PBA | - | - | - | 75 °C | -40 °C | Green | - | - | - | Wire Lead | OFF - (ON) | - | 200 mA | SPST | Flying Lead | -40 → +75°C | Green | SPST | Piezo Switches | LED | IP68 | - | - | - | IP68 | ||
![]() PBAR9AF0000A0B APEM Inc. | 66 |
| - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | - | - | +75°C | -40°C | Panel Mount | - | - | Compliant | - | - | - | - | - | - | - | - | PBA | - | - | - | 75 °C | -40 °C | Blue | - | - | - | Wire Lead | OFF - (ON) | - | 200 mA | SPST | Flying Lead | -40 → +75°C | Blue | SPST | Piezo Switches | LED | IP68 | - | - | - | IP68 | ||
![]() PBAR1AF0000A2A APEM Inc. | 45 |
| - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | OFF - (ON) | - | 200 mA @ 24 V dc | SPST | Through Hole | -40 → +75°C | Red, Green | SPST | Piezo Switches | LED | IP68, IP69K | 16 mm | 4.5 mm | - | - | ||
![]() PBAR2AFB000L0G APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | Compliant | - | - | - | - | - | - | - | - | PBA | Wire | - | - | 75 °C | -40 °C | Green | - | - | - | Wire Lead | OFF - (ON) | - | 200 mA | SPST | - | - | Green | - | Piezo Switches | LED | - | - | - | - | IP68 | ||
![]() PBARY1F2000Y0B APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | ON - OFF | - | - | SPST | - | - | Blue | - | Piezo Switches | LED | - | - | - | - | - | ||
![]() PBARY1CB000Z0G APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | - | Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | ON - OFF | - | - | SPST | - | - | Green | - | Piezo Switches | LED | - | - | - | - | - | ||
![]() PBAT5AFB000 APEM Inc. | 160 |
| - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | OFF - (ON) | - | 200 mA @ 24 V dc | SPST | Through Hole | -40 → +75°C | - | SPST | Piezo Switches | - | IP68, IP69K | 16 mm | 1 mm | - | - | ||
![]() PBAR6AF6002 APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | OFF - (ON) | - | - | SPST | - | - | - | - | Piezo Switches | - | - | - | - | - | - | ||
![]() PBAT5AF6000 APEM Inc. | 53 |
| - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | 50000000 Cycles | - | + 75 C | - 40 C | Panel Mount | - | - | Compliant | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | Through Hole | - | - | 75 °C | -40 °C | - | - | - | 200 mA | Wire Lead | OFF - (ON) | - | 200 mA | SPST | Through Hole | -40 → +75°C | - | SPST | Piezo Switches | - | IP68, IP69K | 16 mm | 1 mm | - | IP68 | ||
![]() PBAR11C2000W2C APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | EAR99 | 20 | - | - | Illuminated | No | 50000000 Cycles | - | + 75 C | - 40 C | Panel Mount | - | - | Non-Compliant | - | - | - | - | 24 VAC | 24 VDC | - | - | PBA | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | ON - OFF | - | - | SPST | - | - | Red, Blue | - | Piezo Switches | LED | IP68, IP69K | 16 mm | 4.5 mm | - | - | ||
![]() PBAR9AFB000MX APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | 50000000 Cycles | - | + 55 C | - 40 C | Panel Mount | - | - | - | - | Sealed | - | - | 6 VAC | 6 VDC | - | - | PBA | - | - | - | - | - | - | 1.2 W | - | 200 mA | Wire Lead | OFF - (ON) | - | - | SPST | - | - | - | SPST-NO | Piezo Switches | - | IP66 | - | - | - | - | ||
![]() PBAR23F0000 APEM Inc. | In Stock | - | - | - | - | Aluminum | Aluminum | - | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | Piezo Switches | - | - | - | - | - | - | ||
![]() PBAR21FB000 APEM Inc. | In Stock | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | EAR99 | 20 | - | - | Non-Illuminated | Unavailable | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | Wire Lead | ON - OFF | - | - | SPST | - | - | - | - | Piezo Switches | - | - | - | - | - | - |