- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | AC Voltage Rating (Max) | Actuator Style | Approvals | Brand | Bulb type | Casing/button colour | Connections | Contact Materials | Content | ECCN | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Lighting type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Recess diameter | Risk Rank | RoHS | Rohs Code | Switch Configuration | Switch/button features | Switching current (max.) | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Orientation | Reach Compliance Code | Current Rating | Function | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Actuator Type | Output Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Product Type | Contact (DC) Max Rating R Load | Switch Action | Number of Switches | Operating Force-Max | Contact Configuration | Contact Bounce Time-Max | Product | Lamp Type | Circuit Configuration | Product Category | Contacts | IP Rating | Height | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR00100L0R120 APEM | 7310447 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | PR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
![]() 3ETL9-12.0 APEM Inc. | 29 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 10000000 Cycle(s) | - | - | APEM COMPONENTS INC | - | - | - | - | 3ETL9-12.0 | 3E | - | - | - | - | - | - | 115 °C | -40 °C | Obsolete | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | BULK | - | compliant | - | - | - | 10.1 mm | - | 10.1 mm | - | - | SPST | 0.05 A | IP67; MOISTURE PROOF; WATER PROOF | 24 V | - | SOLDER | - | - | KEYPAD SWITCH | - | - | - | - | - | MOMENTARY | 1 | 3 N | - | - | - | - | 1X1 | - | - | - | - | - | - | 5.1 mm | - | ||
![]() 15500 APEM Inc. | In Stock | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APEM COMPONENTS INC | - | - | - | - | 15500 | 15 | - | - | - | - | - | - | 75 °C | -40 °C | Obsolete | - | - | 8.49 | Non-Compliant | Yes | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | - | - | Silver (Ag) | 160 °C | -40 °C | - | 8536.50.90.40 | - | - | - | - | Straight | compliant | - | - | - | 12.6 mm | - | 12.6 mm | - | - | - | 0.25 A | IP54 | 120 V | 120 V | SOLDER | DPDT | - | KEYPAD SWITCH | - | - | - | - | - | MOMENTARY | 1 | 2.5 N | - | 10 ms | - | - | 1X1 | - | - | - | - | - | - | 10.1 mm | - | ||
![]() 15552 APEM Inc. | In Stock | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | 120 | Plunger | - | - | - | - | - | Gold | - | - | - | - | - | - | APEM COMPONENTS INC | - | - | - | - | 15552 | 15 | - | - | Through Hole | -40C to 75C | 75C | -40C | 75 °C | -40 °C | Obsolete | DPDT | - | 5.66 | Non-Compliant | Yes | N.O./N.C. | - | - | - | - | - | - | e4 | Yes | PC Pins | EAR99 | - | Alternate Contact | - | Gold (Au) | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | 12.6 mm | - | 12.6 mm | - | - | - | 0.25 A | IP54 | 120 V | - | SOLDER | - | 500000 | KEYPAD SWITCH | - | Not Required | PC Pins | - | - | ALTERNATE | 1 | 2.5 N | - | 10 ms | - | - | 1X1 | - | - | - | - | - | - | 10.1 mm | - | ||
![]() FDAP1F1282F14 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP69K | - | - | - | - | - | ||
![]() CPB1110000KGSS APEM | 52 |
| - | - | - | - | - | - | - | - | - | LED (monochrome) | Aluminium | Open end cable | [blank] | 1pc(s) | EAR99 | 50,000,000 cycles | - | - | - | APEM COMPONENTS INC | Yes | Unavailable | Circular lighting | APEM Inc | CPB1110000KGSS | CP | +65°C | -20°C | - | - | - | - | - | - | Active | - | 16mm | 5.68 | - | Yes | - | capacitive | 0.2A | - | - | - | - | - | - | - | - | - | CPB1110000KGSS | - | - | - | - | - | - | - | Switches | - | - | - | compliant | 200mA | momentary | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | Capacitive | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | - | - | IP68, IP69K | - | - | - | - | - | ||
![]() CPB31200002 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() AV020003A940K APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() CPB12100001 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() CPB1210000N0GS APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() CPB1212000N0BS APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | - | - | 25 ppm/°C | - | 549 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | Switches | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | Pushbutton Switches | - | - | 650 µm | - | - | - | - | ||
![]() CPB1221000K0SC APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() FPAR3C3452E0241 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | - | - | 100 ppm/°C | - | 5.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | Switches | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP67 | 650 µm | - | - | - | - | ||
![]() AV021003A240 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() AV9D1003C240N APEM | In Stock | - | - | - | - | - | - | - | - | val Approval for Case | Apem | - | - | - | - | - | - | - | - | 20 | - | - | Non-Illuminated | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 500 V | - | AV | - | - | - | SMD/SMT | - | - | - | - | - | 175 °C | -55 °C | - | - | 2.1 pF | Switches | - | - | - | - | - | NO Normally Open | 2828 | - | 1111 | - | Flush | - | - | - | None | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | Brass Silver Plated | - | 2.59 mm | 2.79 mm | 2.79 mm | - | 2A 48VDC, 10,000 cycles | ||
![]() AV03100EA840 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | Non-Illuminated | No | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() AV09C7L3D2009K APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | No | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() AV9722C2020700K APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() AV021003A940N APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | - | - | - | 25 ppm/°C | - | 365 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | Switches | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | 650 µm | - | - | - | - | ||
![]() CG211AL0GS APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 20 | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Capacitive Touch Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - |