- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Actuator Material | Actuator | ActuatorColor | Board thickness (max.) | Brand | Casing/button colour | Connections | Contact Materials | Content | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Lighting type | Manufacturer | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Recess diameter | Recess diameter (details) | RoHS | Switch position | Switch/button features | Switching current (max.) | Terminals | Voltage Rating DC | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Termination Style | Function | Failure Rate | Switch Function | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Actuator Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IQR3F462L0S APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 40 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP54 | - | - | - | - | - | - | ||
![]() IRP3F420B0B APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 40 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | ||
![]() ICR3SAD4 APEM | In Stock | - | - | - | - | - | - | - | Grey | - | Apem | - | - | Silver, Gold plated | - | - | 50 | - | Non-Illuminated | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | ||
![]() IPR1FAD2L0B107 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 25 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | ||
![]() IRR3F432L0G APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 25 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | ||
![]() IZMR3S46N APEM | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | 3mm | Apem | Red | Solder tag | - | 1pc(s) | EAR99 | 40 | - | Non-Illuminated | Unavailable | None | Apem | +85°C | - | -40°C | - | - | 16mm | 16mm | Compliant | 1 x Off/(On) | Protruding | 0.2A | - | - | Bulk | - | 1 % | 2 | - | 50 ppm/°C | IZMR3S46N | 2.55 kΩ | 175 °C | -65 °C | Metal Film | - | Switches | 250 mW | 250 mW | - | MIL-PRF-55182 | - | momentary | 0.001 % | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Military, Moisture Resistant, Weldable | Pushbutton Switches | IP67 | 2.39 mm | 7.112 mm | 2.46 mm | - | Contains Lead | - | ||
![]() AV191003C200K APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 20 | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() LPI3424G1K25714 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 15 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() LPI5412B1K247XX APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 15 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PBAR1AFB000A0B APEM | 64 |
| - | Lead, Tin | Through Hole | Stainless Steel | Stainless Steel | Round, Flat | - | - | Apem | - | - | - | - | EAR99 | 20 | - | Yes | Unavailable | - | Apem | - | +75°C | - | -40°C | Panel Mount | - | - | Non-Compliant | - | - | - | - | 24 VDC | - | PBA | 1 % | - | Through Hole | 25 ppm/°C | - | 21.5 kΩ | 175 °C | -65 °C | Metal Film | Blue | Switches | - | - | 200 mA | MIL-PRF-55182 | Wire Lead | - | - | OFF - (ON) | 200 mA | SPST | Through Hole | Pushbutton Switches | -40 → +75°C | Blue | SPST | Piezo Switches | LED | - | Pushbutton Switches | IP68 | 1.78 mm | 4.75 mm | - | 4.5 mm | - | IP68 | ||
![]() SP35WW1000110 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 50 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() SP35WW00276 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 50 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() SP45W00000022 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 25 | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() SP35W02000112 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 50 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TP43W008000 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Right angle horizontal mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Off - (MOM) Normally Open | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TP33Y00855032 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | 100 | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TP33W00850042 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TP33Y003150 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 100 | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TP32P00850036 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | EAR99 | 100 | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TP32WW18000 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | 50 | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Right angle vertical mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | On - (MOM) Normally Closed | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - |