- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Shape | (Ø) | Actuating force | Board thickness (max.) | Brand | Bulb type | Casing/button colour | Colour front ring | Connections | Construction type lens | Contact Materials | Content | Degree of protection (IP), front side | Dim | Dimensions | ECCN | Electrical lifespan | Factory colour | Factory Pack QuantityFactory Pack Quantity | Front panel cut-out | Harmonized Code | Illuminated | Itar Registered | Labelled | Lighting type | Manufacturer | Material front ring | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Package | Product Status | Recess diameter | Recess diameter (details) | RoHS | Switch position | Switch/button features | Switching current (max.) | Tradename | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Termination | Type | Gender | Capacitance | Subcategory | Depth | Function | Operating Supply Voltage | Contact Style | Note | Voltage | Speed | Contact Current Rating | Terminal Type | Product Type | Air Flow | Noise | Static Pressure | Actuator Marking | Power | Contact Configuration | Lamp Type | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPR1SAD0LOB105 APEM | 26 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | 92x25mm | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 24V dc | - | - | GF92251 | - | Leads | Axial | - | - | - | - | - | - | - | - | - | 4 200 RPM | 5 A @ 28 V dc | Solder | - | 118,9 m3/h | 45 dBA | 7,62 mm H2O | - | 3,6 W | SPST | - | - | IP68 | - | - | - | ||
![]() CG211AJ0GS APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() fpbfxd1xxx APEM | In Stock | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBAR91F0000 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0314X APEM | In Stock | - | - | - | - | - | - | - | - | - | Xilinx | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 1 | - | - | Non-Illuminated | No | - | - | Xilinx | - | - | + 110 C | - | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | 800 mV | - | - | - | - | - | - | System-On-Modules - SOM | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | ||
![]() AV56022000084BK APEM | In Stock | - | - | - | - | Stainless steel | Round | 36mm | 5N | - | - | LED (monochrome) | - | Grey | Solder tag,Type C CEE 7/16 plug 2.8 mm | Round | - | 1pc(s) | IP65 | (Ø x H) 36 mm x 24 mm | - | - | - | Ecru | - | - | - | - | - | No | Circular lighting | - | Metal | +85°C | - | - | -30°C | - | - | - | - | 30mm | - | - | 1 x Off/(On) | planar | 1A | - | - | Yes | - | - | - | - | AV56022000084BK | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | ||
![]() PHAP3362A APEM | In Stock | - | - | - | - | - | - | - | (±0.5) 1.8N | 5mm | - | - | - | - | - | - | 1pc(s) | - | (L x W) 5 mm x 6 mm | - | - | 30000 cycles | - | - | 6 x 3.5 mm | - | - | - | - | None | - | - | +70°C | - | - | -20°C | - | - | - | - | - | - | - | 1 x Off/(On) | Planar | 0.05A | - | - | - | - | - | - | - | PHAP3362A | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 6mm | |||
![]() PBARAAFB000K0B APEM | In Stock | - | - | - | - | Other | - | - | - | - | - | LED (monochrome) | Stainless steel | - | 300 mm stranded wires | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Circular lighting | - | - | - | - | - | - | - | Other | - | - | 19mm | 19mm | - | 1 x Off/(On) | Planar | 0.2A | - | - | - | - | - | - | - | PBARAAFB000K0B | - | - | - | 80 | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 300 | ||
![]() MPB11306 APEM | In Stock | - | - | Ni barrier with tin lead plated finish termination | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | APEM Inc. | - | - | - | Bulk | Obsolete | - | - | Y | - | - | - | - | - | - | 7in reel / plastic tape | - | ±10% | - | - | - | 470pF | - | - | - | - | - | - | 25Vdc | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1X04 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 100 | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | ||
![]() 1X30 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 100 | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | ||
![]() 1X32 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 100 | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | ||
![]() 1X50 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 100 | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | ||
![]() MHPS2283VL APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 1000 | - | - | Non-Illuminated | No | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() 1632606 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 100 | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | unimec | - | - | - | 16300 | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | ||
![]() 1805769 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 100 | - | - | Non-Illuminated | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() 9811000 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 1 | - | - | Non-Illuminated | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() 3FXXX89 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 3F | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4736C06 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 40 | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - |