- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Actuator Diameter | Actuator Travel | Bushing Length | Number of Switches | Operating Force-Max | Bushing Diameter | Features | Height | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHPS2273 APEM Inc. | 10 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Thermoplastic | Acetal | - | - | BRASS | - | - | Bronze | 10,000 Cycles | -20°C~65°C | Bulk | MHPS | e4 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Keyswitch | - | - | - | - | - | 30V | 100mA DC | - | Straight | - | 2mm | 100mA | PC Pin | - | 7mm | 7 mm | Plunger for Cap | DPDT | On-On | - | 100mOhm | 100000000Ohm | 5 mm | - | 0.1A | - | - | - | - | - | 500VAC V | - | - | 30V | - | 100mA | 1.37 N | - | - | - | - | .1A@30VDC | - | - | - | 1 | - | - | - | - | - | 7mm | 0.138 inch | 5.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() AV22LP404 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | 100,000 Cycles | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | 5A AC | - | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | 26mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | 100mOhm | - | - | Silver | - | - | - | IP65 | - | 250V | - | - | - | - | 3,000,000 Cycles | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | 14 N | - | Sealed - Fully | - | - | - | - | 0m | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ILR3FAD2L0B APEM Inc. | 83 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Standard, Illuminated | 85°C | -40°C | Black | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | 3.2VDC | LED, Blue | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated, LED | Blue | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ISR3SAD300104 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | POLYAMIDE | GOLD | - | - | - | GOLD | - | 500,000 Cycles | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 50000000Ohm | - | Green | 0.1A | - | - | - | 48V | - | 1000VRMS V | - | SPST | - | 1,000,000 Cycles | - | - | - | - | 0.4A | 0.4A@32VAC | 0.1A@48VDC | - | 1.651 mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.185 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3FAD5 APEM Inc. | 236 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | - | Wire Leads | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | - | Yellow | - | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 5A | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1415NC7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | -20°C~55°C | Bulk | 1400N | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 12V | 3A DC | - | - | - | - | 3A | Solder Lug | - | 18mm | 18 mm | Square, Button | SPDT | On-Mom | Rectangular - 16.50mm x 14.30mm | 0.01mOhm | 1000000000Ohm | - | Ivory | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A@12VDC | - | - | - | - | - | - | - | - | - | 14.5mm | 0.236 inch | 0.137 inch | - | ROHS3 Compliant | - | - | - | ||
![]() ILP3FAD2L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Standard, Illuminated | 85°C | -40°C | Black | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | 2.1VDC | LED, Yellow | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated, LED | Yellow | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3FAD3104 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Green | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 9635CDB APEM Inc. | 396 | - | Datasheet | 5 Weeks | Gold | Panel | Panel Mount, Rear | - | - | Glass, Polyamide | - | - | - | - | - | Brass | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 30V | 100mA DC | - | Straight | - | - | 100mA | Solder Lug | - | 10mm | - | Round, Plunger | SPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPDT, SPST | 30V | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 11.2mm | - | 6mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR3SAD5 APEM Inc. | 423 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | - | Yellow | - | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 5A | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IPR3SAD6L0G APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard, Illuminated | - | - | Green | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | - | Red | - | 2VDC | LED, Green | - | - | - | - | - | SPST | 24V | 1e+06 cycles | 5A | - | LED | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR1SAD5104 APEM Inc. | 59 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | Gold, Silver | 200,000 Cycles | -40°C~85°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.33 | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | - | Yellow | 0.1A | - | - | - | - | - | - | - | - | 24V | - | 5A | - | - | - | 2A | 2A@125VAC | .1A@24VDC | - | - | - | - | 6.5 N | - | Epoxy Sealed Terminals | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ICP3SAD2100 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | - | - | - | - | 48V | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ICR3FAD2104 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | - | - | - | - | 48V | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR5FAD6 APEM Inc. | 59 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | Polyamide | - | - | - | - | - | Gold, Silver | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | - | Wire Leads | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 100mOhm | - | - | Red | - | - | - | - | - | - | - | 2 | DPST, SPDT | 24V | 1e+06 cycles | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AV031003C940K APEM Inc. | 49 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Brass | - | - | - | - | - | Brass, Silver | 10000 cycles | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | - | Screw | - | Anti-Vandal | - | - | - | - | - | 48V | 2A DC | - | Straight | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 10mOhm | - | - | Silver | - | - | - | - | - | - | - | - | SPST | 48V | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 0m | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() IZPR3P422 APEM Inc. | 186 |
| Datasheet | 9 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Rear | - | - | Polyamide | - | - | - | - | - | Silver | 500,000 Cycles | -40°C~85°C | Tray | IZ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | PANEL MOUNTABLE | 8536.50.90.50 | 48V | 200mA AC/DC | BULK | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | PC Pin | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 100mOhm | - | - | Black | 0.2A | - | - | EPOXY TERMINAL SEALED; IP67 | - | 250V | - | - | SPST | 48V | 1,000,000 Cycles | - | - | Illuminated | - | 0.2A | .2A@250VAC | .2A@48VDC | 16 mm | - | - | - | 8 N | - | - | - | - | 19.7mm | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ICP3SAD2101 APEM Inc. | 26 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | - | - | - | - | 48V | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() SP35W00000026 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 60,000 Cycles | -20°C~85°C | Bulk | SP | - | - | Active | 1 (Unlimited) | - | PC Pin | - | Standard | - | - | - | - | - | 30V | 100mA DC | - | - | - | - | 100mA | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ICC3PAD2100 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | POLYAMIDE | GOLD | SILVER | - | SILVER | GOLD | - | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | - | Black | 5A | - | - | - | - | 48V | 1500VRMS V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | 5A@28VDC | - | 1.7018 mm | 0.267 inch | - | - | 0.472 inch | Epoxy Sealed Terminals | - | - | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |