- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Material | Dielectric Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Bezel Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Insulation Materials | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Life (Hours) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Luminous Intensity | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Contact (DC) Max Rating R Load | LED Color | Lens Color | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Washability | Bushing Diameter | Product | Features | Vf - Forward Voltage | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC3FAD5 APEM Inc. | 72 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() SP45P000000 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | Gold (Au) | - | - | - | 8536.50.90.31 | - | - | - | 30V | 100mA DC | - | - | - | - | 100mA | PC Pin | - | 12.7mm | 11.35 mm | Round, Plunger | DPDT | On-Mom | - | - | - | White | 0.1A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 10.8mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPC3SAD2 APEM Inc. | 74 | - | Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | Polyamide | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Black | 0.2A | - | - | - | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 500mA | - | - | - | - | 0.5A | - | - | .2A@50VDC | - | - | 48V | - | - | - | - | - | - | 4 N | - | - | - | Tactile Feedback | - | - | - | - | - | - | 6.4mm | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ICP3PAD2104 APEM Inc. | 26 |
| Datasheet | 13 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | - | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 48V | - | - | 1500VRMS V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | 5A@28VDC | - | - | - | - | - | - | 1.7018 mm | - | 0.267 inch | - | - | 0.472 inch | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV22PNA44 APEM Inc. | 2338 |
| - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | 30mm | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Gray | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 21.4mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() Q16F1BXXB220E APEM | 547 | - | - | - | - | - | Nut and Washer | - | Brass | Chrome | - | - | - | - | - | - | Flush Metal | Apem | - | - | 25 | 3 mA | - | 10 mm | Diffused | Round Flat | Apem | 16 mm | Panel Mount | Compliant | Solder Lugs Fastons | Q | - | - | Q16 | - | - | - | - | Blade Terminal | - | - | - | - | - | - | Blue | - | - | LED Indication | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | - | - | 100000 hours | - | - | - | - | - | - | Fixed Light | 10 mcd | LED Panel Mount Indicators | Blue | - | - | Diffused | - | Blue | Blue | - | - | - | - | - | - | - | - | - | - | Indicators | - | 220 V | LED Panel Mount Indicators | IP67 | - | 45.6 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() ICC3Z1AD2101 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 48V | - | - | 1500VRMS V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | 5A@28VDC | - | - | - | - | - | - | 1.7018 mm | - | 0.267 inch | - | - | 0.472 inch | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 0.33 inch | 0.275 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR1FAD2 APEM Inc. | 360 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | 2 | - | - | - | - | 8536.50.90.33 | - | - | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | 2A | Wire Leads | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | - | - | - | - | - | - | 125V | 2A | - | - | 1 | - | 24V | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 N | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 17.5mm | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IRR8Z222L0S APEM Inc. | 11 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.70.00 | - | - | - | 48V | 5A AC | BULK | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | 14.6mm | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 16.20mm Dia | - | - | Black | - | 2VDC | - | LED, Red | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | LED | - | - | Red | 5A | 5A@250VAC | - | - | - | - | - | - | - | 16 mm | - | - | - | 6 N | - | - | - | Tactile Feedback | - | - | - | - | - | - | 18.2mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IBR3SAD300 APEM Inc. | 447 |
| Datasheet | 5 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | Polyamide | - | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | Black | 8536.50.90.31 | 0F | - | - | 50V | 400mA AC 100mA DC | - | Straight | IP54 - Dust Protected, Water Resistant | - | 100mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | Green | 0.1A | - | - | - | EPOXY TERMINAL SEALED; IP54 | - | 125V | - | - | - | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | - | - | 0.4A | - | - | .1A@48VDC | - | - | - | - | - | - | - | - | - | 7 N | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 9.8mm | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP54, IP67, Waterproof | ||
![]() 4746A02UU APEM Inc. | 33 |
| Datasheet | 9 Weeks | Silver | Bushing, Panel | Panel Mount, Rear | - | - | - | Resin | POLYAMIDE | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 4700 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | 6A AC | - | Vertical | - | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 19mm | 12 mm | Round, Plunger | DPDT | On-On | Circular - 12.20mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | DUST PROOF; WATER PROOF | - | - | - | - | - | - | DPDT, DPST | - | - | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | 4.4958 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 0.287 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() TP33MW03000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Standard | - | Gold (Au) | - | - | - | 8536.50.90.31 | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | - | Wire Wrap | 20V | 8.1mm | 5 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TP33P008000 APEM Inc. | 315 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | - | PBT | Glass, Polyamide | - | - | - | - | - | - | Brass | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | 5mm | - | PC Pin | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | 20V | - | - | - | - | SP, SPST | 20V | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | 3 | OFF-(ON) | - | - | WAVE | - | - | SOLVENT | - | - | Epoxy Sealed Terminals | - | - | - | - | 8.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPR3FAD2L0S APEM Inc. | 1088 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | Polyamide | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Black | 5A | 2VDC | - | LED, Red | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 500mA | LED | - | - | Red | 0.5A | - | - | 5A@28VDC | - | - | 48V | - | - | - | - | - | - | 8 N | - | - | - | Tactile Feedback | - | - | - | - | - | - | 22.8mm | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IPC1SAD2L0S APEM Inc. | 40 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | - | 2VDC | - | LED, Red | - | - | - | - | - | - | - | - | 24V | - | 500mA | LED | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IPC3SAD3 APEM Inc. | 31 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | Polyamide | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Green | - | - | - | - | - | - | - | - | - | - | 1 | SPST | 24V | 1e+06 cycles | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IQP3S422 APEM Inc. | 120 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Silver | - | Thermoplastic | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 48V | 200mA DC | - | - | IP54 - Dust Protected, Water Resistant | - | 200mA | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 15.90mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 16mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ZP33S010100 APEM Inc. | 68 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | THERMOPLASTIC | SILVER | BRASS | BRASS | SILVER | - | - | - | 20,000 Cycles | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ZP | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 8536.50.90.33 | - | - | - | - | 500mA AC/DC | - | - | - | - | - | Solder Lug | 48V | 8.0772mm | 4.9784 mm | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.90mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.5A | - | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OFF-(ON) | - | 0.9906 mm | HAND | 0.22 inch | - | - | 0.19 inch | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 8.5852mm | 0.11 inch | 0.156 inch | - | ROHS3 Compliant | - | - | - | ||
![]() ILP3SAD2L0G APEM Inc. | 75 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Thermoplastic | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 85°C | -40°C | Black | - | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | - | LED, Green | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ILP3FAD2L0W APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | - | Thermoplastic | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | 85°C | -40°C | Black | - | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 3.35VDC | - | LED, White | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof |