- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Actuator Diameter | Actuator Travel | Bushing Length | Body Color | Number of Switches | Operating Force-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4741A02UU APEM Inc. | 335 |
| Datasheet | 13 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | Resin | Polyamide | - | Silver | 10,000 Cycles | -20°C~65°C | Bulk | 4700 | e4 | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | 8536.50.70.00 | - | 6A AC | - | Straight | - | - | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 19mm | 12 mm | Round, Plunger | DPST | On-Off | Circular - 12.20mm Dia | 10mOhm | 1000000000Ohm | - | Black | - | - | - | DUST PROOF; WATER PROOF | 250V | - | - | - | DPDT, DPST | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 7.3mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() IPR3FAD2L0B APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Standard, Illuminated | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 200mA | Wire Leads | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | 3.5VDC | LED, Blue | - | - | - | - | - | SPST | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IZPR3S422 APEM Inc. | 1268 |
| Datasheet | 9 Weeks | Gold, Silver | Panel | Panel Mount, Rear | 200 | - | - | Polyamide | - | Gold, Silver | 500,000 Cycles | -40°C~85°C | Tray | IZ | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 48V | 200mA AC/DC | BULK | Straight | IP67 - Dust Tight, Waterproof | - | - | 200mA | Solder Lug | 250V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 100mOhm | 1GOhm | - | Black | 0.2A | - | - | EPOXY TERMINAL SEALED; IP67 | 250V | - | - | - | SPST | 48V | 1,000,000 Cycles | 200mA | - | Illuminated | 0.2A | .2A@250VAC | .2A@48VDC | 16 mm | - | - | - | - | 8 N | - | - | - | - | 19.7mm | - | 2mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1212MA APEM Inc. | 58 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | - | - | Chrome | - | - | 10,000 Cycles | -20°C~55°C | Bulk | 1200M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.35 | 24V | 8A AC 4A DC | - | Straight | - | - | - | 4A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | 17mm | 14 mm | Round, Plunger, Metal | SPST-NC | On-Mom | Circular - 12.20mm Dia | 10mOhm | - | - | Silver | 8A | - | - | - | 250V | - | - | - | SPST | 24V | - | - | - | - | 8A | 8A@125VAC | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | 21.2mm | - | 5mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 9433NCDB APEM Inc. | 26 |
| Datasheet | 5 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | Glass, Polyamide | - | Brass | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | Standard | Matte Tin (Sn) | - | 8536.50.90.31 | 30V | 100mA DC | - | Straight | - | - | 9.5mm | 100mA | PC Pin | - | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | 50mOhm | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | 100mA | - | - | SPST | 30V | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 9.5mm | - | 10mm | - | 6mm | - | ROHS3 Compliant | - | - | - | ||
![]() ICR3PAD2104 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel, Through Hole | Panel Mount, Front | - | Brass | Thermoplastic | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | PC Pin | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | - | Black | 5A | - | - | - | 48V | - | 1500VRMS V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | 5A@28VDC | - | 1.7018 mm | 0.267 inch | - | - | - | Epoxy Sealed Terminals | 14mm | - | 12mm | - | 0.133 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IBR3SAD200 APEM Inc. | 420 |
| Datasheet | 5 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | Polyamide | - | Silver | 500,000 Cycles | -40°C~85°C | Bulk | IB | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 50V | 400mA AC 100mA DC | - | Straight | IP54 - Dust Protected, Water Resistant | - | - | 100mA | Solder Lug | 125V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED; IP54 | 125V | - | - | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | 0.4A | - | .1A@48VDC | - | - | - | - | - | 7 N | Epoxy Sealed Terminals | - | - | - | 9.8mm | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP54, IP67, Waterproof | ||
![]() 1415NC2 APEM Inc. | 193 |
| Datasheet | 5 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | Copper, Silver | 10,000 Cycles | -20°C~55°C | Bulk | 1400N | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 12V | 3A DC | - | Straight | - | - | - | 3A | Solder Lug | - | - | 18mm | 18 mm | Square, Button | SPDT | On-Mom | Rectangular - 16.50mm x 14.30mm | 10mOhm | 1000000000Ohm | - | Black | 3A | - | - | - | - | - | - | - | SPDT, SPST | 12V | - | 3A | - | - | - | - | 3A@12VDC | - | - | - | - | - | - | - | - | - | - | 14.5mm | 0.236 inch | 3.5mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() IAR3F1300 APEM Inc. | 180 |
| Datasheet | 5 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | - | - | Thermoplastic | Polyurethane | - | Silver | 1,000,000 Cycles | -20°C~65°C | Bulk | IA | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Standard | Gold (Au) | Black, Green | - | 24V | 2A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | - | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 100MOhm | - | Green | 2A | - | - | EPOXY | - | - | 700VAC V | 1 | SPDT, SPST | 24V | - | 2A | - | - | - | - | 2A@24VDC | 16 mm | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 3.3mm | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 9533NCDK APEM Inc. | 22 |
| Datasheet | 9 Weeks | Gold | Bushing, Panel | Panel Mount, Rear | - | - | Polyamide | Glass, Polyamide | - | Brass | 250,000 Cycles | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 30V | 100mA DC | - | Straight | - | - | - | 100mA | Solder Lug | - | - | 6.5mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.20mm Dia | 30mOhm | - | - | Black | 0.1A | - | - | DUST PROOF; WATER PROOF | - | - | - | - | SPST | 30V | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | Front Panel Sealing | - | - | - | 6.1mm | - | 3.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() MHPS2283 APEM Inc. | 46 | - | Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | Acetal | BRASS | Bronze | 10,000 Cycles | -20°C~65°C | Bulk | MHPS | e4 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Keyswitch | - | - | - | 30V | 100mA DC | - | Straight | - | 2.5mm | - | 100mA | PC Pin | - | - | 8.5mm | 8.5 mm | Plunger for Cap | DPDT | On-On | - | 100mOhm | 100000000Ohm | 5.4 mm | - | 0.1A | - | - | - | - | - | 500VAC V | - | - | 30V | - | 100mA | 1.76 N | - | - | - | .1A@30VDC | - | - | - | - | 1 | - | Audible Click | - | - | - | 8.5mm | 0.138 inch | 5.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() 8632AB6X718UL APEM Inc. | 35 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | 30,000 Cycles | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | - | 6A | Solder Lug | 125V | UL | - | - | Plunger for Cap | SPDT | On-Mom | Circular - 12.50mm Dia | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9232CD APEM Inc. | 225 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | Glass, Polyamide | - | Brass | 100,000 Cycles | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 30V | 100mA DC | - | Straight | - | - | - | 100mA | PC Pin | - | - | 6.5mm | - | Round, Plunger | SPST-NC | On-Mom | Circular - 4.20mm Dia | 30mOhm | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | 30V | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8mm | - | 3.5mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 8636AB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Nickel | Panel | Panel Mount, Rear | - | - | Stainless Steel | Brass | - | - | 30,000 Cycles | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | 30V | 6A AC 4A DC | - | Straight | - | - | - | 6A | Solder Lug | 125V | - | - | - | Plunger for Cap | SPDT | On-On | Circular - 6.50mm Dia | 10mOhm | - | - | Silver | - | - | - | - | 250V | - | - | - | - | 30V | - | 3A | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 6.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPC1FAD6 APEM Inc. | 24 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | Silver | 200,000 Cycles | -40°C~85°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Standard | - | - | 8536.50.90.33 | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | - | Red | 0.1A | - | - | - | - | - | - | - | - | 24V | - | - | - | - | 2A | 2A@125VAC | .1A@24VDC | - | - | - | - | - | 6.5 N | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 9233YCD APEM Inc. | 47 |
| Datasheet | 9 Weeks | Gold | Bushing, Through Hole | Through Hole | - | - | Polyamide | Glass, Polyamide | - | Brass | 100,000 Cycles | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 30V | 100mA DC | - | Straight | - | - | - | 100mA | PC Pin | - | - | 7.62mm | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | 30mOhm | - | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | 30V | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.3mm | - | 3.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR5SAD3 APEM Inc. | 390 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | Gold, Silver | 500,000 Cycles | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 200mA | Solder Lug | 48V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ICC3SAD2101 APEM Inc. | 26 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder Lug | 48V | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV24LP402 APEM Inc. | 2293 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | - | Stainless Steel | - | - | 100,000 Cycles | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Anti-Vandal | - | - | 8536.50.70.00 | - | 5A AC | - | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder Lug | 250V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 24.20mm Dia | 100mOhm | - | - | Silver | - | - | - | - | 250V | - | - | - | DPST, SPDT | - | 3,000,000 Cycles | 5A | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | 14 N | Sealed - Fully | - | - | - | - | - | 0m | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() IAR5F1100 APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | Thermoplastic | Polyurethane | - | Silver | 1,000,000 Cycles | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Standard | - | - | - | 24V | 2A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | - | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.20mm Dia | 100mOhm | 100000000Ohm | - | Blue | 2A | - | - | EPOXY | - | - | 700VAC V | - | - | 24V | - | 2A | - | - | - | - | 2A@24VDC | - | - | - | BLACK | - | - | Tactile Feedback | - | - | - | 19.685mm | - | 3.3mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof |