- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Thread Size | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Contact (AC) Max Power Rating R Load | Switching Current | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Contact Voltage Rating (DC) | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPR3PAD1104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | Polyamide | Silver | 500,000 Cycles | - | -40°C~125°C | Tray | IP | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | PC Pin | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Blue | - | - | - | - | - | - | - | - | SPST | 24V | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR1FAD3L0G APEM Inc. | 73 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Green | - | 2VDC | LED, Green | - | 125V | - | - | 1 | - | 24V | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AV24LB404 APEM Inc. | 127 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | 100,000 Cycles | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | 30mm | - | Round, Button, Domed | SPDT | On-Mom | Circular - 24.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | 14 N | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() ICC3FAD2100 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV09C7L3D2003K APEM Inc. | 79 |
| Datasheet | 7 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Brass | - | 1,000,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 50mA DC | - | Straight | IP65 - Dust Tight, Water Resistant | - | 50mA | Solder Lug | - | 18.9992mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 100mOhm | 1000000000Ohm | Silver | 0.05A | 2VDC | LED, Green | - | - | - | 2000VRMS V | - | SPST | 24V | 100,000 Cycles | - | LED | - | Green | - | - | - | 0.05A@24VDC | - | OFF-(ON) | - | - | 0.531 inch | - | - | - | - | 0.748 inch | NICKEL | - | Sealed - Fully | - | - | - | 17.399mm | 0.163 inch | 0m | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() TP32Y003050 APEM Inc. | 35 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | 10.16mm | 5 mm | Round, Plunger | SPDT | On-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.6mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 18235WAD3 APEM Inc. | 101 |
| Datasheet | 13 Weeks | Gold | Panel, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Glass, Polyamide | Silver | 60,000 Cycles | - | -30°C~65°C | Bulk | 18000 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 30V | 1A AC/DC | - | Right Angle | - | - | 1A | PC Pin | 125V | 13.2mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | 50mOhm | - | - | 1A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | 125V | - | - | - | - | 30V | - | - | - | - | - | 1A | 1A@120VAC | - | 1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | 7mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 820KSA1Q APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Glass, Polyamide | Silver | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 800 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.35 | - | 30V | 6A AC 7A DC | - | Right Angle | - | - | 7A | PC Pin | 125V | 13.06mm | 10.97 mm | Plunger for Cap | DPDT | On-Mom | - | 20mOhm | 2000000000Ohm | White | 7A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | 250V | - | 1500VAC V | - | DP, DPDT | 30V | - | - | - | - | - | 6A | 6A@125VAC | - | 7A@30VDC | 8 | ON-(ON) | - | - | 0.25 inch | - | - | 6.13 N | - | - | - | - | - | - | - | - | 12.73mm | 0.12 inch | 5.45mm | - | ROHS3 Compliant | - | - | - | ||
![]() AV021003C900 APEM Inc. | 109 | - | - | 5 Weeks | - | Front, Panel, Screw | Panel Mount, Front | - | - | Polybutylene | Stainless Steel | Brass, Silver | 10000 cycles | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | NO SEAL | - | - | 48V | 2A DC | - | Straight | IP54 - Dust Protected, Water Resistant | - | 2A | Screw Terminal | - | 21.9964mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 10mOhm | 1GOhm | Silver | 2A | - | - | - | - | - | 4000VAC V | - | SPST | 48V | 1,000,000 Cycles | 2A | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | OFF-(ON) | - | - | 0.531 inch | - | - | - | - | - | NICKEL | 48V | - | - | - | - | 24.003mm | 0.197 inch | 0m | No SVHC | ROHS3 Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() TP32WS83500 APEM Inc. | 633 |
| Datasheet | 5 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | - | - | Plastic | - | Brass, Gold | 60,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | SMT TP | e0 | no | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | TAPE AND REEL PACKAGING | 8536.50.90.65 | 400mW | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | - | Gull Wing | 20V | 10.16mm | 8.1 mm | Round, Plunger | SPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | - | 0.02A | - | - | MOISTURE PROOF; SHOCK PROOF | - | - | - | - | - | - | - | 400mA | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | 5 | ON-(ON) | 0.9906 mm | REFLOW | 0.202 inch | - | - | - | - | - | - | - | Washable in solvent or degreaser | - | - | - | 5.55mm | - | 0.177 inch | - | ROHS3 Compliant | - | - | - | ||
![]() IPC3FAD1 APEM Inc. | 70 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | SPST | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AV22LC204 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Brass | Stainless Steel | - | 100,000 Cycles | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Quick Connect | - | Anti-Vandal | - | - | - | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Silver | - | - | - | - | 250V | 5A | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() IFS3Z1AD200 APEM Inc. | 800 |
| Datasheet | 5 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | 100 | - | - | Polyamide, Rubber | Gold, Silver | 500,000 Cycles | THERMOPLASTIC | -20°C~85°C | Bulk | IF | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | Gold (Au) | Red | - | 8536.50.90.31 | - | 50V | 400mA AC 100mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 400mA | Quick Connect - 0.110 (2.8mm) | 32V | 30mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | 32V | - | - | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | - | 0.1A | .1A@50VAC | - | .1A@50VDC | - | - | - | - | 0.362 inch | - | 100mA | 8.5 N | - | 0.63 inch | - | - | Epoxy Sealed Terminals | - | - | - | 11.9mm | 0.381 inch | 0.275 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P412075 APEM Inc. | 51 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 3A | - | - | - | - | - | 500VRMS V | - | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8432AB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Rear | - | - | Stainless Steel | Brass | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 30V | 6A AC 4A DC | - | Straight | - | - | 4A | PC Pin | 125V | 13.1826mm | 6.985 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | Silver | 4A | - | - | - | 250V | - | 1000VRMS V | - | - | 30V | - | - | - | - | - | 3A | 3A@250VAC | - | 4A@30VDC | 3 | ON-(ON) | - | - | 0.275 inch | - | - | - | - | - | NICKEL | - | Epoxy Sealed Terminals | - | - | - | 19.4818mm | 0.157 inch | 6.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() TP32W003000 APEM Inc. | 26 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | PBT | Glass, Polyamide | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | PC Pin | 20V | 8.58mm | 8.1 mm | Round, Plunger | SPDT | On-Mom | - | 50mOhm | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | - | - | - | 20V | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 5.55mm | - | 3.55mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR1SAD3 APEM Inc. | 707 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.33 | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Green | 0.1A | - | - | - | - | - | - | - | - | 24V | - | 5A | - | - | - | 2A | 2A@125VAC | - | .1A@24VDC | - | - | - | - | - | - | - | 6.5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 9532CD APEM Inc. | 25 |
| Datasheet | 5 Weeks | Gold | Panel | Panel Mount, Rear | 100 | - | Polyamide | Glass, Polyamide | Brass, Gold | 100,000 Cycles | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | Straight | - | - | 100mA | Solder Lug | - | 6.5mm | - | Round, Plunger | SPST-NC | On-Mom | Circular - 4.20mm Dia | 30mOhm | 1GOhm | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | 30V | - | 100mA | - | M4 | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8mm | - | 3.5mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() TP42W008000 APEM Inc. | 192 | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Glass, Polyamide | Brass | 60,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | - | 20.72mm | - | PC Pin | 20V | - | - | Round, Plunger | DPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | - | - | - | 20V | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | 8 | ON-(ON) | - | WAVE | - | 0.4VA@20VAC | - | - | SOLVENT | 0.196 inch | - | - | Epoxy Sealed Terminals | - | 8.1mm | - | 9.6mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPR1SAD2L0S APEM Inc. | 130 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.33 | - | 12V | 2A AC 4A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | 4A | 2VDC | LED, Red | - | - | - | - | 1 | - | 24V | - | 2A | LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | 5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof |