- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IAR3F17/100 APEM Inc. | 4004 |
| Datasheet | 9 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | - | - | Thermoplastic | Polyurethane | Silver | 1,000,000 Cycles | - | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | 24V | 2A DC | Straight | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | - | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 100000000Ohm | White | 2A | - | - | EPOXY | - | 700VAC V | SPDT, SPST | 24V | - | - | - | - | - | - | - | - | 2A@24VDC | - | - | - | - | BLACK | - | - | - | Tactile Feedback | - | - | - | 19.685mm | - | 3.3mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TP43P003000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Glass, Polyamide | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | PC Pin | 20V | - | 9.1mm | 8.1 mm | Round, Plunger | DPST-NO | Off-Mom | - | 50mOhm | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | DPST | 20V | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.1mm | - | 3.55mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR3Z1AD2 APEM Inc. | 42 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | 8536.50.90.31 | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | 200mA | Quick Connect - 0.110 (2.8mm) | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Black | 0.2A | - | - | - | - | - | SPST | 24V | 1e+06 cycles | - | - | - | - | 0.5A | .5A@48VAC | - | .2A@50VDC | - | - | - | - | - | 5 N | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z472234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3FAD2L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2VDC | LED, Yellow | - | - | - | SPST | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IAR5F1500 APEM Inc. | 56 | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyurethane | Silver | 1,000,000 Cycles | THERMOPLASTIC | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | 24V | 2A DC | Straight | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | - | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.20mm Dia | 100mOhm | 100000000Ohm | Yellow | 2A | - | - | EPOXY | - | 700VAC V | - | 24V | - | 2A | - | - | - | - | - | - | 2A@24VDC | - | - | - | - | BLACK | - | 0.63 inch | - | Tactile Feedback | - | - | - | 19.685mm | - | 3.3mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1223A2ULCSA APEM Inc. | 184 | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | 24V | 8A AC 4A DC | - | - | 4A | Screw Terminal | 125V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() IPR3SAD5L0S APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | 200mA | Solder Lug | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Yellow | - | 2VDC | LED, Red | - | - | - | SPST | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPC3FAD2L0S APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | 200mA | Wire Leads | 48V | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Black | - | 2VDC | LED, Red | - | - | - | SPST | 24V | 1e+06 cycles | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8432WCDB APEM Inc. | 44 |
| Datasheet | 5 Weeks | Gold | Panel, Through Hole | Panel Mount, Right Angle, Rear | - | - | Stainless Steel | Brass | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | - | - | 11.9888 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | Silver | - | - | - | - | 20V | 1000VRMS V | - | 20V | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | - | - | - | - | NICKEL | Epoxy Sealed Terminals | - | 13.2mm | - | 21.2852mm | - | 6.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() FDAP1F1482F04 APEM Inc. | 67 |
| Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 200,000 Cycles | - | -40°C~75°C | Tray | FD | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 12V | 200mA DC | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 200mA | Solder Lug | - | - | - | - | Round, Button | SPST | Off-On | Circular - 24.20mm Dia | - | - | Black | - | - | LED, Red/Green | - | - | - | - | - | 200,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ON/OFF Symbol | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1222MA APEM Inc. | 18 |
| Datasheet | 9 Weeks | Silver | Bushing, Panel | Panel Mount, Rear | - | - | Polyamide | Chrome | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200M | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | 8536.50.90.35 | - | 24V | 8A AC 4A DC | Straight | - | 8A | Screw Terminal | 125V | - | 17mm | 14 mm | Round, Plunger, Metal | SPST-NC | On-Mom | Circular - 12.20mm Dia | 10mOhm | - | - | 8A | - | - | - | 250V | - | SPST | 24V | - | 8A | - | - | - | 8A | 8A@125VAC | - | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 5mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ES1S41653 APEM Inc. | 2509 | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Metal | Aluminium | - | - | Gold, Silver | 6,050 Cycles | - | -40°C~85°C | Bulk | ES | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Emergency Stop | - | - | - | - | 24V | 1A DC | - | IP65 - Dust Tight, Water Resistant | 1A | Solder Lug | - | EN | - | - | Round, Button, Mushroom | DPST-NC | On-Off | Circular - 22.20mm Dia | - | - | Red | - | - | - | - | - | - | DPDT, DPST | - | 100,000 Cycles | - | - | Illuminated | Green | - | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | 11.73mm | - | 35mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() AV021202C000 APEM Inc. | In Stock | - | - | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Brass | Copper | 250000 cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | NO SEAL | - | - | - | 3A AC | Straight | IP54 - Dust Protected, Water Resistant | 3A | Screw Terminal | 125V | - | 21.9964mm | - | Round, Button, Domed | SPST-NC | On-Mom | Circular - 22.20mm Dia | 10mOhm | 1000000000Ohm | Silver | 2.5A | - | - | - | 250V | 2000VRMS V | SPST | 24V | 1,000,000 Cycles | - | - | - | - | 2A | 2A@250VAC | BREAK-BEFORE-MAKE | 2.5A@24VDC | - | ON-(OFF) | - | 0.551 inch | - | - | 0.866 inch | NICKEL | - | - | - | - | - | - | 1.6mm | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() 18835AD U912 U1202 APEM Inc. | 11 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 60,000 Cycles | - | -30°C~65°C | Bulk | 18000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 30V | 1A AC/DC | - | - | 1A | Solder Lug | 125V | - | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | - | - | Black | - | - | - | - | - | - | SPDT, SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IQR3S422 APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Silver | Thermoplastic | - | Gold, Silver | 500,000 Cycles | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 48V | 200mA DC | - | IP54 - Dust Protected, Water Resistant | 200mA | Solder Lug | - | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 15.90mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 16mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z472 APEM Inc. | 35 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() SP35WW00000 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | 60,000 Cycles | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | 12.7mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ISR3SAD900 APEM Inc. | 10 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | 125 | - | - | Polyamide | Gold, Silver | 500,000 Cycles | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 32V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | 1GOhm | Orange | 0.1A | - | - | - | 125V | 1000VRMS V | SPST | 50V | 1,000,000 Cycles | 400mA | 5 N | - | - | 0.4A | 0.4A@32VAC | - | 0.1A@48VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP43W003050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | 8.58mm | 8.1 mm | Round, Plunger | DPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | DPST | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.6mm | - | - | - | ROHS3 Compliant | - | - | - |