- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Switching Current | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302SCQE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~85°C | Bulk | 300 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Silver (Ag) | - | 8536.50.90.31 | - | 28V | 1A AC/DC | - | - | - | 1A | PC Pin | 125V | - | 9.4mm | - | Round, Plunger | - | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.66mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPR5FAD5 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | - | Round, Button | - | SPDT | On-Mom | Circular - 13.60mm Dia | 100mOhm | - | Yellow | - | - | - | - | - | - | - | - | - | 24V | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() IMR7Z472 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | - | Round, Button, Domed | - | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPR5FAD3 APEM Inc. | 48 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | - | Round, Button | - | SPDT | On-Mom | Circular - 13.60mm Dia | 100mOhm | - | Green | - | - | - | - | - | - | - | - | DPST, SPDT | 24V | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ES2S41653 APEM Inc. | 2595 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Aluminium | - | - | - | - | - | - | - | Gold, Silver | 6,050 Cycles | - | -40°C~85°C | Bulk | ES | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Emergency Stop | - | - | - | - | 24V | 1A DC | - | IP65 - Dust Tight, Water Resistant | - | 1A | Solder Lug | - | EN | - | - | Round, Button, Mushroom | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | DPDT, DPST | - | 100,000 Cycles | - | Illuminated | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | 11.73mm | - | 35mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() AV091003C200 APEM Inc. | 268 |
| - | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Brass | - | - | - | - | - | - | 10000 cycles | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | 8536.50.90.31 | - | 48V | 2A DC | Straight | IP54 - Dust Protected, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | 22mm | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 10mOhm | - | Silver | 2A | - | - | - | - | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | 0m | ROHS3 Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() IQP3Z422 APEM Inc. | 48 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | 8536.50.90.31 | - | 48V | 200mA DC | - | IP54 - Dust Protected, Water Resistant | - | 200mA | Quick Connect - 0.110 (2.8mm) | - | - | 19.8mm | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 15.90mm Dia | 0.1mOhm | 1000000000Ohm | Black | 0.2A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | 1500VRMS V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | .2A@48VDC | - | - | 2.4892 mm | - | - | - | 6 N | - | - | - | Epoxy Sealed Terminals | 22mm | - | 16mm | - | 0.279 inch | 0.275 inch | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() SP35Y000000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Glass, Polyamide | - | - | - | - | - | Brass | 60,000 Cycles | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | - | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | - | 15.75mm | 8.2 mm | Round, Plunger | - | SPDT | On-Mom | - | 50mOhm | - | White | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 11.7mm | - | 7.16mm | ROHS3 Compliant | - | - | - | ||
![]() 4843A02 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 4800 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 8536.50.70.00 | - | - | 6A AC | - | - | - | 6A | PC Pin | 125V | - | 21mm | 16.5 mm | Round, Plunger | - | DPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | DUST PROOF; WATER PROOF | - | - | - | - | DPST | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() ES1P41653 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Metal | Aluminium | - | - | - | - | - | - | - | Gold, Silver | 6,050 Cycles | - | -40°C~85°C | Bulk | ES | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Emergency Stop | - | - | - | - | 24V | 1A DC | - | IP65 - Dust Tight, Water Resistant | - | 1A | PC Pin | - | EN | - | - | Round, Button, Mushroom | - | DPST-NC | On-Off | Circular - 22.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | DPDT, DPST | - | 100,000 Cycles | - | Illuminated | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | 11.73mm | - | 35mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() FDAP1F1482F13 APEM Inc. | 44 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~75°C | Tray | FD | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 12V | 200mA DC | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | 200mA | Solder Lug | - | - | - | - | Round, Button | - | SPST | Off-On | Circular - 24.20mm Dia | - | - | Black | - | 12VDC | LED, Red/Green | - | - | - | - | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | START/STOP Symbol | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() AV021003C900K APEM Inc. | 183 |
| - | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polybutylene | BRASS | - | BRASS | BRASS | BRASS | - | - | 100000 Cycle(s) | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | INTERNAL & FRONT PANEL SEAL | - | - | 48V | 2A DC | Vertical | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | 21.9964mm | - | Round, Button, Domed | - | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | - | 4000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 2A@48VDC | - | OFF-(ON) | - | - | 0.531 inch | - | - | - | - | NICKEL | Sealed - Fully | - | - | - | 24.003mm | 0.197 inch | 0.142 inch | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() IFS3Z1AD600 APEM Inc. | 56 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | 100 | - | - | Polyamide, Rubber | - | - | - | - | - | Gold, Silver | 500,000 Cycles | THERMOPLASTIC | -20°C~85°C | Bulk | IF | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | - | - | - | Round, Button | Black | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | - | Red | 0.1A | - | - | - | - | 32V | - | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | 0.4A | 0.4A@32VAC | - | - | 0.1A@48VDC | - | - | - | - | 0.362 inch | 100mA | - | - | 0.63 inch | - | Epoxy Sealed Terminals | - | - | - | - | 0.381 inch | 0.275 inch | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1213MA APEM Inc. | 59 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | Metal | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.35 | - | 24V | 8A AC 4A DC | Vertical | - | - | 8A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | 17mm | 14 mm | Round, Plunger, Metal | - | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | 8A | - | - | - | 12V | - | - | - | SPST | - | - | - | - | - | 8A | 8A@125VAC | - | - | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.2mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 9435YCDB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | Glass, Polyamide | - | - | - | - | - | Brass | 250,000 Cycles | - | -30°C~65°C | Bulk | 9000 | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Matte Tin (Sn) | - | 8536.50.90.31 | - | 30V | 100mA DC | Straight | - | - | 100mA | PC Pin | - | - | 16.15mm | 10 mm | Round, Plunger | - | SPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPDT, SPST | 30V | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13mm | - | 6mm | ROHS3 Compliant | - | - | - | ||
![]() TP32WW08000 APEM Inc. | 375 | - | Datasheet | 5 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Glass, Polyamide | - | - | - | - | - | Brass | 60,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | - | 23.16mm | - | PC Pin | 20V | - | - | - | Round, Plunger | - | SPDT | On-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | 20V | - | - | - | 20V | - | - | - | - | 0.02A | .02A@20VAC | - | - | .02A@20VDC | 4 | ON-(ON) | - | WAVE | - | - | - | SOLVENT | 0.196 inch | - | Epoxy Sealed Terminals | - | 5mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IQR3V222 APEM Inc. | 2340 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IQ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | 8536.50.90.31 | - | 48V | 4A DC | - | IP54 - Dust Protected, Water Resistant | - | 4A | Screw Terminal | - | - | 19.8mm | - | Round, Button, Domed | - | SPST-NO | Off-Mom | Circular - 15.90mm Dia | - | - | Black | 4A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 4A@48VDC | - | - | - | - | - | - | 6 N | - | - | - | Epoxy Sealed Terminals | 22mm | - | 16mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 134454X778 APEM Inc. | 914 |
| Datasheet | 9 Weeks | Gold | Bushing, Panel | Panel Mount, Rear | - | - | POLYBUTYLENE TEREPHTHALATE | Brass | - | - | - | - | - | - | 10,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 13000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | - | 28V | 4A DC | Straight | IP67 - Dust Tight, Waterproof | 16mm | 4A | Solder Lug | 125V | - | - | - | Round, Plunger | - | DPDT | On-Mom | Circular - 12.00mm Dia | 10mOhm | 1000000000Ohm | Silver | 4A | - | - | EPOXY TERMINAL SEALED; IP67; SPLASH PROOF | - | 250V | 4A | 2000VRMS V | - | 28V | 150000 cycles | 4A | - | - | 4A | 4A@125VAC | - | 12 mm | 4A@28VDC | - | (ON)-OFF | - | - | - | - | - | - | 0.469 inch | - | - | - | 16mm | - | 15.1mm | - | 4mm | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1412NC2 APEM Inc. | 5000 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | Copper | 10,000 Cycles | - | -20°C~55°C | Bulk | 1400N | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | - | 12V | 3A DC | Straight | - | - | 3A | Solder Lug | - | - | 18mm | 18 mm | Square, Button | - | SPST-NC | On-Mom | Rectangular - 16.50mm x 14.30mm | 10mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | - | - | SPDT, SPST | 12V | - | - | - | - | - | - | - | - | 3A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 0.236 inch | 3.5mm | ROHS3 Compliant | - | - | - | ||
![]() ICP3PAD2100 APEM Inc. | 26 |
| Datasheet | 13 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | POLYAMIDE | GOLD | SILVER | - | SILVER | GOLD | - | 500,000 Cycles | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 48V | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 48V | - | 1500VRMS V | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | 5A@28VDC | - | - | 1.7018 mm | - | 0.267 inch | - | - | - | 0.472 inch | - | Epoxy Sealed Terminals | - | - | - | - | 0.133 inch | 0.275 inch | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |