- Product
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Illuminated
Attribute column
Manufacturer
APEM Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Rating (Current) | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Body Color | Actuator Angle | Features | Height | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KR363AXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 10A DC | - | - | - | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KR362AXXA12XX APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 24V | 10A DC | - | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AS39S010010 APEM Inc. | 41 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | 405 | - | Polyamide | - | - | - | - | Silver | 50,000 Cycles | - | -40°C~85°C | Bulk | AS | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Red | - | 8536.50.90.65 | - | 4A AC | Straight | - | - | 4A | Solder Lug | 125V | CSA, UL | 13.2mm | 6.8 mm | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 18.65mm x 8.90mm | 10mOhm | - | Black | - | - | - | EPOXY TERMINAL SEALED | - | 250V | - | - | - | - | ROCKER SWITCH | 4A | - | 4A | 4A@125VAC | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | 18.9mm | 19.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() FMC18A2200003 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 10A AC | Straight | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 18.8mm | 12.8 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | - | - | 30000 cycles | ROCKER SWITCH | 10A | - | 6A | 6A@250VAC | - | - | - | O I | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ST11L5S5V30BJ3J9322 APEM Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | NO | NYLON | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 100,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | - | 8536.50.90.65 | - | 0.4VA AC/DC | - | - | compliant | - | PC Pin | 20V | - | 16.36mm | 7.37 mm | Concave (Standard V) | SPDT | On-On | Square - 13.50mm2 | 0.003mOhm | 200000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | 2000VAC V | - | - | - | ROCKER SWITCH | - | - | 0.02A | - | - | - | 20V | No Marking | 7 | RED | 25 deg | - | - | - | 13.39mm | 0.184 inch | 0.14 inch | - | RoHS Compliant | - | - | ||
![]() FMC38A2200002 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 4A AC | Straight | - | - | 4A | Quick Connect - 0.187 (4.7mm) | 250V | - | 18.8mm | 12.8 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | SPST | - | 30000 cycles | ROCKER SWITCH | - | - | 4A | 4A@250VAC | - | - | - | O - | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() KG410A2TXD243X APEM Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | - | 15A | Screw Terminal | 250V | - | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | 110VAC | Fluorescent, Green | - | - | - | - | - | - | 100,000 Cycles | - | - | Fluorescent, LED | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() KG462A2XXA APEM Inc. | In Stock | - | - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | KG | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.65 | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | 43.7mm | 20 mm | Actuator Arm, Cap Required | DPDT | On-On | Rectangular - 36.80mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | 15A@250VAC | 15A@12VDC | - | - | Varies by Cap | - | - | - | - | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() R2301C2NBBW APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | - | - | Cadmium, Silver | 10,000 Cycles | - | -20°C~125°C | Bulk | R | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -20°C | - | - | - | - | 20A AC | Straight | Waterproof | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | DPDT | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Waterproof | ||
![]() KG392A2XXA21XX APEM Inc. | In Stock | - | - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -10°C~65°C | Bulk | KG | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.65 | 12V | 10A DC | - | IP65 - Dust Tight, Water Resistant | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | 43.7mm | 20 mm | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 10A@250VAC | 10A@12VDC | - | - | No Marking | - | - | - | - | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() KG362A2XXA21XX APEM Inc. | In Stock | - | - | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | KG | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | 43.7mm | 20 mm | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | 15A@250VAC | 15A@12VDC | - | - | No Marking | - | - | - | - | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() RH110C2LBR APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon, Polycarbonate | - | - | - | - | Cadmium, Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | RH | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | - | ELECTRICAL RATINGS AVAILABLE FOR OTHER STANDARDS ALSO | 8536.50.90.65 | - | 20A AC | Straight | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | 32mm | 11 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 20mOhm | - | Red | - | - | Neon, Red | - | - | 250V | - | - | - | - | ROCKER SWITCH | - | LED, Neon | - | 20A@125VAC | - | - | - | No Marking | - | - | - | - | - | - | 21mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1201C2NBB APEM | In Stock | - | Datasheet | - | - | Panel, Snap in | - | - | - | - | - | - | - | - | - | 10000 cycles | - | - | - | - | e4 | - | - | - | Quick Connect | EAR99 | Silver (Ag) | 125°C | -20°C | - | ELECTRICAL RATINGS AVAILABLE FOR OTHER STANDARDS ALSO | 8536.50.90.65 | - | - | - | - | - | 20A | - | 125V | - | 32mm | 21.5 mm | CURVED TYPE | - | On-On | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | ROCKER SWITCH | - | - | - | 20A@125VAC | - | 16A | - | - | - | - | - | - | - | - | 29mm | - | - | - | RoHS Compliant | - | - | ||
![]() HB120C2NBBRW APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon, Polycarbonate | - | - | - | - | Cadmium, Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | HB | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | ELECTRICAL RATINGS AVAILABLE FOR OTHER STANDARDS ALSO | 8536.50.90.65 | - | 20A AC | Straight | IP42 | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | 31.8mm | 13.9 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.60mm x 13.59mm | 20mOhm | - | Black, Red | - | - | - | - | - | 250V | - | SPDT, SPST | - | - | ROCKER SWITCH | - | - | - | 20A@125VAC | - | - | - | No Marking | - | - | - | Two-Tone Rocker | - | - | 18.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMC18A2200000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 10A AC | Straight | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 18.8mm | 12.8 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 20mOhm | 1000000000Ohm | Black | - | - | - | - | - | 250V | - | - | - | 30000 cycles | ROCKER SWITCH | 10A | - | 6A | 6A@250VAC | - | - | - | No Marking | - | - | - | - | - | - | 12.5mm | 0.275 inch | 0.189 inch | - | ROHS3 Compliant | - | - | ||
![]() KR413AXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Silver | 10000 cycles | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 10A DC | Straight | - | - | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | - | - | 24V | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KR362AKXXA19XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | - | - | 24V | 10A DC | - | IP68 - Dust Tight, Waterproof | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Orange | - | - | - | - | - | - | - | SPDT | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() KR493AXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Silver | 10000 cycles | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 10A DC | Straight | - | - | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | - | - | 24V | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KR312AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.65 | 24V | 10A DC | - | IP68 - Dust Tight, Waterproof | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | - | 47mm | 24 mm | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 5A | - | - | - | - | - | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | 5A@24VDC | - | - | No Marking | - | - | - | - | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() KR473AXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Silver | 10000 cycles | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 10A DC | Straight | - | - | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | - | - | 24V | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |