- Product
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Illuminated
Attribute column
Manufacturer
APEM Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Material | End Contact Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact (AC) Max Power Rating R Load | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH110C2NBB APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon, Polycarbonate | - | - | Cadmium, Silver | 10,000 Cycles | -20°C~85°C | Bulk | RH | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | - | ELECTRICAL RATINGS AVAILABLE FOR OTHER STANDARDS ALSO | 8536.50.90.65 | - | 20A AC | - | Straight | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 32mm | 11 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 20mOhm | - | Black | - | - | - | - | 250V | - | - | - | - | ROCKER SWITCH | - | - | - | - | 20A@125VAC | - | - | No Marking | - | - | 21mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FML18A223B000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | Silver | 10,000 Cycles | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 10A AC | - | Straight | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 18.8mm | 12.8 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | 220VAC | Fluorescent, Green | - | 250V | - | - | - | 30000 cycles | ROCKER SWITCH | - | Fluorescent, LED | Green | 6A | 6A@250VAC | - | - | No Marking | - | - | 12.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KG412A2XEA26X3 APEM Inc. | 37 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 10,000 Cycles | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12V | 15A DC | - | - | IP65 - Dust Tight, Water Resistant | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.80mm x 21.08mm | 10mOhm | - | Black | - | 12VDC | LED, Green | - | - | - | - | - | 100,000 Cycles | - | 15A | Illuminated, LED | Green | - | - | - | - | No Marking | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 2649LPA21600L110V APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | POLYAMIDE | SILVER | SILVER | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | - | 8A | Screw Terminal | 125V | 32.004mm | 24.9936 mm | Flat - Illuminated | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | 0.01mOhm | 1000000000Ohm | Red | 8A | 110VAC | Neon, Red | - | - | 2500VRMS V | - | - | - | ROCKER SWITCH | - | Neon | - | 10A | 10A@250VAC | - | 250V | No Marking | 0.16HP@250VAC | - | 16.9926mm | 0.437 inch | 0.394 inch | - | ROHS3 Compliant | - | - | - | ||
![]() KR47CAKXXG APEM Inc. | 384 |
| Datasheet | 5 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 100000 Cycle(s) | -40°C~85°C | Tray | KR | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | - | 8536.50.90.40 | 24V | 10A DC | BULK | - | IP68 - Dust Tight, Waterproof | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Actuator Arm, Cap Required | DPDT | Mom-Off-Mom | Rectangular - 36.80mm x 21.08mm | 10mOhm | 1MOhm | - | 5A | - | - | - | - | - | - | - | 150,000 Cycles | ROCKER SWITCH | 5A | Illuminated | - | - | - | 5A@24VDC | - | Varies by Cap | - | - | 35.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() FMC92A2200000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | Silver | 10,000 Cycles | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 6A AC | - | Straight | - | 6A | Solder Lug | 250V | 18.8mm | 12.8 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | 250V | - | - | - | 30000 cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | No Marking | - | - | 12.5mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KR393AXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 10000 cycles | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 10A DC | - | Straight | - | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | - | 24V | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KR392AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 10000 cycles | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.65 | 24V | 10A DC | - | Straight | IP68 - Dust Tight, Waterproof | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | 5A | - | - | - | - | - | - | 24V | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | 5A@24VDC | - | No Marking | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() KR393AKXXA11/4 APEM Inc. | 11 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 10A DC | - | - | IP68 - Dust Tight, Waterproof | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Blue, Dark | - | - | - | - | - | - | SPDT | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7646A U732 U1202 APEM Inc. | 11 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 7000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | 6A | Solder Lug | 125V | 19.5mm | 12 mm | Concave (Standard V) | DPDT | On-On | Rectangular - 15.00mm x 12.50mm | - | - | Black | 4A | - | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@125VAC | - | - | No Marking | - | - | 16.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FMC98A2200006 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | FM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | - | - | 6A AC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KR393AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 10000 cycles | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | 24V | 10A DC | - | Straight | IP68 - Dust Tight, Waterproof | 10A | Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | - | 24V | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | 10A@24VDC | - | No Marking | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() KR372AXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 24V | 10A DC | - | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7737NAB U622 APEM Inc. | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 7000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 6A AC 4A DC | - | - | - | 6A | Solder Lug | 125V | 13.2mm | 7 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 17.00mm x 10.00mm | - | - | Black | 4A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@125VAC | - | - | No Marking | - | Epoxy Sealed Terminals | 9.85mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KG313A2XXA21XX APEM Inc. | 84 |
| - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | KG | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.65 | 12V | 15A DC | - | - | IP65 - Dust Tight, Water Resistant | 15A | Quick Connect - 0.250 (6.3mm) | 250V | 43.7mm | 20 mm | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@250VAC | 15A@12VDC | - | No Marking | - | - | 35.5mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() MR210C5NBB APEM Inc. | 2345 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | Cadmium, Silver | 10,000 Cycles | -20°C~80°C | Bulk | MR | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -20°C | Black | - | - | - | 10A AC | - | Straight | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | 250V | - | DPDT, DPST | - | - | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KG492A2XXA21XX APEM Inc. | 31 | - | - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 10,000 Cycles | -10°C~65°C | Bulk | KG | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | 12V | 10A DC | - | Straight | IP65 - Dust Tight, Water Resistant | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | 43.7mm | 20 mm | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.80mm x 21.08mm | 10mOhm | 1GOhm | Black | - | - | - | - | 250V | - | - | 24V | 30,000 Cycles | ROCKER SWITCH | 12A | Illuminated | - | - | 10A@250VAC | 10A@12VDC | - | No Marking | - | - | 35.5mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 2641LP/2A23301L110V3 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | Polyamide | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.65 | 12V | 16A AC 15A DC | - | Straight | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | 32mm | 18.5 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 10mOhm | - | Green | - | 110VAC | Fluorescent, Green | DUST PROOF; WATER PROOF | - | - | - | 24V | - | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | - | 250V | O - | - | - | 28.1mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KG410A2SXD241X APEM Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 12V | 15A DC | - | - | IP65 - Dust Tight, Water Resistant | 15A | Screw Terminal | 250V | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | 220VAC | Fluorescent, Blue | - | - | - | - | - | 100,000 Cycles | - | - | Fluorescent, LED | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 7749AB U532 APEM Inc. | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 7000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | 6A | Solder Lug | 125V | 13.2mm | 12 mm | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 27.50mm x 15.50mm | - | - | Black | 4A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@125VAC | - | - | No Marking | - | Epoxy Sealed Terminals | 11mm | - | - | - | ROHS3 Compliant | - | - | - |