- Product
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Illuminated
Attribute column
Manufacturer
APEM Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | Brand | Contact Materials | Contact Rating | ElectricalLife | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Actuator Marking | Lamp Type | Features | Product Category | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2641LH/2A232021L0 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | Polyamide | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 12V | 16A AC 15A DC | Straight | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 10mOhm | - | Black | - | - | - | - | - | - | 24V | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY238CD6X1179 U702 APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Paddle | SPDT | On-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | ||
![]() KG412A2XSA26X3 APEM Inc. | In Stock | - | - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.80mm x 21.08mm | 10mOhm | - | Black | - | 220VAC | Fluorescent, Green | - | - | - | - | 100,000 Cycles | - | 10A | - | Fluorescent, LED | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 2645LH/2A232000L0 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | 8A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Mom | Rectangular - 30.00mm x 22.00mm | - | - | Black | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KR493AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | - | 10000 cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.65 | - | - | 24V | 10A DC | Straight | IP68 - Dust Tight, Waterproof | 10A | Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | 24V | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | 10A@24VDC | No Marking | - | - | - | 35.5mm | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() KR473AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | - | 10000 cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | - | 24V | 10A DC | Straight | IP68 - Dust Tight, Waterproof | 10A | Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | - | - | - | - | - | - | 24V | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | 10A@24VDC | No Marking | - | - | - | 35.5mm | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() KR352AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | - | - | 24V | 10A DC | - | IP68 - Dust Tight, Waterproof | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Convex (Reverse V) | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | 5A | - | - | - | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | 5A@24VDC | No Marking | - | - | - | 35.5mm | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() FMC19A2200000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Polyamide | - | Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | - | - | - | 10A AC | Straight | - | 10A | PC Pin | 250V | 18.8mm | 12.8 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 20mOhm | 1000000000Ohm | Black | - | - | - | - | 250V | - | - | 30000 cycles | ROCKER SWITCH | - | - | - | - | - | - | 6A | 6A@250VAC | - | No Marking | - | - | - | 12.5mm | 0.512 inch | 0.189 inch | ROHS3 Compliant | - | ||
![]() KR472AKXXA15XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | - | 10000 cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 24V | 10A DC | Straight | IP68 - Dust Tight, Waterproof | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Yellow | - | - | - | - | - | - | 24V | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() ST11L5S5ZBJ3J9022 APEM Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 15.24mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() MR3221C2BB APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | MR | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -20°C | - | - | - | - | 10A AC | - | - | 10A | - | 125V | - | - | Concave (Curved) | - | - | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KG352A2DX246X APEM | In Stock | - | - | - | Silver | - | - | - | Apem | - | 10 A at 12 V | - | Illuminated | Apem | + 85 C | - 40 C | Panel Mount | Details | 1.058219 oz | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Rocker Switches | - 40 C to + 85 C | Red | - | - | - | - | LED | - | Rocker Switches | - | - | - | - | - | ||
![]() HB120C1NWWN APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Nylon, Polycarbonate | - | Cadmium, Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | HB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | - | - | 20A AC | Straight | IP42 | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 28.60mm x 13.59mm | 20mOhm | - | White | - | - | - | - | 250V | SPDT, SPST | - | - | - | - | - | - | - | - | - | - | - | - | HI LO | - | - | - | - | - | - | ROHS3 Compliant | IP42 | ||
![]() KG312A2XXA APEM Inc. | In Stock | - | - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KG | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | - | - | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Actuator Arm, Cap Required | SPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | 15A@250VAC | 15A@12VDC | Varies by Cap | - | - | - | 35.5mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() TR32W00000012 APEM Inc. | 38 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TR | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.40 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 8.58mm | 8.1 mm | Concave (Curved) | SPDT | On-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | No Marking | - | Epoxy Sealed Terminals | - | 5.55mm | - | - | ROHS3 Compliant | - | ||
![]() KR492AKXXA12XX APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | - | 10000 cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | KR | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.65 | - | - | 24V | 10A DC | Straight | IP68 - Dust Tight, Waterproof | 10A | Solder, Quick Connect - 0.250 (6.3mm) | - | 47mm | 24 mm | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 10mOhm | - | Black | 5A | - | - | - | - | - | 24V | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | 5A@24VDC | No Marking | - | - | - | 35.5mm | - | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() R1601C2NBB APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Nylon | - | Cadmium, Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | R | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8536.50.90.40 | - | - | - | 20A AC | Straight | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 32mm | 21.5 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.00mm | 20mOhm | - | Black | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 20A@125VAC | - | No Marking | - | - | - | 29mm | - | - | ROHS3 Compliant | - | ||
![]() R2301C2NBW APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Nylon | - | Cadmium, Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | R | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -20°C | - | - | - | - | 20A AC | Straight | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | 20mOhm | - | Black | - | - | - | - | 250V | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HB110C3NBBR APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Nylon, Polycarbonate | - | Cadmium, Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | HB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | - | - | 20A AC | Straight | IP42 | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.60mm x 13.59mm | 20mOhm | - | Black, Red | - | - | - | - | 250V | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ON OFF, Vertical | - | Two-Tone Rocker | - | - | - | - | ROHS3 Compliant | IP42 | ||
![]() TR36Y00005012 APEM Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TR | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 10.16mm | 5 mm | Concave (Curved) | SPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | No Marking | - | Epoxy Sealed Terminals | - | 8.6mm | - | - | ROHS3 Compliant | - |