- Product
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Illuminated
Attribute column
Manufacturer
APEM Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | End Contact Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HB130C2NBBN APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon, Polycarbonate | - | - | Cadmium, Silver | 10,000 Cycles | -20°C~85°C | Bulk | HB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | - | - | 20A AC | Straight | IP42 | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.60mm x 13.59mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | SPDT, SPST | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | IP42 | ||
![]() 2649LP/2A21600L110V APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | 8A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | - | - | Red | - | 110VAC | Neon, Red | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2647LH/2A232000L0 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | Straight | - | 8A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.00mm | 10mOhm | - | Black | - | - | - | - | - | - | - | - | 24V | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMC88A2200000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | Silver | 10,000 Cycles | -20°C~85°C | Bulk | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 6A AC | Straight | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 18.8mm | 12.8 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | - | - | 30000 cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | - | - | - | No Marking | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() KG412A2DXD246X APEM Inc. | In Stock | - | - | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | 12VDC | LED, Red | - | - | - | - | - | - | 100,000 Cycles | - | LED | Red | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 2641LH/2A21921L220V APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V | 16A AC 15A DC | - | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | - | Orange | - | 220VAC | Neon, Orange | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2641LP/2A222021L0 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Snap-In | - | Polyamide | - | - | Silver | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 12V | 16A AC 15A DC | Straight | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Standard V) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 10mOhm | - | Black | - | - | - | - | - | - | - | - | 24V | - | ROCKER SWITCH | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KG312A2XXA21XXCV01XX02 APEM Inc. | In Stock | - | - | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 2647LHA212000L0 APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | Silver | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | Straight | - | 8A | Screw Terminal | 125V | - | - | Flat | DPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.00mm | 10mOhm | - | Black | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2649LH/2A232000L0 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | 8A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R2101C2NBR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | Cadmium, Silver | 10,000 Cycles | -20°C~125°C | Bulk | R | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -20°C | - | - | - | - | 20A AC | Straight | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | DPST | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2641LH/2A21600L110V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V | 16A AC 15A DC | - | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | - | Red | - | 110VAC | Neon, Red | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AS37S0000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Brass, Gold | 50,000 Cycles | -40°C~85°C | Bulk | AS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 19.5834mm | 8.4836 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 18.65mm x 8.90mm | 0.01mOhm | 10000000000Ohm | Black | - | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | 20V | - | - | No Marking | - | 22 deg | Epoxy Sealed Terminals | 15.2654mm | 0.145 inch | 0.125 inch | ROHS3 Compliant | - | - | ||
![]() 7637AB U732 U1212 APEM Inc. | 11 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | 6A | Solder Lug | 125V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 15.00mm x 12.50mm | - | - | Black | - | - | - | - | - | - | - | SPDT | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2641LH/2A23621L220V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V | 16A AC 15A DC | - | - | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | - | Red | - | 220VAC | Neon, Red | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2641LHA21900L220V APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | POLYAMIDE | POLYAMIDE | SILVER | SILVER | - | 10,000 Cycles | -20°C~85°C | Bulk | 2600 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 12V | 16A AC 15A DC | - | - | 15A | Screw Terminal | 125V | 32.004mm | 24.9936 mm | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.01mOhm | 1000000000Ohm | Orange | 10A | 220VAC | Neon, Orange | - | 24V | - | 2500VRMS V | - | - | - | ROCKER SWITCH | Neon | - | 10A | 10A@250VAC | - | 10A@24VDC | 250V | No Marking | 0.16HP@250VAC | - | - | 16.9926mm | 0.437 inch | 0.354 inch | ROHS3 Compliant | - | - | ||
![]() RH130C2NBB APEM Inc. | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon, Polycarbonate | - | - | Cadmium, Silver | 10,000 Cycles | -20°C~85°C | Bulk | RH | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | ELECTRICAL RATINGS AVAILABLE FOR OTHER STANDARDS ALSO | 8536.50.90.65 | - | - | 16A AC | Straight | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 32mm | 11 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 30.00mm x 11.00mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | - | - | - | ROCKER SWITCH | Illuminated | - | 20A | 20A@125VAC | - | - | - | No Marking | - | - | - | 21mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() KG412A2XXA61XX APEM Inc. | 57 |
| - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12V | 15A DC | - | IP65 - Dust Tight, Water Resistant | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.80mm x 21.08mm | - | - | Red | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() KG372A2TTA2833XX APEM Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -10°C~65°C | Bulk | KG | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12V | 10A DC | - | IP65 - Dust Tight, Water Resistant | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | 110VAC | Fluorescent, Green | - | - | - | - | - | - | 30,000 Cycles | - | Fluorescent, LED | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() TR39WW8002012 APEM Inc. | In Stock | - | - | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | 30,000 Cycles | -30°C~85°C | Bulk | TR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold/Tin (Au/Sn) | - | - | - | 8536.50.90.65 | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 8.58mm | 5 mm | Concave (Curved) | SPDT | On-Off-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | ROCKER SWITCH | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | No Marking | - | - | Epoxy Sealed Terminals | 8.65mm | - | - | ROHS3 Compliant | - | - |