- Product
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Illuminated
Attribute column
Manufacturer
APEM Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7737AB U532 APEM Inc. | 22 |
| Datasheet | 16 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 7000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 6A AC 4A DC | - | - | 6A | Solder Lug | 125V | 13.2mm | 7 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 27.50mm x 15.50mm | - | - | Black | 4A | - | - | EPOXY TERMINAL SEALED | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | 6A | 6A@125VAC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | 11mm | - | - | ROHS3 Compliant | - | ||
![]() KH149AAZXXG12NXXXXXX APEM Inc. | 27 |
| Datasheet | 11 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Tray | KH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 10A DC | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KH137AAZEEG22N09XX10 APEM Inc. | 70 |
| Datasheet | 10 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Tray | KH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 10A DC | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | 12VDC | LED, Green/Green | - | - | - | - | 150,000 Cycles | - | - | - | - | - | Triangular Arrows | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KH146AAZXXG12NXXXXXX APEM Inc. | 21 |
| Datasheet | 10 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Tray | KH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 10A DC | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | Solder, Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) | DPDT | On-On | Rectangular - 36.80mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KR35FAKDDG22N82XX02 APEM Inc. | 70 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST15L5S5V30BJ3J9322 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | NO | NYLON | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | 0.4VA AC/DC | - | compliant | - | PC Pin | 20V | 16.36mm | 7.37 mm | Concave (Standard V) | SPDT | On-Mom | Square - 13.50mm2 | 0.003mOhm | 200000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | 2000VAC V | - | - | ROCKER SWITCH | - | 0.02A | - | 20V | No Marking | 7 | ON-(ON) | RED | 25 deg | - | 13.39mm | 0.184 inch | 0.14 inch | - | - | ||
![]() ST15L4S4V30BEJ12 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ||
![]() ST11L5S5ZQJ3J61223 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 15.24mm x 13.00mm | - | - | Black | - | 2VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() ST26L5S5ZQJ3J9622 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Concave (Standard V) | SP3T | On-On-On | Circular - 18.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | ||
![]() ST23L5S5ZQJ3J9022 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() ST26L5S5ZQJ3J9662 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Concave (Standard V) | SP3T | On-On-On | Circular - 18.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | ||
![]() ST27L5S5ZQJ3J9622 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Concave (Standard V) | SP3T | On-On-Mom | Circular - 18.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | ||
![]() HB110C5NWWB APEM Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | HB | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | 20A AC | IP42 | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.60mm x 13.59mm | - | - | White | - | - | - | - | - | - | SPST | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | RoHS Compliant | IP42 | ||
![]() B130R2NBB0N1NC APEM Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | B | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.60mm x 13.59mm | - | - | Black | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HB130C2NBBRA APEM Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | HB | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | 20A AC | IP42 | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.60mm x 13.59mm | - | - | Black, Red | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | No Marking | - | - | - | - | Two-Tone Rocker | - | - | - | RoHS Compliant | IP42 | ||
![]() HB130C2SBRN APEM Inc. | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | HB | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | 20A AC | IP42 | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | SPDT | On-Off-On | Rectangular - 28.60mm x 13.59mm | - | - | Red | - | - | Neon, Red | - | - | - | SPDT | - | - | Neon | - | - | - | No Marking | - | - | - | - | - | - | - | - | RoHS Compliant | IP42 | ||
![]() ST13L5S5V31NJ4J9322 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | Square - 13.50mm2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() ST21L5S5ZQJ4J9022 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 7A DC | - | compliant | - | Solder Lug | 125V | 17.4mm | 15.62 mm | Paddle | DPDT | On-On | Rectangular - 15.24mm x 13.00mm | - | - | Black | 7A | - | - | - | 30V | - | - | - | ROCKER SWITCH | - | 6A | - | 125V | No Marking | - | - | - | - | - | 24.94mm | - | - | RoHS Compliant | - | ||
![]() ST21L5S5ZQEJ3J9022 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | - | Solder Lug | 125V | - | - | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ||
![]() ST21L5S5ZQJ4J9622 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | NO | NYLON | - | SILVER | SILVER | - | 100,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 7A DC | - | compliant | - | Solder Lug | 125V | 20.07mm | 20.07 mm | Paddle | DPDT | On-On | Circular - 18.20mm Dia | 0.003mOhm | 200000000000Ohm | Black | 7A | - | - | - | 30V | 2000VAC V | - | - | ROCKER SWITCH | - | 6A | - | 125V | No Marking | - | - | RED | 25 deg | - | 11.46mm | 0.22 inch | 0.456 inch | RoHS Compliant | - |