- Switch Function
- Termination Style
- Actuator Material
- ElectricalLife
- Actuator Type
- Body Height
- Contact Materials
- Contact Resistance
- Contact Current(DC)-Max
- Mount
- Actuator Length
- Current Rating
Attribute column
Manufacturer
APEM Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | Dimensions | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Life (Cycles) | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Contact Configuration | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Travel | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25546NLD6 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25349NLD APEM Inc. | In Stock | - | - | - | Gold | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | GLASS FILLED NYLON | GLASS FILLED POLYAMIDE | GOLD | BRASS | BRASS | BRASS | GOLD | - | Side | - | Apem | Brass | - | 1000VRMS V | - | - | 10000 Cycle(s) | 50 | - | APEM COMPONENTS INC | Non-Illuminated | - | THERMOPLASTIC | - | Apem | 25349NLD | - | + 85 C | - 40 C | - | - | - | - | 85 °C | -40 °C | Active | - | - | 5.78 | Details | Yes | - | 30 VDC | - | - | - | - | - | - | - | - | EAR99 | Slide Switch | 2 | - | 8536.50.90.50 | Switches | - | - | - | BULK | - | - | compliant | 100 mA | - | - | - | 14.1 mm | 12.5 mm | SIDE TYPE | - | ON - OFF - ON | 0.01 mΩ | 1000000000 Ω | 0.1 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | 6 | ON-OFF-ON | - | LATCHED | WAVE | - | - | - | PARTIAL | - | - | - | - | 0.15 inch | Slide Switches | - | - | - | - | - | 8.1 mm | - | 0.091 inch | - | - | - | - | ||
![]() SLB12814 APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | STEEL | Thermoplastic | - | BRASS | BRASS | BRASS | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SLB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | 8536.50.90.50 | - | - | 30V | 300mA AC/DC | - | Vertical | - | - | 300mA | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | SPDT | On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 125V | - | - | 500VRMS V | 30V | - | SLIDE SWITCH | 300mA | - | 220gf | - | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | - | 3 | - | 3.20mm | - | WAVE | - | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.5mm | 0.102 inch | 4.00mm | - | - | ROHS3 Compliant | - | ||
![]() MSSB22R APEM Inc. | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | STEEL | THERMOPLASTIC | SILVER | - | - | - | SILVER | - | - | - | - | - | - | 250VRMS V | - | - | 10000 Cycle(s) | - | - | APEM COMPONENTS INC | - | - | PHENOLIC | - | APEM Inc | MSSB22R | MSSB | - | - | - | - | - | - | 60 °C | -10 °C | Active | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 8.9916 mm | 5.4102 mm | SLIDE | - | DPDT | 0.03 mΩ | 100000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | MAINTAINED | WAVE | - | - | - | PARTIAL | - | - | - | - | 0.087 inch | - | - | - | - | - | - | 7.0104 mm | - | 0.169 inch | - | - | - | - | ||
![]() NK236 APEM Inc. | 2044 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | NK | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | 8536.50.90.50 | - | - | 12V | 500mA DC | - | Straight | 2.6mm | - | 500mA | Gold | PC Pin | 12V | - | - | Flush | SPDT | On-On | 20mOhm | 10GOhm | 0.5A | - | - | 12V | - | 500mA | - | 12V | - | SLIDE SWITCH | 500mA | - | - | - | - | - | - | - | 0.5A | .5A@12VAC | Not Specified | .5A@12VDC | - | - | 3 | - | 1.60mm | - | - | 2000 cycles | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 6.5mm | 10mm | 2.6mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() MHS122K APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole | - | - | - | Steel | Aluminum Alloy | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | MHS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | - | - | 30V | 300mA DC | - | Straight | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Baton | SPDT | On-On | 20mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | 30V | - | SLIDE SWITCH | 300mA | - | 250gf | Non-Illuminated | - | - | - | - | - | - | Not Specified | .3A@30VDC | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 7.5mm | - | 10.00mm | - | - | RoHS Compliant | - | ||
![]() 25336NA APEM Inc. | 20 |
| Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole, Right Angle | - | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | 10,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | 8536.50.90.50 | - | - | 30V | 4A AC 1A DC | - | Right Angle, Horizontal | 9.8mm | - | 1A | - | PC Pin | 125V | - | 7.5 mm | Standard | SPDT | On-On | 10mOhm | 1GOhm | 1A | EPOXY TERMINAL SEALED | - | 250V | - | 4A | 1000VRMS V | 30V | 20,000 Cycles | SLIDE SWITCH | 1A | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 1A@30VDC | - | - | - | - | 4.00mm | - | WAVE | - | - | - | PARTIAL | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 14.1mm | 14mm | 8.1mm | - | 2.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25339NLD6 APEM Inc. | In Stock | - | - | - | Gold | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | GLASS FILLED NYLON | Glass/Polyamide | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | Side Slide | - | Brass | 30 | 1000VRMS V | - | EAR99 | 10000 Cycle(s) | 100 | - | APEM COMPONENTS INC | Non-Illuminated | - | THERMOPLASTIC | No | - | 25339NLD-6 | 25000N | - | - | Through Hole | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Active | SPDT | 13.5(mm) | 5.74 | Details | - | ON OFF ON | - | - | - | - | - | - | - | - | - | EAR99 | PROFESSIONAL GRADE | 2 | - | 8536.50.90.50 | - | - | - | - | BULK | - | - | compliant | - | - | - | - | 14.1 mm | 7.5 mm | LONG SIDE TYPE | - | SPDT | 0.01 mΩ | 1000000000 Ω | 0.1 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | 20000 | SLIDE SWITCH | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | 0.1(A) | 3 | ON-OFF-ON | - | LATCHED | WAVE | - | - | - | PARTIAL | - | - | - | - | 0.15 inch | - | - | 14.1(mm) | - | - | - | 8.1 mm | - | 0.236 inch | 8.1(mm) | - | - | - | ||
![]() GH39P010001 APEM Inc. | 496 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | 20,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | 30V | 3A DC | - | Vertical | - | - | 3A | - | PC Pin | - | 12.7mm | 6.6548 mm | Standard | SPDT | On-Off-On | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | - | 3 | - | 2.20mm | - | WAVE | - | - | - | PARTIAL | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 17.3482mm | 0.157 inch | 5.10mm | - | - | ROHS3 Compliant | - | ||
![]() 25146NLDH APEM Inc. | 42 |
| - | - | Gold | - | PCB | NO | THROUGH HOLE-STRAIGHT | - | GLASS FILLED NYLON | Glass/Polyamide | GOLD | BRASS | BRASS | BRASS | GOLD | - | Flush | Top Slide | Apem | Brass | 30 | 1000VRMS V | 14.1 x 8.1 x 7.5mm | EAR99 | 10000 Cycle(s) | 50 | - | APEM COMPONENTS INC | Non-Illuminated | - | THERMOPLASTIC | Unavailable | Apem | 25146NLDH | - | +85°C | -40°C | Through Hole | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Active | DPDT | 12.5(mm) | 2.33 | Details | Yes | ON ON | 20 VDC | - | - | - | - | - | - | - | - | EAR99 | PROFESSIONAL GRADE | 2 | - | 8536.50.90.50 | Switches | 400 mVA | - | - | BULK | - | 8.1mm | compliant | - | - | PC Pin | - | 14.1 mm | 12.5 mm | Slide | - | ON - ON | 50mΩ | 1000000000 Ω | 0.1 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | 20000 | SLIDE SWITCH | 100 mA @ 30 V dc | DPDT | - | - | PC Pins | Slide Switches | -40 → +85°C | - | - | - | - | - | - | 0.1(A) | 6 | ON-ON | - | LATCHED | WAVE | - | - | - | PARTIAL | DPDT | - | Straight | - | 0.15 inch | Slide Switches | 4 mm | 14.1(mm) | - | 14.1mm | 7.5mm | 8.1 mm | - | 0.311 inch | 10.9(mm) | - | - | - | ||
![]() SLB1570R APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Phenolic | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 5 | - | 8536.50.90.50 | - | - | 30V | 300mA AC/DC | - | Right Angle | 14mm | - | 300mA | Silver | PC Pin | 125V | - | 7.5 mm | Standard | SP5T | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 125V | - | 300mA | 500VRMS V | 30V | - | SLIDE SWITCH | - | - | 220gf | Non-Illuminated | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | - | 9 | - | 2.30mm | - | WAVE | - | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 22mm | - | 5mm | - | 5.00mm | - | - | RoHS Compliant | - | ||
![]() SLB1280R5 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | STEEL | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | 8536.50.90.50 | - | - | 30V | 300mA AC/DC | - | - | - | - | 300mA | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | SPDT | On-On | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | 500VRMS V | - | - | SLIDE SWITCH | - | - | 220gf | - | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | - | - | - | 7 | - | 3.20mm | - | WAVE | - | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.5mm | 0.102 inch | 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() 25546NA6X693UL APEM Inc. | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Glass/Polyamide | - | - | - | - | - | 250@UL | - | Side Slide | - | Silver | 30@UL | - | - | EAR99 | 10000 Cycle(s) | 50 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | No | - | 25546NA6X693UL | 25000N | - | - | Through Hole | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Active | DPDT | 18.5(mm) | 2.29 | Details | Yes | ON ON | - | - | - | - | e4 | Yes | - | - | - | - | PROFESSIONAL GRADE | - | SILVER | - | - | - | - | - | BULK | - | - | compliant | - | - | - | - | 14.1 mm | 12.5 mm | LONG SIDE TYPE | - | DPDT | - | - | 1 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | 20000 | SLIDE SWITCH | - | - | - | - | PC Pins | - | - | - | 4 A | - | - | - | 125 V | 4@125VAC@UL(A) | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | 14.1(mm) | - | - | - | 8.1 mm | - | - | 8.1(mm) | - | - | - | ||
![]() GH39Y010001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | 20,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | G | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 30V | 3A DC | - | Vertical | - | - | 3A | - | PC Pin | - | 16.2052mm | 7.493 mm | Standard | SPDT | On-Off-On | 10mOhm | 1000000000Ohm | 3A | - | - | 250V | - | - | 1000VRMS V | 30V | - | - | 4A | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | - | 7 | - | 2.20mm | - | WAVE | - | - | - | PARTIAL | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 18.5928mm | 0.185 inch | 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() SLB22814 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | STEEL | Thermoplastic | - | BRASS | BRASS | BRASS | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | 8536.50.90.50 | - | - | 30V | 300mA AC/DC | - | Straight | - | - | 300mA | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | DPDT | On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 125V | - | - | 500VRMS V | 30V | - | SLIDE SWITCH | 300mA | - | 220gf | - | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | - | 6 | - | 3.20mm | - | WAVE | - | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.5mm | 0.102 inch | 4.00mm | - | - | RoHS Compliant | - | ||
![]() 25139NLDH APEM Inc. | 487 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | - | 3 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 10,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 30V | 100mA DC | - | - | - | - | 100mA | Gold | PC Pin | - | 14.1mm | 7.5 mm | Standard | SPDT | On-Off-On | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | - | - | - | 1000VRMS V | - | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3 | - | 4.00mm | - | WAVE | - | - | - | PARTIAL | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 8.1mm | 0.15 inch | 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() MHS133K APEM Inc. | 183 |
| - | - | Silver | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | Extended Top Slide | - | Brass | 30 | - | - | EAR99 | 10000 Cycle(s) | 25 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | Unavailable | - | MHS133K | MHS | - | - | - | -20C to 85C | 85C | -20C | 85 °C | -20 °C | Active | SP3T | 6.8(mm) | 5.47 | Details | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | SILVER | 8536.50.90.50 | - | - | - | - | - | - | - | compliant | - | - | - | - | 16 mm | 6.8 mm | - | - | SP3T | - | - | 0.3 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | 0.3@30VDC(A) | - | - | - | LATCHED | - | - | - | 3.92 N | - | - | - | - | - | - | - | - | 16(mm) | - | - | - | 7.5 mm | - | - | 17.5(mm) | - | - | - | ||
![]() 25136NLDH6 APEM Inc. | 30 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 10,000 Cycles | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | 8536.50.90.50 | - | - | 30V | 100mA DC | BULK | Vertical | 7.5mm | - | 100mA | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | 50mOhm | 1GOhm | 0.1A | EPOXY TERMINAL SEALED | - | - | - | 100mA | - | 30V | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | - | - | - | Not Specified | .1A@30VDC | - | - | - | - | 4.00mm | - | WAVE | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 14.1mm | 14mm | 8.1mm | - | 6.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25349NA APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | 3 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | 10,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 30V | 4A AC 1A DC | - | Right Angle | - | - | 1A | - | PC Pin | 125V | 14.1mm | 12.5 mm | Standard | DPDT | On-Off-On | 10mOhm | 1000000000Ohm | 1A | EPOXY TERMINAL SEALED | - | - | - | - | 1000VRMS V | - | 20,000 Cycles | SLIDE SWITCH | 1A | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | 6 | - | 4.00mm | - | WAVE | - | - | - | PARTIAL | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 8.1mm | 0.15 inch | 2.30mm | - | - | ROHS3 Compliant | - | ||
![]() TG36W000050 APEM Inc. | 116 |
| Datasheet | 9 Weeks | - | Brackets, PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | TG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | 8536.50.90.50 | - | - | 20V | 0.4VA AC/DC | BULK | Right Angle | 14.48mm | - | - | Gold | PC Pin | 20V | - | 9.6 mm | Standard | SPDT | On-On | 20mOhm | 1000000000Ohm | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | 1000VRMS V | 20V | - | SLIDE SWITCH | 400mA | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 5 | - | 2.60mm | - | WAVE | - | 0.4VA@20VDC | - | SOLVENT | - | - | - | Washable | - | - | - | - | - | 10.1mm | - | 5mm | - | 3.00mm | - | - | ROHS3 Compliant | - |