- Switch Function
- Termination Style
- Actuator Material
- ElectricalLife
- Actuator Type
- Body Height
- Contact Materials
- Contact Resistance
- Contact Current(DC)-Max
- Mount
- Actuator Length
- Current Rating
Attribute column
Manufacturer
APEM Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Features | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM13B022P APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Through Hole | Panel Mount | - | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BRASS | - | Phosphor Bronze | 10,000 Cycles | PHENOLIC | -20°C~60°C | Tube | PM | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | Tin (Sn) | - | - | UL & CSA | 8536.50.90.50 | - | - | 6A AC | - | Straight | - | 6A | Silver | PC Pin | 125V | 35mm | 13.2 mm | Standard | DPDT | On-On | 30mOhm | 100000000Ohm | - | - | - | 250V | 1000VAC V | - | - | - | SLIDE SWITCH | - | 500gf | - | 6A | 6A@125VAC | Not Specified | - | - | 6 | 4.90mm | - | - | - | SOLVENT | - | - | 9mm | - | 9.00mm | - | ROHS3 Compliant | ||
![]() SLA2200 APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Thermoplastic | - | - | - | Brass | 10,000 Cycles | - | -20°C~85°C | Tube | SLA | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | - | 500mA AC | - | Straight | - | 500mA | Silver | PC Pin | 125V | 19.4mm | 8 mm | Standard | DPDT | On-On | 20mOhm | - | - | - | - | 125V | - | DPDT, SPDT | - | - | SLIDE SWITCH | - | 350gf | - | 0.5A | .5A@125VAC | Not Specified | - | - | - | 2.70mm | - | - | - | - | - | - | 6.9mm | - | 4.80mm | - | ROHS3 Compliant | ||
![]() PM13B012 APEM Inc. | 2053 |
| Datasheet | 8 Weeks | - | Panel, Solder | Panel Mount | - | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BRASS | - | Phosphor Bronze | 10,000 Cycles | PHENOLIC | -20°C~60°C | Tube | PM | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Tin (Sn) | - | - | UL & CSA | 8536.50.90.50 | - | - | 6A AC | - | Straight | - | 6A | Silver | Solder Lug | 125V | 35mm | 13.2 mm | Standard | SPDT | On-On | 30mOhm | 100000000Ohm | - | - | - | 250V | 1000VAC V | - | - | - | SLIDE SWITCH | - | 500gf | Non-Illuminated | 6A | 6A@125VAC | Not Specified | - | - | - | 4.90mm | - | - | - | SOLVENT | - | - | 9mm | - | 9.00mm | - | ROHS3 Compliant | ||
![]() GH46WW00001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Tube | G | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6548 mm | Standard | DPDT | On-On | - | - | - | - | - | - | 1400VAC V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.20mm | WAVE | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | 0.11 inch | 4.70mm | - | ROHS3 Compliant | ||
![]() MJS22 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -10°C~60°C | Bulk | MJS | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | - | 12V | 100mA DC | - | Straight | - | 100mA | Silver | PC Pin | 12V | 10mm | 6 mm | Standard | DPDT | On-On | 20mOhm | 100000000Ohm | 0.1A | MOLDED | - | - | 500VRMS V | - | 12V | - | SLIDE SWITCH | 100mA | 225gf | Non-Illuminated | - | - | Not Specified | .1A@12VDC | - | 6 | - | WAVE | - | - | PARTIAL | - | - | 4.5mm | 0.118 inch | 2.00mm | - | RoHS Compliant | ||
![]() SLB1570 APEM Inc. | 51 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | STEEL | Thermoplastic | BRASS | BRASS | BRASS | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | SLB | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA AC/DC | - | Straight | - | 300mA | Silver | PC Pin | 125V | 22mm | 5 mm | Standard | SP5T | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 125V | 500VRMS V | - | 30V | - | SLIDE SWITCH | 300mA | 220gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 7 | 2.30mm | WAVE | - | - | SOLVENT | Epoxy Sealed Terminals | - | 7.5mm | 0.11 inch | 5.00mm | - | ROHS3 Compliant | ||
![]() 25136NLDH APEM Inc. | 10 |
| Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | - | 3 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 400mW | 30V | 100mA DC | BULK | Vertical | - | 100mA | Gold | PC Pin | 20V | 14.1mm | 7.5 mm | Standard | SPDT | On-On | 50mOhm | 1GOhm | 0.1A | EPOXY TERMINAL SEALED | - | 50mV | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | Not Specified | - | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | 14mm | 8.1mm | 0.15 inch | 2.80mm | No SVHC | ROHS3 Compliant | ||
![]() TG39WS80050 APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | - | Brass | 30,000 Cycles | - | -30°C~85°C | Tray | TG | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE AND REEL PACKAGING | 8536.50.90.50 | - | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | Gold | Gull Wing | 20V | 10.1mm | 9.6 mm | Standard | SPDT | On-Off-On | 0.02mOhm | 1000000000Ohm | 0.02A | WATER PROOF | - | - | 1000VRMS V | - | - | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.60mm | REFLOW | 0.4VA@20VAC | - | SOLVENT | Washable | - | 5.55mm | - | 3.00mm | - | ROHS3 Compliant | ||
![]() MJS13R APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -10°C~60°C | Bulk | MJS | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | 8536.50.90.50 | - | 12V | 100mA DC | - | - | - | 100mA | Silver | PC Pin | - | 15.8mm | 4 mm | Standard | SP3T | On-On-On | 0.02mOhm | 100000000Ohm | 0.1A | MOLDED | - | - | 500VRMS V | - | - | - | SLIDE SWITCH | - | 225gf | - | - | - | Not Specified | .1A@12VDC | - | 4 | 2.00mm | WAVE | - | - | PARTIAL | - | - | 5mm | 0.118 inch | 2.50mm | - | RoHS Compliant | ||
![]() GH36WW00001 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | G | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6548 mm | Standard | SPDT | On-On | 10mOhm | - | - | - | - | 20V | 1400VAC V | - | 20V | - | - | 400mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.20mm | WAVE | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | 0.11 inch | 4.70mm | - | ROHS3 Compliant | ||
![]() TG36Y000050 APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Tray | TG | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | - | 20V | 0.4VA AC/DC | BULK | - | - | - | Gold | PC Pin | 20V | 10.16mm | 5 mm | Standard | SPDT | On-On | 0.02mOhm | 1000000000Ohm | 0.02A | EPOXY TERMINAL SEALED | - | - | 1000VRMS V | - | - | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 5 | 2.60mm | WAVE | - | 0.4VA@20VDC | SOLVENT | Washable | - | 9.6mm | 0.129 inch | 3.00mm | - | ROHS3 Compliant | ||
![]() GH36S000001 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Gold | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | G | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | Solder Lug | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | SPDT | - | - | - | 400mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.20mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 5.10mm | - | ROHS3 Compliant | ||
![]() GH36Y410001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | G | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 30V | 3A DC | - | - | - | 3A | - | PC Pin | - | 16.2052mm | 7.493 mm | Standard | SPDT | On-On | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | 7 | 2.20mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | 23.0378mm | 0.185 inch | 4.70mm | - | ROHS3 Compliant | ||
![]() 25436NLDB APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | - | 30V | 100mA DC | BULK | Straight | - | 100mA | Gold | PC Pin | - | 14.1mm | 7.5 mm | Flush | SPDT | On-On | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | 50mV | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | .1A@30VDC | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | 8.1mm | 0.15 inch | - | - | ROHS3 Compliant | ||
![]() SLB13804 APEM Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | NO | - | STEEL | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | SLB | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | 3 | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA AC/DC | - | - | compliant | - | Silver | PC Pin | 125V | 17.8mm | 6.2 mm | Standard | SP3T | On-On-On | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 30V | - | 500VRMS V | - | - | - | SLIDE SWITCH | - | 220gf | - | 0.3A | - | Not Specified | - | 125V | 8 | 3.20mm | WAVE | - | - | SOLVENT | Epoxy Sealed Terminals | - | 5.5mm | 0.102 inch | 4.00mm | - | RoHS Compliant | ||
![]() MHS123 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | Brass | 10,000 Cycles | - | -20°C~85°C | Bulk | MHS | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | SPDT | On-Off-On | - | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | Not Specified | .3A@30VDC | - | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | 7.5mm | - | 4.50mm | - | RoHS Compliant | ||
![]() MHS223 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | Brass | 10,000 Cycles | - | -20°C~85°C | Bulk | MHS | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | DPDT | On-Off-On | - | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | Not Specified | .3A@30VDC | - | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | 7.5mm | - | 4.50mm | - | RoHS Compliant | ||
![]() MSTS2332K APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole | - | - | Steel | Polyacetal | - | - | - | Brass | 10,000 Cycles | - | -20°C~85°C | Bulk | MSTS | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | 8536.50.90.50 | - | 28V | 300mA DC | - | Straight | - | 300mA | Silver | PC Pin | 28V | 17mm | 6 mm | Standard | DP3T | On-On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | - | 500VAC V | - | 28V | - | SLIDE SWITCH | 300mA | 200 ~ 600gf | - | - | - | Not Specified | .3A@28VDC | - | 10 | 2.50mm | WAVE | - | - | SOLVENT | Epoxy Sealed Terminals | - | 5.2mm | 0.118 inch | 4.00mm | - | RoHS Compliant | ||
![]() M42R APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | STEEL | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -10°C~60°C | Tube | M | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | - | 30V | 300mA AC/DC | - | - | - | 300mA | Silver | PC Pin | 125V | - | - | Standard | 4PDT | On-On | - | 100000000Ohm | 0.3A | - | - | - | - | - | - | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | 0.3A | .3A@125VAC | Not Specified | - | - | 16 | 4.00mm | - | - | - | SOLVENT | Epoxy Sealed Terminals | - | - | 0.13 inch | 10.00mm | - | RoHS Compliant | ||
![]() SLC120025 APEM Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount | NO | - | - | Thermoplastic | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Tube | SLC | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA AC/DC | - | - | compliant | - | Silver | Solder Lug | 125V | 23mm | 7.3 mm | Standard | SPDT | On-On | - | - | 0.3A | - | 30V | - | - | - | - | - | SLIDE SWITCH | - | 220gf | - | 0.3A | - | Not Specified | - | 125V | - | 3.40mm | - | - | - | - | - | - | 7.2mm | - | 2.50mm | - | RoHS Compliant |