- Switch Function
- Termination Style
- Actuator Material
- ElectricalLife
- Actuator Type
- Body Height
- Contact Materials
- Contact Resistance
- Contact Current(DC)-Max
- Mount
- Actuator Length
- Current Rating
Attribute column
Manufacturer
APEM Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Switching Capacity | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25336NLD APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | 2 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 100mA DC | - | Right Angle | - | 100mA | Gold | PC Pin | 30V | 14.1mm | 7.5 mm | Standard | SPDT | On-On | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | 50mV | - | 1000VRMS V | 30V | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Not Specified | .1A@30VDC | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 8.1mm | 0.15 inch | 2.30mm | - | ROHS3 Compliant | - | ||
![]() GH36Y010001 APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | G | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 3A DC | - | Vertical | - | 3A | - | PC Pin | - | 16.2052mm | 7.493 mm | Standard | SPDT | On-On | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | - | 4A | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | 7 | 2.20mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 18.5928mm | 0.185 inch | 4.70mm | - | ROHS3 Compliant | - | ||
![]() MMS6202 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | MMS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.50.90.50 | 30V | 300mA DC | - | Straight | - | 300mA | Silver | PC Pin | - | 22mm | 7 mm | Standard | 6PDT | On-On | 25mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | 30V | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | .3A@30VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.5mm | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() MMS22R APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | MMS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.50.90.50 | 30V | 300mA DC | - | Right Angle | - | 300mA | Silver | PC Pin | - | 11mm | 7 mm | Standard | DPDT | On-On | 25mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | 30V | - | SLIDE SWITCH | 300mA | - | - | - | - | Not Specified | .3A@30VDC | - | - | 2.00mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.5mm | - | 4.00mm | - | ROHS3 Compliant | - | ||
![]() SLB13814 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Phenolic | Thermoplastic | BRASS | BRASS | BRASS | - | 10,000 Cycles | - | -20°C~85°C | Tube | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | Straight | 6.2mm | 300mA | Silver | PC Pin | 125V | - | - | Standard | SP3T | On-On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | 300mA | 500VRMS V | 30V | - | SLIDE SWITCH | - | 220gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 4 | 3.20mm | WAVE | - | - | SOLVENT | - | Epoxy Sealed Terminals | 17.8mm | - | 5.5mm | - | 4.00mm | - | RoHS Compliant | - | ||
![]() MMS42R APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polybutylene Terephthalate (PBT) | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | MMS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.50.90.50 | 30V | 300mA DC | - | Right Angle | - | 300mA | Silver | PC Pin | - | 16mm | 7 mm | Standard | 4PDT | On-On | 25mOhm | 100MOhm | 0.3A | EPOXY TERMINAL SEALED | - | - | - | 30V | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | - | - | Not Specified | .3A@30VDC | - | - | 2.00mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.5mm | - | 4.00mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() SLC12007 APEM Inc. | In Stock | - | Datasheet | - | - | Panel, Solder | Panel Mount | - | - | STEEL | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | SLC | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | Straight | - | 300mA | Silver | Solder Lug | 125V | 23mm | 7.3 mm | Standard | SPDT | On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY | 125V | - | 500VRMS V | 30V | - | SLIDE SWITCH | 300mA | 220gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | - | 3.40mm | WAVE | - | - | SOLVENT | - | - | - | - | 7.2mm | 0.134 inch | 7.00mm | - | RoHS Compliant | - | ||
![]() TG36W000000 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Tray | TG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | BULK | Right Angle | - | - | Gold | PC Pin | 20V | 10.1mm | 9.6 mm | Standard | SPDT | On-On | 20mOhm | 1000000000Ohm | 0.02A | EPOXY TERMINAL SEALED | 20V | - | 1000VRMS V | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 5 | 2.60mm | WAVE | - | 0.4VA@20VDC | SOLVENT | - | Epoxy Sealed Terminals | - | - | 5mm | 0.129 inch | 3.00mm | - | ROHS3 Compliant | - | ||
![]() GH36S010001 APEM Inc. | 114 |
| Datasheet | 5 Weeks | Silver | Panel, Solder | Panel Mount | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | G | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 3A DC | - | Vertical | - | 3A | - | Solder Lug | 125V | 12.7mm | 5.8 mm | Standard | SPDT | On-On | 10mOhm | 1000000000Ohm | 3A | EPOXY TERMINAL SEALED | 250V | - | 1000VRMS V | 30V | - | SLIDE SWITCH | 4A | - | Non-Illuminated | 4A | 4A@125VAC | Not Specified | 3A@30VDC | - | - | 2.20mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 6.35mm | 0.165 inch | 5.10mm | - | ROHS3 Compliant | - | ||
![]() MSS42R APEM Inc. | In Stock | - | Datasheet | - | Gold, Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | Steel | Thermoplastic | - | - | - | - | 10,000 Cycles | - | -10°C~60°C | Bulk | MSS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 300mA AC/DC | - | Right Angle | - | 300mA | Silver | PC Pin | 125V | 14.4mm | 9.4 mm | Standard | 4PDT | On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | 30V | - | SLIDE SWITCH | - | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 14 | 2.00mm | - | - | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | 10mm | 0.118 inch | 7.00mm | - | RoHS Compliant | - | ||
![]() 25139NAH APEM Inc. | 4596 |
| Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole | 125 | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 4A AC 1A DC | - | Vertical | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-Off-On | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | - | 4A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 14.7066mm | 0.15 inch | 2.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() SLB1470R APEM Inc. | 1966 |
| Datasheet | 12 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | STEEL | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | SLB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | Right Angle | - | 300mA | Silver | PC Pin | 125V | 20mm | 7.5 mm | Standard | SP4T | On-On-On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | 30V | - | SLIDE SWITCH | 300mA | 220gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 8 | 2.30mm | WAVE | - | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | 5mm | - | 5.00mm | - | ROHS3 Compliant | - | ||
![]() 25546NA6 APEM Inc. | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | BRASS | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 4A AC 1A DC | BULK | Right Angle | - | 1A | - | PC Pin | 125V | 14.1mm | 12.5 mm | Standard | DPDT | On-On | 10mOhm | 1000000000Ohm | 1A | EPOXY TERMINAL SEALED | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | SLIDE SWITCH | 1A | - | - | 4A | 4A@125VAC | Not Specified | 1A@30VDC | - | 6 | 4.00mm | WAVE | - | 0.4VA@20VDC | PARTIAL | - | Epoxy Sealed Terminals | - | - | 8.1mm | 0.15 inch | 6.00mm | - | ROHS3 Compliant | - | ||
![]() 25146NAH APEM Inc. | 28 |
| Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole | - | - | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -40°C~85°C | Bulk | 25000N | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 4A AC 1A DC | - | Vertical | 12.5mm | 1A | - | PC Pin | 125V | - | - | Standard | DPDT | On-On | 10mOhm | 1GOhm | 1A | EPOXY TERMINAL SEALED | 250V | 4A | - | 30V | 20,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | 4A | 4A@125VAC | Not Specified | 1A@30VDC | - | - | 4.00mm | WAVE | - | - | - | - | Epoxy Sealed Terminals | 14.1mm | 14mm | 8.1mm | - | 2.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() 25536NA6 APEM Inc. | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | 30V | 4A AC 1A DC | - | Right Angle | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-On | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | - | 4A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 13.4874mm | 0.15 inch | 6.00mm | - | ROHS3 Compliant | - | ||
![]() 25439NAH APEM Inc. | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 4A AC 1A DC | - | Vertical | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-Off-On | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 14.7066mm | 0.15 inch | 2.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() 25436NAB APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 4A AC 1A DC | - | Vertical | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Flush | SPDT | On-On | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | 20,000 Cycles | - | 4A | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 3 | 4.00mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 11.9126mm | 0.15 inch | - | No SVHC | ROHS3 Compliant | - | ||
![]() GH36WW10001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | G | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | 30V | 3A DC | - | - | 23.28mm | 3A | - | PC Pin | 125V | - | 6.6548 mm | Standard | SPDT | On-On | 0.01mOhm | 1000000000Ohm | 3A | - | 250V | 4A | 1000VRMS V | 30V | - | - | 4A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 5 | 2.20mm | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | 6.65mm | - | 19.3802mm | - | 4.70mm | - | ROHS3 Compliant | - | ||
![]() TG36WS80065 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Thermoplastic | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Tray | TG | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | Tin (Sn) - with Nickel (Ni) barrier | W/POSITIONING PIN,T&R PKG | 8536.50.90.50 | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | Gold | Gull Wing | 20V | 10.1mm | 9.6 mm | Standard | SPDT | On-On | 0.02mOhm | 1000000000Ohm | 0.02A | WATER PROOF | - | - | 1000VRMS V | - | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.60mm | REFLOW | 0.4VA@20VAC | - | SOLVENT | 400 mW | Washable | - | - | 5.55mm | - | 3.00mm | - | ROHS3 Compliant | - | ||
![]() SLB1470 APEM Inc. | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | STEEL | Thermoplastic | BRASS | BRASS | BRASS | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | SLB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | Straight | - | 300mA | Silver | PC Pin | 125V | 20mm | 5 mm | Standard | SP4T | On-On-On-On | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | 30V | - | SLIDE SWITCH | 300mA | 220gf | Non-Illuminated | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 6 | 2.30mm | WAVE | - | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | 7.5mm | 0.11 inch | 5.00mm | - | ROHS3 Compliant | - |